- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Body Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | (Ø) | Actuator | Actuator Style | ActuatorColor | Alternate PN | Base Product Number | Brand | Cap Color | Casing/button colour | Colour front ring | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dielectric Withstand Volts | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Labelled | Lighting type | Manufacturer | Manufacturer Part Number | Material front ring | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Recess diameter | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Durability | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Actuator Marking | Body Finish | Legend | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Switch Action | Life (Cycles) | Actuator Angle | Operating Force-Max | Contact Configuration | Actuator Finish | Product | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11500AB503FA0 Siemens | 26 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1150 | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | +70°C | Siemens | - | -25°C | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2GSS546 E-Switch | 26 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | - | T940024 | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 120 | - | Illuminated | - | - | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - | - 20 C | Panel Mount | - | - | - | - | - | Bulk | - | BULK | - | Active | - | - | Details | - | - | - | - | 125 V | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | - | - | Silver | - | 110 VAC | LED, Blue | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | DPDT | - | - | Pushbutton Switches | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6F24011-2G1 E-Switch | 46 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | - | 52-PV6F240112G1 | - | E-Switch | - | - | - | - | Silver | - | - | - | - | - | - | 50,000 Cycles | 40 | - | Illuminated | - | - | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - | - 20 C | Panel Mount | - | - | - | - | - | Bulk | - | BULK | - | Active | - | - | Details | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | Switches | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8 VDC | LED, Red/Green | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Dot-Illumination | SPST | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | Red/Green | - | - | Black Anodized | - | - | - | - | - | - | - | - | - | - | Black Anodized | Standard Switches | - | LED | - | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11500AB303FA0 Siemens | 143462316 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1150 | - | - | - | Chrome | - | - | - | IP67/IP69K | - | Other | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Plastic | - | +70°C | Siemens | - | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | Active | - | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11000AB403FA0 Siemens | 40 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1100 | - | - | - | Black | - | - | - | IP67/IP69K | - | Other | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Plastic | - | +70°C | Siemens | - | -25°C | - | 0 | 1 | 1 | - | - | Box | - | - | - | Active | - | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11000AB203FA0 Siemens | 23 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1100 | - | - | - | Black | - | - | - | IP67/IP69K | - | Other | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Plastic | - | +70°C | Siemens | - | -25°C | - | 0 | 1 | 1 | - | - | Box | - | - | - | Active | - | - | - | - | - | Spring clamp connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP2E207SWBE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4D606TZBE C&K | In Stock | - | - | 12 Weeks | - | - | - | NO | PANEL MOUNT-THREADED | - | POLYBUTYLENE TEREPHTHALATE | - | - | POLYCARBONATE | GOLD OVER SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | GREEN | - | - | - | - | - | - | - | - | - | - | - | - | 1000VAC V | - | 500000 Cycle(s) | 80 | C & K COMPONENTS INC | Illuminated | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | AP4D606TZBE | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.8 | Details | Yes | - | - | - | - | - | - | - | - | - | - | AP | - | Yes | - | - | - | EAR99 | - | - | Gold (Au) - with Silver (Ag) barrier | - | 8536.50.90.31 | - | - | - | - | - | - | compliant | - | - | - | 12.35 mm | - | DOME/CONVEX TYPE | - | OFF - (ON) | - | 0.05 mΩ | 1000000000 Ω | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 24 V | SOLDER | - | - | - | - | GREEN LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | 0.4 A | - | - | - | - | 32 V | - | - | - | - | - | - | 2.032 mm | MOMENTARY | - | - | 5 N | - | - | - | M13X1.25 | - | - | 0.154 inch | - | - | - | - | - | - | 16.35 mm | - | 0.305 inch | - | - | - | - | - | - | ||
![]() 1241.6664.1123000 Schurter | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | Stainless Steel | - | - | Stainless Steel | - | SILVER | - | SILVER | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | 10 | SCHURTER AG | Illuminated | - | - | - | - | - | 1241.6664.1123000 | - | - | + 85 C | - | - | - 25 C | Panel Mount | - | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.8 | - | Yes | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | 5 A, 3 A | Quick Connect | - | 19.9898 mm | - | PUSHBUTTON | - | - | - | 0.03 mΩ | 100000000 Ω | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | PUSHBUTTON SWITCH | - | - | SPDT | - | - | - | - | Yellow | 5 A | - | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP40 | 34.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESB30B305 PANASONIC | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESB-30 | Panasonic | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | 200 | PANASONIC CORP | Non-Illuminated | - | - | - | - | Panasonic | ESB30B305 | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | Tray | - | - | Active | Active | - | 5.79 | Details | Yes | - | - | - | - | 14 V | - | - | - | - | - | ESB30 | e3 | Yes | - | - | PC Pins | EAR99 | Standard | 2 | Tin (Sn) | - | 8536.50.90.31 | Switches | - | 200mA (DC) | BOX; TRAY | - | - | unknown | - | PC Pin | - | 10 mm | 8.9 mm | Plunger for Cap | DPDT | On-On | - | - | - | Gray | 0.2 A | - | - | - | 14 V | SOLDER | - | - | - | DPDT | - | 14 V | 30,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | MOMENTARY | - | - | 3 N | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | 12.5 mm | - | - | No | - | - | - | Lead Free | - | ||
![]() 3SU12000FB200AA0 Siemens | 32 |
| - | - | - | - | Panel Mount, Front | - | - | Plastic | - | - | Round | - | - | - | - | - | - | 29.5mm | - | - | - | - | 3SU1200 | - | - | Red | Black | Round | - | 1pc(s) | - | IP67/IP69K | - | - | (Ø x H) 29.5 mm x 40 mm | - | - | - | - | - | - | No | None | - | - | Plastic | +70°C | - | Siemens | -25°C | - | - | - | - | - | - | - | Box | - | - | - | Active | 22.3mm | - | - | - | Yes | - | - | - | - | - | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Round, Button | - | - | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | 5000000 | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | 40mm | - | 30mm | - | - | - | - | - | - | - | - | - | ||
![]() ZB5RTA1 Schneider Electric | 2123 |
| - | - | - | Panel | Panel Mount, Front | - | - | Nylon | Plastic | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | Schneider Electric | White | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | Schneider Electric | - | - | - | +70°C | Schneider Electric | - | - 40°C | Panel Mount | - | - | - | - | - | Box | - | - | - | Active | - | - | Compliant | - | - | - | 1.587328 oz | - | - | - | - | -40°C ~ 70°C | Bulk | - | Harmony XB5 | - | - | - | - | - | - | Standard | 2 | - | Black | - | Switches | - | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | White | - | - | - | - | - | - | - | - | 1 | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | Pushbutton Switches | -40 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mcycles | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | IP65 | - | 0 m | 0 m | 0 m | - | - | - | - | Unknown | - | - | Lead Free | IP65 | ||
![]() ZB5RTA432 Schneider Electric | 45 |
| - | - | - | Panel | Panel Mount, Front | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Other | Round | - | - | Other | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Plastic | - | +70°C | Schneider Electric | - | - 40°C | Panel Mount | 0 | 0 | 0 | - | - | Box | - | - | - | Active | - | - | Compliant | - | - | Other | - | - | - | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | - | Standard | 2 | - | Black, Red, White | - | - | - | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Wireless | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | 1 | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | -40 → +70°C | Red | - | - | - | - | - | - | - | - | - | - | - | 30 mm | - | - | 1 Mcycles | - | - | - | - | - | - | - | - | - | - | IP30, IP65 | - | 0 m | 0 m | 0 m | - | - | - | - | No SVHC | - | - | Lead Free | IP65 | ||
![]() A22NN-BNM-NRA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() IPC3FAD6 APEM Inc. | 34 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Thermoplastic | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | IP | - | yes | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | - | - | 50V | 500mA AC 200mA DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 200mA | Wire Leads | 48V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | - | Red | - | - | - | - | - | - | - | - | - | SPST | - | 24V | 1e+06 cycles | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LC1258EESP E-Switch | 36 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | STEEL | - | - | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2002 | LC | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | SILVER | - | 8536.50.90.33 | - | 30V | 300mA DC | - | - | - | - | 300mA | PC Pin | - | 12mm | 5 mm | Plunger for Cap | SPDT | On-On | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | .3A@30VDC | - | - | - | - | - | 5 | ON-(ON) | - | - | - | - | 90 deg | 3.24 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3mm | 0.138 inch | 0.394 inch | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 35 | - | - | - | Silver | - | Panel Mount, Front | - | - | Stainless Steel | Stainless Steel | - | - | Stainless Steel | - | - | - | - | - | - | Round | - | - | - | - | EAO | - | - | - | - | Silver Alloy | - | - | - | - | - | - | 50,000 Cycles | 1 | - | No | - | - | - | - | EAO | - | - | - | +70°C | EAO | - | -30°C | Panel Mount | - | - | - | - | - | Tray | - | - | - | Active | - | - | Details | - | - | - | 0.634931 oz | 240 V | 240 V | 240V | - | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard | - | - | Silver | - | Switches | - | 3A (AC/DC) | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | - | - | - | - | - | - | - | - | - | ON / OFF | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | - | - | - | - | Pushbutton Switches | IP65, IP67 | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB7NW34G2 Schneider Electric | 27 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | Schneider Electric | - | - | Black | Round | - | - | IP54 | - | 12 | - | - | 1,000,000 Cycles | 1 | SCHNEIDER ELECTRIC SA | Illuminated | - | - | - | - | Schneider Electric | XB7NW34G2 | Plastic | - | - | Schneider Electric | - | - | - | 0 | 1 | 0 | - | - | Box | - | - | Active | Active | - | 5.79 | Details | Yes | - | Screw connection | - | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | - | - | Standard, Illuminated | - | - | Red | - | Switches | - | 600mA (AC), 220mA (DC) | - | - | IP65 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NC | Off-On | Circular - 22.00mm Dia | - | - | Red | - | 120 VAC | LED, Red | - | - | - | - | - | - | - | - | - | 300,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | Pushbutton Switches | - | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | ||
![]() XB6EDW4B2P Schneider Electric | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Black | Rectangular | - | - | IP65/IP67 | - | - | - | - | 100,000 Cycles | 5 | SCHNEIDER ELECTRIC SA | Yes | - | - | - | - | Schneider Electric | XB6EDW4B2P | Plastic | - | +55°C | Schneider Electric | - | -25°C | - | 0 | 0 | 2 | - | - | Box | - | - | Active | Active | - | 5.76 | - | - | - | Flat plug-in connection | - | 120 V | 24 V | - | Yes | -10°C ~ 55°C | - | - | Harmony XB6E | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Switches | - | 1.5A (AC), 1A (DC) | - | - | IP65 - Dust Tight, Water Resistant | unknown | - | Quick Connect - 0.110" (2.8mm) | - | - | - | Rectangular, Button, Flush | DPST-NC | Off-On | Circular - 16.00mm Dia | - | - | Red | - | 24 VDC | LED, Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Quick Connect, Solder Tag | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB6AW1B1B Schneider Electric | 16 |
| - | - | - | - | Panel Mount, Front | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | Schneider Electric | - | - | Black | Round | - | - | IP65/IP67 | - | Other | - | - | 1,000,000 Cycles | 1 | SCHNEIDER ELECTRIC SA | Yes | - | - | - | - | Schneider Electric | XB6AW1B1B | Plastic | - | +70°C | Schneider Electric | - | -25°C | Panel Mount | 0 | 0 | 1 | - | - | Box | - | - | Active | Active | - | 2.2 | Details | - | - | Flat plug-in connection | 0.776027 oz | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB6 | - | - | - | - | - | - | Standard, Illuminated | - | - | Black | - | Switches | - | 3A (AC), 220mA (DC) | - | - | IP65 - Dust Tight, Water Resistant | unknown | 3 A | Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPST-NO | On-Off | Circular - 16.00mm Dia | - | - | White | - | 12 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | SPST | - | - | Pushbutton Switches | - 25 → +70°C | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Standard Switches | - | LED | - | - | Pushbutton Switches | IP65 | - | 18 mm | 50 mm | 18 mm | - | - | - | - | - | - | - | - | - |