- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Brand | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Total # of Positions | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Panel Cutout Dimensions | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Number of Decks | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | Contact Configuration | Output Code | Lamp Type | Features | Product Category | Product Length (mm) | Actuator Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | Steel | 25 | - | Round Shaft | - | Gold | - | 25 | - | - | - | - | - | - | - | - | -25C to 70C | 70C | -25C | - | SP12T | 26(mm) | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | PC Pins | - | - | - | - | - | - | 0.02(A) | - | - | - | - | - | - | - | 26(mm) | - | 35.65(mm) | - | ||
![]() 51MY23741 Grayhill | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-2030B Nidec | 6 |
| - | - | PCB, Surface Mount | - | - | - | Screwdriver Slot | Minus Slot | Nidec Copal | Gold | 100 mA | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | Compliant | - | - | 5 VDC | - | Bulk | SC-2000 | Gull Wing | 10 | 85 °C | -40 °C | Switches | - | - | Solder Terminal | - | - | - | SP10T | 5 V | 100 mA | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | ||
![]() 44MS30-04-1-06N Grayhill | 2293 |
| - | - | - | Panel Mount | - | - | - | - | Grayhill | Silver Alloy | - | - | - | 1 | - | Grayhill | - | Grayhill Inc. | - | - | - | - | - | Bulk | - | - | Active | Details | - | 115 V | 28 V | - | - | 44 | - | 6 | - | - | Switches | 1A (AC/DC) | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | - | 4 | - | - | Rotary Switches | - | Non-Shorting (BBM) | Fixed | SP6T | 52.40mm | - | 1 | 30° | - | - | - | - | Rotary Switches | - | 11.10mm | - | - | ||
![]() 51SP22-01-1-03N Grayhill | 5 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Grayhill | - | Grayhill Inc. | - | - | - | - | - | Bulk | - | - | Active | Details | - | 115 V | 28 V | - | - | 51 | - | 3 | - | - | Switches | 150mA (AC), 200mA (DC) | Gold | PC Pin | - | Flatted (3.17mm Dia) | - | - | - | - | 1 | - | - | Rotary Switches | - | Non-Shorting (BBM) | Fixed | SP3T | 13.64mm | - | 1 | 22.5° | - | - | - | Process Sealed, Shaft and Panel Sealed | Rotary Switches | - | 9.53mm | - | - | ||
![]() 50KMP45-01C03N Grayhill | 9 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Grayhill | - | Grayhill Inc. | - | - | - | - | - | Bulk | - | - | Active | Details | - | 115 V | 28 V | - | - | 50 | - | 3 | - | - | Switches | 150mA (AC), 200mA (DC) | Gold | PC Pin | - | Flatted (3.17mm Dia) | - | - | - | - | 1 | - | - | Rotary Switches | - | Non-Shorting (BBM) | Fixed | DP3T | 13.64mm | - | 2 | 45° | - | - | - | Process Sealed, Shaft and Panel Sealed | Rotary Switches | - | 9.53mm | - | - | ||
![]() SD-1110W Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Compliant | - | - | 5 VDC | - | Tray | SD-1000 | PC Pins | 16 | 85 °C | -25 °C | Switches | - | - | Snap-In | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | BCH | - | - | Coded Rotary Switches | - | 6.5 mm | - | No | ||
![]() 1.30242.5262201 RAFI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-133-BL12 900 TE Connectivity | 2705 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | KISSLING DS | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | - | - | - | - | - | - | ||
![]() M3786/13-0776 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50ST36-01-1-05S Grayhill | 40 |
| - | - | - | Panel Mount | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Grayhill | - | Grayhill Inc. | - | - | - | - | - | Bulk | - | - | Active | Details | - | 125 V | 28 V | - | - | 50 | - | 5 | - | - | Switches | 150mA (AC), 200mA (DC) | Gold | Solder Lug | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | - | - | - | 1 | - | - | Rotary Switches | - | Shorting (MBB) | Fixed | SP5T | 18.77mm | - | 1 | 36° | - | - | - | Process Sealed | Rotary Switches | - | 9.53mm | - | - | ||
![]() RRV-00000351 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() RRV-00000321 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() RRV-00000298 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() RRV-00000354 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() RRV-00000333 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RRV-00000272 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() RRV-00000292 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - |