- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Body Material | Actuator | Actuator Style | Brand | Contact Rating | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Terminal Arrangement | Voltage Rating DC | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Max Power Dissipation | Current Rating | Termination Style | Number of Contacts | Throw Configuration | Max Voltage Rating (DC) | Product Type | Illumination Color | Output Code | Lamp Type | Features | Product Category | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC-2210W Nidec | 42 |
| - | Gold | Through Hole | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | - | Compliant | - | 5 VDC | Tray | SC-2000 | - | - | PC Pins | - | - | - | 10 | 85 °C | -40 °C | - | - | - | Switches | - | - | Snap-In | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() S-8110W Nidec | 21 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | + 70 C | - 25 C | Through Hole | - | Compliant | - | 5 VDC | Tape & Reel (TR) | S-8000 | 0.1 % | 2 | - | 25 ppm/°C | - | 6.9 kΩ | 8 Position | 155 °C | -55 °C | Thin Film | - | - | Switches | 200 mW | - | PC Pin | - | - | - | Rotary Switches | - | BCO | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Coded Rotary Switches | 457.2 µm | 2.032 mm | 1.27 mm | 6 mm | - | - | ||
![]() SC-1131 Nidec | In Stock | - | - | Gold | Through Hole | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | - | Compliant | - | 5 VDC | Bulk | SC-1000 | - | - | PC Pins | - | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | Snap-In | - | - | 5 V | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() SA-5011B3E Nidec | In Stock | - | - | Gold | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Details | - | 5 VDC | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() SC-2211 Nidec | In Stock | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | - | Details | - | 5 VDC | Bulk | SC-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SC-2210 Nidec | 21 |
| - | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | - | Details | - | 5 VDC | Bulk | SC-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5130B1E Nidec | 42 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Details | - | 5 VDC | Bulk | SA-5000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | Rotary Switches | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | ||
![]() SA-5170DE Nidec | 42 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Details | - | 5 VDC | Bulk | SA-5000 | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | ||
![]() SA-5011DE Nidec | In Stock | - | - | Gold | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Details | - | 5 VDC | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | ||
![]() SA-5011A3E Nidec | 42 |
| - | Gold | Through Hole | - | Aluminium | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Compliant | - | 5 VDC | Bulk | SA-5000 | - | - | Solder | - | Circular | - | 10 Position | 75 °C | -25 °C | - | - | Receptacle | Switches | - | - | PC Pin | 15 | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | Yes | ||
![]() SA-5010B1E Nidec | 21 |
| - | - | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | - | Compliant | - | 5 VDC | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | SP10T | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SD-2230W Nidec | 42 |
| - | - | - | - | - | Cross Slot | - | Nidec Copal | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | - | Details | - | 5 VDC | Tray | SD-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | Rotary Switches | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | 800 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBH3-16RBVB Diptronics | In Stock | - | - | - | - | - | - | Rotary | Rotary | Diptronics | - | 250 VAC | 47 | Non-Illuminated | Diptronics | + 125 C | - 60 C | PCB Mount | 101-H3B16-EV | Details | 3 x 3 | - | Tube | RB | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | 150 mA | Through Hole | - | - | - | Rotary Switches | - | Real | - | - | Coded Rotary Switches | - | 10 mm | 10 mm | - | - | - |