- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Base/Housing Material | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Number of Decks | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Contact (AC) Max Power Rating R Load | Bushing Type | Lamp Type | Features | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3786/39-KFD Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 71MB30-04-1-07S | - | - | - | - | Details | - | - | - | - | 71 | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() KC34SP01NPSE E-Switch | 15 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | G527680 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | KC | - | - | - | 4 | - | - | - | Switches | 350mA (AC) | - | - | Silver | PC Pin | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 3P4T | 14.10mm | - | - | 3 | 30° | - | - | - | - | - | Rotary Switches | - | 41.50mm | ||
![]() KC10A01NPS E-Switch | 15 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | G510430 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | KC | - | - | - | 12 | - | - | - | Switches | 350mA (AC) | - | - | Silver | PC Pin | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP12T | 14.10mm | - | - | 1 | 30° | - | - | - | - | - | Rotary Switches | - | 30.00mm | ||
![]() KC25E01NPS E-Switch | 15 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | G510900 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | KC | - | - | - | 5 | - | - | - | Switches | 350mA (AC) | - | - | Silver | PC Pin | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 14.10mm | - | - | 2 | 30° | - | - | - | - | - | Rotary Switches | - | 9.50mm | ||
![]() KC14E01NPS E-Switch | 18 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | G527534 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | - | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | - | - | - | - | 4 | - | - | - | Switches | 350mA (AC) | - | - | Silver | PC Pin | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 14.10mm | - | - | 1 | 30° | - | - | - | - | - | Rotary Switches | - | 9.50mm | ||
![]() KC34A01SPS E-Switch | 35 |
| - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | G510560 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | KC | - | - | - | 4 | - | - | - | Switches | 350mA (AC) | - | - | Silver | PC Pin | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Shorting (MBB) | - | - | Fixed | 3P4T | 14.10mm | - | - | 3 | 30° | - | - | - | - | - | Rotary Switches | - | 30.00mm | ||
![]() KC18B7.0002NLS E-Switch | 14 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | G530171 | - | E-Switch | Copper Alloy | - | - | 1 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | - | BULK | - | - | - | Active | - | Details | - | 125 V | - | - | KC | - | - | - | 8 | - | - | - | Switches | 350mA (AC) | - | - | Silver | Solder Lug | - | Round (6mm Dia) | - | Circular - 10.20mm Dia | - | - | - | - | - | - | - | - | - | 1 | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 20.70mm | - | - | 1 | 30° | - | - | - | - | - | Rotary Switches | - | 7.00mm | ||
![]() A11503MNCBE C&K | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | GLASS FILLED NYLON, UL 94V-O | GOLD OVER NICKEL | COPPER ALLOY | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | C&K | - | 1000VRMS V | 15000 Cycle(s) | 36 | C & K COMPONENTS INC | Non-Illuminated | 45 deg | GLASS FILLED NYLON | C&K Switches | A11503MNCBE | A | C&K | - | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | - | Active | - | Active | 5.2 | - | Yes | - | - | - | * | e4 | Yes | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | compliant | - | - | - | 26.19 mm | FLAT TYPE | SP3T | - | - | 0.02 mΩ | 1000000000 Ω | 0.02 A | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | ROTARY SWITCH | - | Rotary Switches | - | 0.02 A | - | - | - | 20 V | - | - | - | - | 1 | - | - | LATCHED | - | M10X0.75 | - | - | Rotary Switches | 12.83 mm | 0.375 inch | ||
![]() A10703RNCGK C&K | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | GLASS FILLED NYLON, UL 94V-O | - | COIN SILVER | BRASS | BRASS | - | - | - | - | - | C&K | - | 1000VRMS V | 15000 Cycle(s) | 36 | C & K COMPONENTS INC | Non-Illuminated | 30 deg | GLASS FILLED NYLON | C&K Switches | A10703RNCGK | - | C&K | - | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | - | Active | - | Active | 5.24 | - | Yes | - | - | - | * | e4 | Yes | EAR99 | 7 | Gold (Au) - with Nickel (Ni) barrier | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | compliant | - | - | - | 26.19 mm | FLAT TYPE | SP7T | - | - | 0.02 mΩ | 1000000000 Ω | 0.35 A | EPOXY TERMINAL SEALED; SPLASH PROOF | 125 V | SOLDER | - | ROTARY SWITCH | - | Rotary Switches | - | 2.5 A | - | - | - | 125 V | - | - | - | - | 1 | - | - | LATCHED | - | 3/8-32 | - | - | Rotary Switches | 12.83 mm | 0.375 inch | ||
![]() M3786/13-0098 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/36-0597 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 59HS18-03-1-20N-C | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 42P36-05-1-10N-F Grayhill | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | GRAYHILL INC | - | 36 deg | - | Grayhill Inc | 42P36-05-1-10N-F | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | 5.82 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | 10 | Tin (Sn) | - | 8536.50.90.20 | - | - | compliant | - | - | - | 76.33 mm | SINGLE SHAFT TYPE | SP10T | - | - | - | - | 1 A | - | 28 V | SOLDER | - | ROTARY SWITCH | - | - | - | 1 A | - | - | - | 115 V | - | - | - | - | 5 | - | - | LATCHED | - | - | - | - | - | 25.4 mm | - | ||
![]() M3786/39-MYC Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 71MBS30-03-4-03S | - | - | - | - | Details | - | - | - | - | 71 | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 71C30-1CQ-2CR Grayhill | In Stock | - | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | Grayhill | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 71C30-01-2-05S & 02-2-06S | - | - | - | - | Details | - | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 10 Position, 24 Position | - | - | - | Switches | - | - | 250 mA | - | Solder Lug | - | - | - | - | Shorting, Shorting | - | - | - | - | - | - | - | - | 1 Deck | Rotary Switches | - | - | - | - | - | - | - | - | - | 30 deg | - | 2 Pole, 2 Pole | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() M3786/4-6149 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-3241 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-3060 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flatted Shaft | - | Diallyl | Grayhill | Silver Alloy | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | Panel Mount | - | - | - | - | - | 44H30-03-2-06N | - | DP6T | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycles | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 71C30-2AL-1AL Grayhill | In Stock | - | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | Grayhill | - | - | - | 25 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 71C30-02-1-12N-C & 01-1-12N-C | - | - | - | - | Details | - | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 24 Position, 12 Position | - | - | - | Switches | - | - | 250 mA | - | Solder Lug | - | - | - | - | Non-Shorting, Non-Shorting | - | - | - | - | - | - | - | - | 2 Deck | Rotary Switches | - | - | - | - | - | - | - | - | - | 30 deg | - | 1 Pole, 1 Pole | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 51MBP30-01-3-04S Grayhill | In Stock | - | - | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GRAYHILL INC | - | 30 deg | - | Grayhill Inc | 51MBP30-01-3-04S | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | 5.82 | - | Yes | - | - | - | - | e4 | Yes | EAR99 | 4 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.70.00 | - | - | compliant | - | - | - | 14.27 mm | SHAFT TYPE | 3P4T | - | - | - | - | - | - | - | SOLDER | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LATCHED | - | - | - | - | - | 13.64 mm | - | ||
![]() 51KSPT30-01B11N Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | 51KSPT30-01-1-11N | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - |