- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Total # of Positions | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | Switch Action | Contact (AC) Max Power Rating R Load | Bushing Type | Lamp Type | Features | Product Category | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3786/4-0112 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-0098 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 44M30-05-1-11N | - | - | - | - | - | Details | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() M3786/36-0597 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 59HS18-03-1-20N-C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() M3786/39-MYC Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 25 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 71MBS30-03-4-03S | - | - | - | - | - | Details | - | - | - | - | - | - | - | 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() M3786/39-4YC Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 25 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 71MAS30-03-4-03N | - | - | - | - | - | Details | - | - | - | - | - | - | - | 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() M3786/4-5887L Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC14E01NPS E-Switch | 18 |
| - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G527534 | - | E-Switch | Copper Alloy | - | - | - | 1 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | - | BULK | - | - | - | - | Active | - | Details | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Switches | - | 350mA (AC) | - | - | - | - | Silver | PC Pin | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 14.10mm | - | - | - | 1 | 30° | - | - | - | - | - | Rotary Switches | - | - | - | 9.50mm | - | - | - | - | ||
![]() KC23D0.001NPS E-Switch | 12 |
| - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G527527 | - | E-Switch | Copper Alloy | - | - | - | 1 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | - | - | - | Active | - | Details | - | - | - | 125 V | - | - | - | KC | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Switches | - | 350mA (AC) | - | - | - | - | Silver | PC Pin | - | - | Screwdriver Slot | - | Circular - 9.80mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP3T | 14.20mm | - | - | - | 2 | 30° | - | - | - | - | - | Rotary Switches | - | - | - | Flush | - | - | - | - | ||
![]() A11503MNCBE C&K | In Stock | - | - | 16 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | GLASS FILLED NYLON | GLASS FILLED NYLON, UL 94V-O | GOLD OVER NICKEL | COPPER ALLOY | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | C&K | - | - | 1000VRMS V | 15000 Cycle(s) | 36 | C & K COMPONENTS INC | Non-Illuminated | 45 deg | GLASS FILLED NYLON | C&K Switches | A11503MNCBE | A | - | C&K | - | - | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | - | Active | - | - | Active | 5.2 | - | Yes | - | - | - | - | - | - | * | e4 | Yes | - | - | - | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | - | - | - | compliant | - | - | - | - | 26.19 mm | FLAT TYPE | SP3T | - | - | 0.02 mΩ | 1000000000 Ω | 0.02 A | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | - | - | ROTARY SWITCH | - | - | - | - | Rotary Switches | - | 0.02 A | - | - | - | 20 V | - | - | - | - | 1 | - | - | - | LATCHED | - | M10X0.75 | - | - | Rotary Switches | - | - | 12.83 mm | 0.375 inch | - | - | - | - | ||
![]() A10703RNCGK C&K | In Stock | - | - | 16 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | GLASS FILLED NYLON | GLASS FILLED NYLON, UL 94V-O | - | COIN SILVER | BRASS | BRASS | - | - | - | - | - | - | C&K | - | - | 1000VRMS V | 15000 Cycle(s) | 36 | C & K COMPONENTS INC | Non-Illuminated | 30 deg | GLASS FILLED NYLON | C&K Switches | A10703RNCGK | - | - | C&K | - | - | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | - | Active | - | - | Active | 5.24 | - | Yes | - | - | - | - | - | - | * | e4 | Yes | - | - | - | EAR99 | 7 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | - | - | - | compliant | - | - | - | - | 26.19 mm | FLAT TYPE | SP7T | - | - | 0.02 mΩ | 1000000000 Ω | 0.35 A | EPOXY TERMINAL SEALED; SPLASH PROOF | 125 V | - | SOLDER | - | - | - | - | ROTARY SWITCH | - | - | - | - | Rotary Switches | - | 2.5 A | - | - | - | 125 V | - | - | - | - | 1 | - | - | - | LATCHED | - | 3/8-32 | - | - | Rotary Switches | - | - | 12.83 mm | 0.375 inch | - | - | - | - | ||
![]() 77SPT36-01-2-03N Grayhill, Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | - | 1 | GRAYHILL INC | Non-Illuminated | - | - | - | 77SPT36-01-2-03N | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Active | - | - | - | 5.82 | Details | - | - | - | 600 VAC | - | 600 VAC | - | 77 | - | - | - | - | - | EAR99 | 3 Position | - | - | - | - | - | - | - | - | - | - | - | compliant | 200 mA | - | - | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 Deck | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 deg | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-5386 Grayhill, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | Grayhill Inc. | - | - | - | - | Bulk | - | - | 42HS36-04-2-03N | - | - | - | Active | - | Details | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56SP30S-01C03N Grayhill Inc. | 48 | - | - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56SP30 | Grayhill | Brass | - | - | - | 1 | - | - | - | - | Grayhill | - | - | - | Grayhill Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 115V | 30V | - | - | * | - | - | Active | - | - | - | 3 | - | - | - | - | - | - | Switches | - | - | - | - | - | 200mA (AC/DC) | Silver | PC Pin | - | - | Flatted (3.17mm Dia) | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2.520 ~ 6.481gfm | - | - | Rotary Switches | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP3T | 9.58mm | - | - | - | 2 | 30° | - | - | - | - | Shaft and Panel Sealed | Rotary Switches | - | - | - | 9.53mm | - | - | - | - | ||
![]() M3786/13-0014 Grayhill | In Stock | - | - | - | Gold over Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 09M30-01-2-03N | - | - | - | - | - | Details | - | - | - | - | 28 V, 115 VDC | 115 VAC/DC, 28 VDC | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 125 mA | - | - | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | Rotary Switches | - | - | - | - | - | - | Fixed | - | - | 30 deg | - | - | 2 Pole | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() M3786/4-3358 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 42H36-02-1-10N | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() MRK206-BG NKK Switches | 42 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 6 | - | Polyamide | Brass | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 6 | - | 70°C | -10°C | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 12.6mm | - | - | Gold | PC Pin | 28V | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | 28V | - | 100mA | - | 28V | - | ROTARY SWITCH | 1 | 0.510 ~ 2.039gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 10.10mm | 30 ° | - | - | 2 | - | - | - | - | - | Process Sealed | - | - | 12.6mm | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() M3786/4-5272 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | Melamine/N/A | Stainless Steel | - | - | - | - | - | 115 | - | Flatted Shaft | - | - | Grayhill | Silver Alloy | 115 | - | - | 10 | - | Non-Illuminated | - | - | Grayhill | - | - | - | Grayhill Inc. | - | Panel | - | - | Bulk | - | - | 44HS30-05-2-06S | - | DP6T | 31.07(mm) | Active | - | Details | - | 6 | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | Not Required | Solder Lug | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | - | - | - | - | Rotary Switches | 29.51(mm) | - | - | - | 83.39(mm) | - | - | - | ||
![]() 50S90-01-1-04N-C Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-0029 Grayhill | 2560 |
| - | - | - | - | - | - | - | - | - | Melamine/N/A | Stainless Steel | - | - | - | - | - | 115 | - | Flatted Shaft | - | - | Grayhill | Silver Alloy | 115 | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | Grayhill Inc. | - | Panel | - | - | Bulk | - | - | 44M30-02-1-08N | - | SP8T | 31.07(mm) | Active | - | Details | - | 8 | 1.763698 oz | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | Not Required | Solder Lug | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | - | - | - | - | Rotary Switches | 29.51(mm) | - | - | - | 57.02(mm) | - | - | - | ||
![]() MRK206-A NKK Switches | 166 |
| Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Metal | Polyamide | Brass | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 6 | - | 70°C | -10°C | Black | - | - | - | 28V | 0.4VA AC/DC | - | 12.6mm | - | 250mA | Gold | PC Pin | 28V | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | 50mOhm | 100MOhm | - | - | - | 28V | - | 100mA | DP, DP5T, DP6T | 28V | - | ROTARY SWITCH | 1 | 0.510 ~ 2.039gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 10.10mm | 30 ° | - | - | 2 | - | - | - | - | - | Process Sealed | - | - | 12.6mm | - | 13.00mm | - | No SVHC | ROHS3 Compliant | Lead Free |