- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Brand | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Actuator Type | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Number of Decks | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Index Angle | Number of Switch Sections | Number of Poles per Deck | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Lamp Type | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71CF36-1CQ-1CQ Grayhill | In Stock | - | - | - | Gold over Silver | Through Hole | - | - | - | - | - | - | - | - | Flatted | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | 10 Position, 10 Position | - | - | - | - | - | 250 mA | Solder Pin | - | - | - | Shorting, Shorting | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | 36 deg | - | 2 Pole, 2 Pole | - | - | - | - | - | - | - | - | - | ||
![]() 53M15-04-1-24S-C Grayhill | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | STAINLESS STEEL | GOLD | SILVER | BRASS | SILVER | GOLD | - | - | - | 500VAC V | - | 10000 Cycle(s) | - | - | GRAYHILL INC | - | 15 deg | DIALLYL | - | Grayhill Inc | 53M15-04-1-24S-C | - | - | - | ROHS COMPLIANT | - | Active | 5.82 | - | Yes | - | - | - | e4 | Yes | EAR99 | 24 | Gold (Au) - with Nickel (Ni) barrier | CONTINUOUS ROTATION | 8536.50.90.20 | - | compliant | - | - | 32.54 mm | SHAFT TYPE | SP24T | - | 0.05 mΩ | 1000000000 Ω | 0.25 A | - | 30 V | SOLDER | ROTARY SWITCH | - | - | - | 0.25 A | - | MAKE-BEFORE-BREAK | - | 115 V | - | - | 4 | - | ON-ON | LATCHED | 0.437 inch | 0.375 inch | 3/8-32 | - | - | 41.5 mm | 0.437 inch | ||
![]() 71C36-1CP-1AW Grayhill | In Stock | - | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | - | Flatted | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71C36-01-2-04S & 01-1-10S-C | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 8 Position, 10 Position | - | - | - | Switches | - | 250 mA | Solder Lug | - | - | - | Shorting, Shorting | - | - | - | - | - | - | - | 1 Deck | Rotary Switches | - | - | - | - | - | - | - | 36 deg | - | 2 Pole, 1 Pole | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 09A30-01-5-02N Grayhill | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | GRAYHILL INC | - | 30 deg | - | - | Grayhill Inc | 09A30-01-5-02N | - | - | - | ROHS COMPLIANT | - | Active | 5.82 | - | Yes | - | - | - | e4 | Yes | EAR99 | 2 | Gold (Au) | - | 8536.50.90.20 | - | compliant | - | - | 14.27 mm | SHAFT TYPE | 5PDT | - | - | - | 0.25 A | - | 28 V | SOLDER | ROTARY SWITCH | - | - | - | 0.25 A | - | - | - | 115 V | - | - | 1 | - | - | LATCHED | - | - | - | - | - | 51.61 mm | - | ||
![]() 09M45-03-1-08N-F Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB04S1NZGD C&K | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | C&K | - | - | 10000 Cycle(s) | 80 | - | C & K COMPONENTS INC | Non-Illuminated | 36 deg | - | - | C&K Switches | MB04S1NZGD | M | 85 °C | -30 °C | ROHS COMPLIANT | - | Active | 5.2 | - | Yes | - | - | M | e4 | Yes | EAR99 | 4 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.20 | Switches | compliant | 250 mA | - | 13.34 mm | FLAT TYPE | DP4T | - | - | - | 0.25 A | - | 28 V | SOLDER | ROTARY SWITCH | - | Rotary Switches | - | 0.25 A | - | - | - | 125 V | - | - | 1 | - | - | LATCHED | - | - | - | - | Rotary Switches | 9.4 mm | - | ||
![]() 50MPT60-01-2-02N Grayhill | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 25000 Cycle(s) | - | - | GRAYHILL INC | - | 60 deg | - | - | Grayhill Inc | 50MPT60-01-2-02N | - | - | - | ROHS COMPLIANT | - | Active | 5.82 | - | Yes | - | - | - | e4 | Yes | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.20 | - | compliant | - | - | 12.7 mm | SHAFT TYPE | DPDT | - | - | - | 0.2 A | - | 28 V | SOLDER | ROTARY SWITCH | - | - | - | 0.15 A | - | - | - | 115 V | - | - | 1 | - | - | LATCHED | - | - | - | - | - | 14.63 mm | - | ||
![]() 44MG30-01-1-12N-F Grayhill | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GRAYHILL INC | - | 30 deg | - | - | Grayhill Inc | 44MG30-01-1-12N-F | - | - | - | ROHS COMPLIANT | - | Active | 5.82 | - | Yes | - | - | - | e3 | Yes | EAR99 | 12 | Tin (Sn) | - | 8536.50.90.20 | - | compliant | - | - | 29.51 mm | SINGLE SHAFT TYPE | SP12T | - | - | - | 0.025 A | - | 28 V | SCREW | ROTARY SWITCH | - | - | - | 0.075 A | - | - | - | 115 V | - | - | 1 | - | - | LATCHED | - | - | - | - | - | 26.04 mm | - | ||
![]() 57MS22-01-1-16S-F Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71C36-1AJ-1CQ Grayhill | In Stock | - | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | - | Flatted | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71C36-01-1-10N-C & 01-2-05S | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 10 Position, 10 Position | - | - | - | Switches | - | 250 mA | Solder Lug | - | - | - | Non-Shorting, Shorting | - | - | - | - | - | - | - | 1 Deck | Rotary Switches | - | - | - | - | - | - | - | 36 deg | - | 1 Pole, 2 Pole | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 44HBS30-03-2-05N Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71C30-1BD-1GA Grayhill | In Stock | - | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | - | Flatted | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71C30-01-1-05N & 01-6-02N | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 5 Position, 12 Position | - | - | - | Switches | - | 250 mA | Solder Lug | - | - | - | Non-Shorting, Non-Shorting | - | - | - | - | - | - | - | 1 Deck | Rotary Switches | - | - | - | - | - | - | - | 30 deg | - | 1 Pole, 6 Pole | - | - | - | - | - | - | Rotary Switches | - | - | ||
![]() 71BF30-08A12S Grayhill | In Stock | - | - | - | Gold over Silver | Through Hole | - | - | - | - | - | - | - | - | Flatted | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71BF30-08-1-12S-C | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 12 Position | - | - | - | Switches | - | 250 mA | Solder Pin | - | - | - | Shorting | - | - | - | - | - | - | - | 8 Deck | Rotary Switches | - | - | - | - | - | - | Continuous | 30 deg | - | 1 Pole | - | - | - | - | - | - | Rotary Switches | - | 6.35 mm | ||
![]() 71CF30-3BW-1BN Grayhill | In Stock | - | - | - | Gold over Silver | Through Hole | - | - | - | - | - | - | - | - | Flatted | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71CF30-03-1-10S & 01-1-03S | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 30 Position, 3 Position | - | - | - | Switches | - | 250 mA | Solder Pin | - | - | - | Shorting, Shorting | - | - | - | - | - | - | - | 3 Deck | Rotary Switches | - | - | - | - | - | - | - | 30 deg | - | 1 Pole, 1 Pole | - | - | - | - | - | - | Rotary Switches | - | 6.35 mm | ||
![]() 44HBGS45-03-1-08N-C Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53HS15-01-1-02N Grayhill | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | GRAYHILL INC | - | 15 deg | - | - | Grayhill Inc | 53HS15-01-1-02N | - | - | - | ROHS COMPLIANT | - | Active | 5.82 | - | Yes | - | - | - | - | Yes | EAR99 | 2 | Gold (Au) - with Silver (Ag) barrier | - | 8536.50.90.20 | - | compliant | - | - | 32.54 mm | SHAFT TYPE | SPDT | - | - | - | 0.25 A | SHAFT AND PANEL SEALED | 28 V | SOLDER | ROTARY SWITCH | - | - | - | 0.15 A | - | - | - | 115 V | - | - | 1 | - | - | LATCHED | - | - | - | - | - | 22.46 mm | - | ||
![]() 71ASF30-03C04N Grayhill | In Stock | - | - | - | Gold over Silver | Through Hole | - | - | - | - | - | - | - | - | Flatted | Flatted | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | Grayhill | - | - | - | - | - | 71ASF30-03-2-04N | - | - | Details | - | 30 VDC | 115 VAC, 30 VDC | 71 | - | - | - | 4 Position | - | - | - | Switches | - | 250 mA | Solder Pin | - | - | - | Non-Shorting | - | - | - | - | - | - | - | 3 Deck | Rotary Switches | - | - | - | - | - | - | Fixed | 30 deg | - | 2 Pole | - | - | - | - | - | - | Rotary Switches | - | 3.18 mm | ||
![]() P25SMT301TR APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 700 | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42H36-04-1-10N-F Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09M45-01-1-08N-F Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |