- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Material | Actuator | Actuator Style | Brand | Contact Materials | Contact Rating | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Termination Style | Number of Contacts | Housing Color | ELV | Throw Configuration | Max Voltage Rating (DC) | Product Type | Illumination Color | Output Code | Lamp Type | Features | Product Category | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA-5170A3E Nidec | In Stock | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Non-Compliant | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SC-1230W Nidec | In Stock | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Details | 5 VDC | - | Tray | SC-1000 | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-2210W Nidec | 42 |
| - | Gold | Through Hole | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Compliant | 5 VDC | - | Tray | SC-2000 | - | - | PC Pins | - | - | - | 10 | 85 °C | -40 °C | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() S-8110W Nidec | 21 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | 250 VAC | 100 | Non-Illuminated | Nidec | + 70 C | - 25 C | Through Hole | Compliant | 5 VDC | - | Tape & Reel (TR) | S-8000 | 0.1 % | 2 | - | 25 ppm/°C | - | 6.9 kΩ | 8 Position | 155 °C | -55 °C | Thin Film | - | - | Switches | - | - | 200 mW | - | PC Pin | - | - | - | - | - | Rotary Switches | - | BCO | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Coded Rotary Switches | 457.2 µm | 2.032 mm | 1.27 mm | 6 mm | - | - | - | ||
![]() SC-1131 Nidec | In Stock | - | - | Gold | Through Hole | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Compliant | 5 VDC | - | Bulk | SC-1000 | - | - | PC Pins | - | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | 5 V | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SA-5011B3E Nidec | In Stock | - | - | Gold | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SC-2211 Nidec | In Stock | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Details | 5 VDC | - | Bulk | SC-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-2210 Nidec | 21 |
| - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | PCB Mount | Details | 5 VDC | - | Bulk | SC-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-5130B1E Nidec | 42 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | Rotary Switches | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-5170DE Nidec | 42 |
| - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | Rotary Switches | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | 6.6 mm | - | - | - | ||
![]() SA-5011DE Nidec | In Stock | - | - | Gold | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Details | 5 VDC | - | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | - | - | ||
![]() SA-5011A3E Nidec | 42 |
| - | Gold | Through Hole | - | Aluminium | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 100 mA | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Compliant | 5 VDC | - | Bulk | SA-5000 | - | - | Solder | - | Circular | - | 10 Position | 75 °C | -25 °C | - | - | Receptacle | Switches | - | - | - | - | PC Pin | 15 | - | - | - | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | No | Yes | - | ||
![]() SA-5010B1E Nidec | 21 |
| - | - | Through Hole | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 100 mA | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | Through Hole | Compliant | 5 VDC | - | Bulk | SA-5000 | - | - | PC Pins | - | - | - | 10 | 75 °C | -25 °C | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | SP10T | 5 V | Rotary Switches | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SD-2230W Nidec | 42 |
| - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | Details | 5 VDC | - | Tray | SD-2000 | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | Rotary Switches | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | Solder | - | - | - | - | - | - | - | 1 | Female | - | - | 2.54 mm | - | Vertical | - | 24 | Black | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | - | 100 ppm/°C | - | 787 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - |