- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Base/Housing Material | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Size | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Total # of Positions | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Control Type | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | Switch Action | Contact (AC) Max Power Rating R Load | Bushing Type | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A11214MNCBK C&K | In Stock | - | - | 16 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | GLASS FILLED NYLON | - | GLASS FILLED NYLON, UL 94V-O | GOLD OVER NICKEL | COPPER ALLOY | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | C&K | - | - | 1000VRMS V | 15000 Cycle(s) | 36 | C & K COMPONENTS INC | Non-Illuminated | 30 deg | GLASS FILLED NYLON | C&K Switches | A11214MNCBK | - | C&K | - | - | - | - | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | 5.24 | - | Yes | - | - | - | - | - | - | * | e4 | Yes | - | - | - | EAR99 | 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | - | - | - | compliant | - | - | - | - | 26.19 mm | FLAT TYPE | SP12T | - | - | 0.02 mΩ | 1000000000 Ω | 0.02 A | EPOXY TERMINAL SEALED; SPLASH PROOF | 20 V | - | SOLDER | - | - | - | - | ROTARY SWITCH | - | - | - | - | Rotary Switches | - | 0.02 A | - | - | - | 20 V | - | - | - | - | 1 | - | - | - | - | LATCHED | - | M10X0.75 | - | - | Rotary Switches | - | - | - | - | 12.83 mm | 1.5 inch | - | - | - | - | - | ||
![]() M3786/4-3410 Grayhill, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42H36-06-1-10N-C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-0044L Grayhill, Inc. | 2816 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44MG30-02-6-02N | - | - | - | - | - | Details | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/36-0377 Grayhill, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53HS15-03-1-21S | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77SPT36-01-2-02N Grayhill, Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | - | 1 | GRAYHILL INC | Non-Illuminated | - | - | - | 77SPT36-01-2-02N | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Active | - | - | - | 5.82 | Details | - | - | - | 600 VAC | - | 600 VAC | - | 77 | - | - | - | - | - | EAR99 | 2 Position | - | - | - | - | - | - | - | - | - | - | - | compliant | 200 mA | - | - | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 Deck | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 deg | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-5969 Grayhill, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44HS45-04-1-02S | - | - | - | - | - | Details | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS6Q-2Y2P Idec | In Stock | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | AS6Q-2Y2P | - | - | - | - | Φ16mm | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VDC | - | - | A6 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | Selector Switch | - | - | - | - | - | - | - | - | 0.91 | - | - | Selector | - | - | - | - | - | - | - | - | Control Switches | 2NO, 2NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-1150L Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Grayhill Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/35-023 Grayhill | In Stock | - | - | - | Gold | - | - | - | - | - | Thermoset/N/A | - | Stainless Steel | - | - | - | - | - | 220 | - | Flatted Shaft | - | - | Grayhill | Metal Alloy | 28 | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | Grayhill Inc. | - | - | - | Panel | - | - | Bulk | - | 51M30-01-4-02N | - | 4PDT | 14.27(mm) | Active | - | Details | - | 2 | - | - | - | 220 VAC | - | * | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 200 mA | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | Not Required | Solder Lug | Rotary Switches | - | - | - | - | - | - | Fixed | - | - | 30 deg | - | - | 0.2(A) | 4 Pole | - | - | - | - | - | - | Rotary Switches | - | - | 14.27(mm) | - | - | - | 35.46(mm) | - | - | - | - | ||
![]() R20407RR03Q C&K | 35 |
| Datasheet | 16 Weeks | - | PCB, Panel | Panel Mount | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | R | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 95°C | -30°C | - | - | - | - | 125V | 5A AC 500mA DC | Straight | 23.37mm | - | 5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | - | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | 250V | - | 5A | DP, DP4T | 125V | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 14.61mm | 36 ° | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | 12.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() 50K36-01B10N Grayhill | In Stock | - | - | - | Gold over Silver | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | Grayhill | - | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 50K36-01-1-10N-F | - | - | - | - | - | Details | - | - | 0.070548 oz | - | 28 VDC | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 200 mA | - | Solder Lug | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | Rotary Switches | - | - | - | - | - | - | Fixed | - | - | 36 deg | - | - | - | 1 Pole | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56BSP30-01B12N Grayhill, Inc. | In Stock | - | - | - | Gold over Silver | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56BSP30-01-1-12N-F | - | - | - | - | - | Details | - | - | - | 125 VAC | 30 VDC | 115 VAC, 30 VDC | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | Solder Pin | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | 30 deg | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA112-A NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Metal | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 12 | - | 70°C | -10°C | Black | - | - | - | - | 250mA AC | - | 16mm | - | 250mA | Silver | PC Pin | 125V | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | 10mOhm | 100MOhm | - | - | - | 125V | - | 250mA | SP, SP11T, SP12T | - | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 16mm | - | 13.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NR01103ANG13-2A NKK Switches | 27 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 10.50mm | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | 10.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() M3786/4-4027 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | Melamine/N/A | - | Stainless Steel | - | - | - | - | - | 115 | - | Flatted Shaft | - | - | Grayhill | Silver Alloy | 28 | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | Grayhill Inc. | - | - | - | Panel | - | - | Bulk | - | 44H60-01-1-04N | - | SP4T | 31.07(mm) | Active | - | Details | - | 4 | 1.763698 oz | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | Not Required | Solder Lug | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | Rotary Switches | - | - | 29.51(mm) | - | - | - | 48.24(mm) | - | - | - | - | ||
![]() M3786/4-5373 Grayhill | 2737 |
| - | - | - | - | - | - | - | - | Melamine/N/A | - | Stainless Steel | - | - | - | - | - | 115 | - | Flatted Shaft | - | Diallyl | Grayhill | Silver Alloy | 115 | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | Panel Mount | - | Panel | - | - | - | - | 42HS36-03-2-03N | - | DP3T | 26.97(mm) | - | - | Details | - | 3 | 2.114468 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycles | - | - | - | Not Required | Solder Lug | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | - | - | - | - | Rotary Switches | - | - | 26.97(mm) | - | - | - | 65.81(mm) | - | - | - | - | ||
![]() MRK112-A NKK Switches | In Stock |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 12 | - | 70°C | -10°C | Black | - | - | - | 28V | 0.4VA AC/DC | - | 12.6mm | - | 100mA | Gold | PC Pin | 28V | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | 50mOhm | 100MOhm | - | - | - | 28V | - | 100mA | SP, SP11T, SP12T | 28V | - | ROTARY SWITCH | 1 | 0.510 ~ 2.039gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 10.10mm | 30 ° | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 12.6mm | - | 13.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M3786/4-5570 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 42HS36-06-1-10N-F | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/4-0002GL Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flatted Shaft | - | Diallyl | Grayhill | Silver Alloy | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | Panel Mount | - | - | - | - | - | - | 44MBG30-01-1-03N | - | - | - | - | - | Details | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycles | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/20-317 Grayhill | In Stock | - | - | - | Gold over Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | 1 | - | Non-Illuminated | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | 50C36-01-1-05N | - | - | - | - | - | Details | - | - | - | - | - | 220 VAC | - | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 200 mA | - | Solder Lug | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | Rotary Switches | - | - | - | - | - | - | Fixed | - | - | 36 deg | - | - | - | 1 Pole | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - |