- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Actuator | Actuator Style | Approvals | Brand | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | Illuminated | Indexing Angle | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Outside Length | Package | Part Life Cycle Code | Product Status | Rated operation current Ie at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Torque-Screw | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Additional Feature | Subcategory | Current Rating (Amps) | Pitch | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Wire Gauge | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Levels | Current | Number of Poles | Illumination | Input Type | Mechanical Life | Switch Type | Contact Form | Positions Per Level | Terminal Type | Product Type | Mating Orientation | Wire Termination | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Coil Voltage | Screw Thread | Switching Voltage | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Control Type | Angle of Throw | Switch Action | Number of Bands | Actuator Level | Label Size | Depth Behind Flange | Label Type | Switching Current | Contact Configuration | Output Code | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRH4HAF-10R-V-B Multicomp | 960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | Raised | - | - | - | 25mA | - | BCD | - | - | - | - | - | - | - | ||
![]() MCRH4AF-10R Multicomp | 10556 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | Flushed | - | - | - | 25mA | - | BCD | - | - | - | - | - | - | - | ||
![]() RA01D03BSFMSOX Multicomp | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | Polyolefin (PO), Halogen Free, Irradiated, Self-Extinguishing, UV Stabilized | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | AM6310 Dot Matrix Printer or T200, T212M, T312M, T312Mi, T612M-DS, T6112DS, TE3112, TE3124 Thermal Transfer Printers | - | - | - | -- | IDEC | ACSNO-356-PB-C3016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | HX-SCE | Active | - | 5 | Yellow | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 x 1.97 (38.1mm x 50.0mm) | - | Heat Shrinkable | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
Tiny WHSL | 9 |
| - | Through Hole, Press-Fit | - | - | - | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | ACSNO-239-YB-C2004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | -- | - | - | - | - | - | - | - | -40°C ~ 115°C | Bulk | HM | Active | - | 3 | Gray | - | Switches | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | - | - | 250V | - | - | - | - | 1 | 8A | - | - | - | - | - | - | 10 | - | Rotary Switches | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | Rotary Switches | - | - | - | - | ||
![]() K1C003HCH Schneider | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78 x 45 x 110.5mm | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Miscellaneous | K1C003HCH | - | - | 5.6A | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | Harmony K | - | - | 2 | - | - | - | - | - | - | 110.5mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 45mm | - | ||
![]() XB4FK133G5 Schneider | 3357252 |
| - | - | - | - | - | - | - | - | - | Handle | Round | CSA, IEC | Schneider Electric | Chrome | - | IP66 | - | 13 | - | - | - | - | - | - | Yes | - | - | Cutler Hammer, Div of Eaton Co | EGC7050AFG | Metal | - | 6A | + 70 C | - | - | - 40 C | - | - | Panel Mount | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | Other | Screw connection | - | - | - | Yes | Yes | - | - | XB4 | - | Knob Type Selector | 3 | - | - | Switches | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | Illuminated | - | - | - | DPDT | - | Screw | Control Switches | - | - | Green | - | - | - | - | - | - | - | - | Selector | 45° | - | - | - | - | - | - | - | SPDT | - | LED | - | Control Switches | IP69K | - | - | - | ||
![]() XB5FJ53 Schneider | 24 |
| - | Panel Mount | - | - | - | - | - | - | - | Handle | Round | - | Schneider Electric | Black | - | IP66 | - | 13 | - | 1,000,000 Cycles | - | - | - | - | Non-Illuminated | - | - | Brady | 87370 | Plastic | - | 6A | + 70 C | - | Schneider Electric | - 40 C | - | - | Panel Mount | - | - | 0 | 0 | 2 | - | - | - | Box | - | Active | - | - | - | Details | - | - | Long turning handle | Screw connection | - | 120 V | 125 V | Yes | No | -40°C ~ 70°C | - | Harmony XB5 | - | Standard | 3 | - | - | Switches | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | 3 A | Screw Terminal | CSA, UL | - | Spring Return | DPST-NO | Off-On | Circular - 30.50mm Dia | - | - | - | - | - | - | - | - | - | - | 2 Pole | Non-Illuminated | - | 1,000,000 Cycles | - | DPST | - | Screw | Control Switches | - | - | - | - | - | - | - | - | - | - | - | Selector | 45° | - | - | - | - | - | - | - | DPST | - | - | - | Control Switches | IP67 | - | - | - | ||
![]() K10B001UCH Schneider | 30 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | 60 deg | - | ABB | K10B001UCH | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | -20 °C | - | - | Active | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ELECTRICAL LIFE: 100000000 | - | - | - | - | - | unknown | - | - | - | 28 mm | HANDLE TYPE | - | SP3T | - | - | 10 A | - | - | - | IP20; IP65 | 24 V | SCREW | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | 10 A | 10A@400VAC | - | - | - | 10A@24VDC | 400 V | 1 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm | ||
![]() XB4BK125M5 Schneider | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | IP66 | - | Other | 46.5 x 30 x 70mm | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Continental Belt | A134 | Metal | - | - | - | 600V ac/dc | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | 136 Inches | - | Active | - | - | - | 5.78 | - | Yes | - | Short thumb-grip | Screw connection | - | - | - | Yes | Yes | - | - | Harmony XB4 | - | - | 2 | - | - | - | - | - | - | 70mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 46.5mm | 30mm | - | ||
![]() A9F77210 Schneider | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HM824-40-H-180-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AK123G5 Schneider | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | IP66 | - | 13 | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Yes | - | - | Schneider Electric | XB5AK123G5 | Plastic | - | 10A | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Active | - | - | - | 2.39 | - | Yes | - | Short thumb-grip | Screw connection | - | - | - | Yes | Yes | - | - | XB5 | - | - | 2 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO+1NC | - | - | - | - | IP66 | - | - | - | ||
![]() XB4FK125B5 Schneider | 21 |
| - | - | - | - | - | - | - | - | - | Handle | Round | UL;CE | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Cutler Hammer, Div of Eaton Co | XTSR012BCA | - | - | 6A | + 70 C | - | - | - 40 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | XB4 | - | Knob Type Selector | 2 | - | - | Switches | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | Illuminated | - | - | - | DPDT | - | Screw | Control Switches | - | - | Orange | - | - | 110 VAC 50Hz, 120 VAC 60Hz | - | - | - | - | - | Selector | 90° | - | - | - | - | - | - | - | SPDT | - | LED | - | Control Switches | IP69K | - | - | - | ||
![]() K10D004ACH Schneider | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE7173SM | - | Other | - | - | - | - | - | On/Off switch | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 2 | 10 | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAD1S Schneider | 18757250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type K Rotary Cam Switch | - | - | - | - | - | Marathon Electric | KITHS35A/B2048-FC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K10C003NCH Schneider | 30 |
| - | - | - | - | - | - | - | - | - | - | - | CE, CSA, IEC, UL | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Cutler Hammer, Div of Eaton Co | EGE3045FFG | - | Other | 10A | - | - | - | - | Level switch | DIN Rail | - | 0 | 0 | - | - | - | - | - | - | - | Active | - | 2 | 10 | 2.37 | - | Yes | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAE1H Schneider | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Square | - | IP65/IP67 | - | - | - | - | Harmony K Series | - | - | - | - | - | NTE Electronics | NTE7210 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | Yes | - | - | - | Harmony K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2C003QCH Schneider | 52 |
| - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Grove Gear | EL-HMQ824-80-H-56-18 | - | Other | 20A | - | - | - | - | Level switch | - | - | 0 | 0 | - | - | - | - | - | - | - | Active | - | 8 | 20 | 5.78 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | Harmony K | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K10H004UCH Schneider | 30 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | 60 deg | - | Pfannenberg | K10H004UCH | - | Other | 10A | - | - | - | - | Reverser | - | - | 0 | 0 | - | - | - | 55 °C | -20 °C | - | - | Active | - | 2 | 10 | 5.76 | - | Yes | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | 3 | - | ELECTRICAL LIFE: 100000000 | - | - | - | - | - | unknown | - | - | - | 28 mm | HANDLE TYPE | - | 4P3T | - | - | 10 A | - | - | - | IP20; IP65 | 24 V | SCREW | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | 400 V | 1 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87 mm | ||
![]() XB4FK135G5 Schneider | 2746850 |
| - | - | - | - | - | - | - | - | - | Handle | Round | - | Schneider Electric | Chrome | - | IP66 | - | 13 | - | - | - | - | - | - | Yes | - | - | Schneider Electric | - | Metal | - | 6A | + 70 C | - | - | - 40 C | - | - | Panel Mount | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | Other | Screw connection | - | - | - | Yes | Yes | - | - | XB4 | - | Knob Type Selector | 3 | - | - | Switches | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | Illuminated | - | - | - | DPDT | - | Screw | Control Switches | - | - | Orange | - | - | - | - | - | - | - | - | Selector | 45° | - | - | - | - | - | - | - | SPDT | - | LED | - | Control Switches | IP69K | - | - | - |