- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Approvals | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing Angle | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Switch Configuration | Total # of Positions | Unit Weight | Voltage Rating DC | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Number of Decks | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Control Type | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | Contact Function | Switch Action | Solderability | Actuator Finish | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Length | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05A36-04-1-02N Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | IDEC | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Control Switches | White | - | - | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | Control Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | IDEC | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Control Switches | White | - | - | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | Control Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() NR01104ANG13-1A NKK Switches | 17 |
| Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | - | 4 | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | - | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SP4T | 10.50mm | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() A40303RNCGK C&K | 14 |
| - | - | Gold/Nickel/Silver | - | - | - | - | - | - | Glass/Nylon 6/6 | - | - | 125 | - | Flatted Shaft | - | - | - | Coin Silver | 125@(CSA/UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | -30C to 85C | 85C | -30C | - | - | Bulk | - | 4P3T | 26.19(mm) | Active | - | - | N.O./N.C. | 3 | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19(mm) | - | - | - | - | 32.02(mm) | - | - | - | - | ||
![]() 50D60-01-2-AJN Grayhill Inc. | 52 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 3 | - | Stainless Steel | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 ~ 3 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | 18.7706mm | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | - | - | 220V | - | - | - | DP, DP3T, SP | 28V | ROTARY SWITCH | 1 | - | 5.761 ~ 17gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Adjustable | DP3T | 18.77mm | 60 ° | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 28.7mm | - | 9.53mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MRT23-A NKK Switches | 8 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Right Angle | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 7500 Cycle(s) | - | - | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | MR | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | 70°C | -10°C | Black | - | - | 30V | 5A AC 3A DC | - | 44mm | - | 3A | - | Solder Lug | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | 100MOhm | 4A | - | 125V | - | 5A | - | - | 30V | ROTARY SWITCH | 1 | - | 2.039 ~ 5.099gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | DPDT | 12.00mm | 60 ° | - | - | - | 2 | - | ON-OFF-ON | - | HAND | NICKEL | M6P0.75 | - | Sealed - Flux Protection | - | - | - | - | - | - | 13mm | - | 13.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MRK112-CH NKK Switches | 8 |
| Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 11 | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 ~ 12 | - | 70°C | -10°C | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | SPST | - | ROTARY SWITCH | 1 | - | 0.510 ~ 2.039gfm | Non-Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Adjustable | SP12T | 10.10mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | 15.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRK112-BH NKK Switches | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 ~ 12 | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | 0.510 ~ 2.039gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Adjustable | SP12T | 10.10mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MRB12B-BC NKK Switches | 8 |
| Datasheet | 12 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MRB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 28V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | 4.079gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SPDT | 11.00mm | 90 ° | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRB12B-CB NKK Switches | 8 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MRB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 28V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | 4.079gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SPDT | 11.00mm | 90 ° | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 15.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRA112-BA NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 ~ 12 | - | - | - | - | - | - | - | 250mA AC | - | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | SP | - | ROTARY SWITCH | 1 | - | 2.039 ~ 7.138gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRA112-BB NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 ~ 12 | - | - | - | - | - | - | - | 250mA AC | - | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | 2.039 ~ 7.138gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PT65SG23 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.103303 oz | - | - | PT65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW1F-2C10V-W Idec | 9 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | GOLD | GOLD | - | Round | Knob | WHITE | CE, CSA, TUV, UR | IDEC | - | - | 2500VAC V | - | 100000 Cycle(s) | 1 | - | IDEC CORP | Illuminated | 90 deg | - | - | IDEC | LW1F-2C10V-W | LW1F | + 50 C | - | - 25 C | PCB Mount | - | - | - | 60 °C | -25 °C | - | Active | - | - | - | 5.82 | - | - | - | - | 30 VDC | - | LW | - | - | - | - | - | - | Knob Type Selector | 2 | - | - | - | - | Switches | - | - | - | - | - | compliant | 0.1 A, 3 A | - | PC Pin | - | 24.9936 mm | 16.2052 mm | ROTARY SHAFT | SPDT | - | - | 0.05 mΩ | 100000000 Ω | 0.1 A | 30 V | - | SOLDER | - | 1 Pole | - | - | ROTARY SWITCH | - | SPDT | - | - | PCB | Control Switches | White | 0.1 A | 0.1A@125VAC | - | 0.1A@30VDC | White | 125 V | - | - | 1.63 | - | - | Selector | - | - | - | - | MAINTAINED | - | - | - | LED | - | 0.213 inch | Control Switches | SPDT | IP65 | - | - | - | 35.9918 mm | 0.335 inch | - | - | - | - | - | ||
![]() 56D36-01-2-AJS Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel | Panel Mount | - | - | 5 | - | Zinc | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 ~ 5 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | 200mA AC/DC | Straight | 12.192mm | - | 200mA | Silver | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | - | Shorting | 15mOhm | - | - | - | 115V | - | 200mA | - | DP, DP5T | 30V | ROTARY SWITCH | 1 | - | 2.520 ~ 6.481gfm | - | - | - | - | - | - | Shorting (MBB) | - | - | - | Adjustable | DP5T | 12.19mm | 36 ° | 1 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.89mm | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() A11005RNMCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | Glass, Nylon | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | - | 10 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | - | 2.5A | - | SP10T | 125V | - | 1 | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SP10T | 14.48mm | 30 ° | - | - | - | 1 | 30° | - | - | - | - | - | - | Modular Base | - | - | - | - | - | - | 26.19mm | - | 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() A10615RNCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | Glass, Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 6 | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | - | SP6T | 20V | - | 1 | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SP6T | 14.48mm | 30 ° | - | - | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() A30405RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | - | Nylon | Glass, Nylon | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | - | 2.5A | - | 3P4T | 125V | - | 1 | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | 3P4T | 20.83mm | 30 ° | - | - | - | 3 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | - | - | - | - | 26.19mm | - | 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() A11405MNCBF C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | Glass, Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | - | SPDT | 20V | - | 1 | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | Fixed | SPDT | 14.48mm | 90 ° | - | - | - | 1 | 90° | - | - | - | - | - | - | Splashproof Bushing Seal | - | - | - | - | - | - | 26.19mm | - | 12.70mm | - | No | - | ROHS3 Compliant | - |