- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Actuator | Actuator Style | Body Orientation | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Rad Hardened | RoHS | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (VDC) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Outside Diameter | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Bushing Diameter | Lamp Type | Features | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50DP60-01-2-AJN Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 3 | - | - | - | Stainless Steel | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 3 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | 13.6398mm | - | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | - | 220V | - | - | - | DP, DP3T, SP | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | - | Adjustable | DP3T | 13.64mm | 60 ° | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 29.7mm | - | - | 9.53mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 50SP36-01-1-03N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | BRASS | - | - | - | - | Metal | - | - | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 0.02mOhm | - | 0.2A | 220V | - | 600VAC V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 13.64mm | 36 ° | 1 | - | - | - | 10 | - | - | - | - | 0.25 inch | - | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | - | - | - | 9.53mm | - | No | - | RoHS Compliant | - | ||
![]() A21403MNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Silver (Ag) | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | DPDT | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DPDT | 20.83mm | 90 ° | - | - | 2 | 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() A40305MNZB C&K | 24 | - | Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Copper Alloy | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 20V | - | - | - | 4P3T | 20V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 20.83mm | 30 ° | - | - | 4 | 30° | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 12.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() A30403RNZGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Silver (Ag) | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | 3P4T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 20.83mm | 30 ° | - | - | 3 | 30° | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | - | 26.19mm | - | - | 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() A11205RSCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Copper Alloy | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 20V | - | - | - | SP12T | 20V | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | Fixed | SP12T | 14.48mm | 30 ° | - | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() A40303MNCGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Silver (Ag) | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | 4P3T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 14.48mm | 30 ° | - | - | 4 | 30° | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | - | 26.19mm | - | - | 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() 71BD30-02-2-AJN Grayhill Inc. | 63 | - | Datasheet | 16 Weeks | Gold | Panel | Panel Mount | 6 | - | - | 16g | Stainless Steel | BRASS | - | - | - | - | Silver Alloy | - | 15000 Cycle(s) | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 6 | - | - | - | - | - | - | - | 30V | 250mA AC/DC | Straight | 19.05mm | - | 250mA | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1000000000Ohm | - | 115V | 300mA | 500VAC V | - | DP, DP6T | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | Illuminated | - | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | Adjustable | DP6T | 24.87mm | 30 ° | 1 | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | 17.5mm | - | 19.05mm | 17.45mm | - | 9.53mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MRA112-BC NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 12 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 12 | - | - | - | - | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | SP | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | - | - | - | - | Non-Shorting (BBM) | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 75AP36-01-1-04N Grayhill Inc. | 10 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Phenolic | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 75 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | - | 8536.50.90.20 | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Gold | PC Pin | 115V | Screwdriver Slot | - | Non-Shorting | 15mOhm | - | 0.2A | 220V | 200mA | - | - | SP, SP4T | 30V | 10000 cycles | ROTARY SWITCH | 200mA | 1 | - | - | - | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | Fixed | SP4T | - | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.42mm | - | - | Flush | - | No | - | RoHS Compliant | Lead Free | ||
![]() 56P36-01-1-04S Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | - | GOLD | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | INDUSTRIAL QUALITY | 8536.50.90.20 | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | Shorting | - | - | 0.2A | 115V | 200mA | 600VAC V | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Shorting (MBB) | .2A@30VDC | Fixed | SP4T | 9.58mm | 36 ° | 1 | - | - | - | 10 | - | - | - | - | 0.25 inch | - | 0.25 inch | - | - | - | - | - | - | - | 9.58mm | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() 56SP36-01-2-03S Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Zinc | - | GOLD | - | - | - | Brass | - | - | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Gold (Au) | - | - | - | INDUSTRIAL QUALITY | - | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | Shorting | 15mOhm | - | - | 115V | 200mA | 600VAC V | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | - | Shorting (MBB) | - | Fixed | DP3T | 9.58mm | 36 ° | 1 | - | 2 | - | 10 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | 9.58mm | 9.53mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NR01103ANG13 NKK Switches | 12 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | Knob | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 10.50mm | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT65726L508 APEM Inc. | In Stock | - | - | - | Gold/Nickel | - | - | - | - | - | - | - | - | - | Cross Slot | Slotted | Right Angle | Phosphor Bronze | EAR99 | - | 50 | - | Non-Illuminated | - | No | Through Hole | -20C to 70C | SP8T | No | Details | N.O./N.C. | 2.54(mm) | 8 | 0.103303 oz | 24(V) | Tube | - | PT65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15(A) | - | - | - | - | - | - | - | - | - | - | - | - | 10(mm) | - | - | - | - | - | - | 10(mm) | - | - | - | - | ||
![]() 50A90-01-1-03N Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | 220V | - | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 18.77mm | 90 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MRB12B-BB NKK Switches | 37 |
| - | 12 Weeks | Tin | Panel | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MRB | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 4.079gfm | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 11.00mm | 90 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 56DP36-01-1-AJS Grayhill Inc. | 48 |
| Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 10 | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | PANEL MOUNTABLE | 8536.50.90.20 | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | Shorting | - | - | 0.2A | 115V | 200mA | - | - | SP, SP10T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Shorting (MBB) | .2A@30VDC | Adjustable | SP10T | 9.58mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.46mm | - | 9.58mm | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() 71BD36-01-1-AJS Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | 10 | - | - | 14g | Stainless Steel | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8536.50.70.00 | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Shorting | 50mOhm | - | - | 115V | - | - | - | SP | 30V | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | - | 0.3A | - | Shorting (MBB) | - | Adjustable | SP10T | 19.33mm | 36 ° | 1 | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() 56SP30-01-2-04N Grayhill Inc. | 8 |
| Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Plastic | - | Zinc | - | GOLD | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | Gold (Au) | - | - | - | INDUSTRIAL QUALITY | - | - | 30V | 200mA AC/DC | Straight | 12.7mm | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | - | - | 115V | 200mA | 600VAC V | - | DP, DP4T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 9.58mm | 30 ° | 1 | - | 2 | - | 12 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | 12.7mm | - | 9.58mm | 9.53mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MRF112 NKK Switches | 1502 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | Metal, Polyamide | Polyamide | - | Brass | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | MR | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 12 | - | 70°C | -10°C | Black | - | - | - | 28V | 0.4VA AC/DC | - | 14mm | - | 100mA | Gold | PC Pin | 28V | Screwdriver Slot | - | Non-Shorting | 50mOhm | 100MOhm | - | 28V | 100mA | 500VAC V | 1 | SP, SP12T | 28V | - | ROTARY SWITCH | 100mA | - | 0.510 ~ 2.039gfm | - | - | - | - | Non-Shorting (BBM) | - | Adjustable | SP12T | - | 30 ° | - | - | - | - | 13 | ON-OFF | - | 14 mm | WAVE | - | 0.4VA@28VDC | - | - | Process Sealed | - | 14mm | 8.2mm | 14mm | - | - | Flush | - | - | No SVHC | ROHS3 Compliant | Contains Lead |