- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Operating Temperature (Max.) | Part # Aliases | RoHS | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Number of Decks | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Switch Action | Bushing Length | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Category | Diameter | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56P30-01-4-03N Grayhill Inc. | 8 |
| Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | - | GOLD | - | Brass | - | - | - | - | - | - | - | - | - | - | 2008 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | - | - | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | 0.2A | - | 115V | 200mA | 600VAC V | - | 30V | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Non-Shorting (BBM) | - | - | Fixed | 4P3T | 9.58mm | 30 ° | 1 | 4 | - | 12 | - | 0.25 inch | 0.25 inch | - | - | - | - | - | - | - | 9.58mm | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() NR01104ANG13-2C NKK Switches | 21 |
| Datasheet | 5 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 4 | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | - | Knob | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | 10.80mm | - | ROHS3 Compliant | - | ||
![]() A40305RNCQE C&K | 24 | - | Datasheet | 16 Weeks | Silver | - | Panel Mount, Through Hole | - | 16 | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 4P3T | 125V | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 4P3T | 14.48mm | 30 ° | - | 4 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() 312-3T2E Ohmite | 2035 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 312 | - | yes | Active | Not Applicable | Solder | EAR99 | 3 | - | - | - | - | - | - | - | 20V | 30A AC/DC | - | - | - | - | - | Solder Lug | 300V | 84mm | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 2 | 35 ~ 81gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 117.50mm | 60 ° | 2 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 28.58mm | - | ROHS3 Compliant | - | ||
![]() 212-8T3E Ohmite | 2566 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 212 | - | yes | Active | Not Applicable | Solder | EAR99 | 8 | - | - | - | - | - | - | - | 20V | 20A AC/DC | - | - | - | - | - | Solder Lug | 150V | 57mm | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | 20A | 20V | - | - | - | - | - | ROTARY SWITCH | 3 | 35 ~ 81gfm | - | - | 20A | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 157.20mm | 210 ° | 3 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() MRA403-BH NKK Switches | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 3 | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 3 | - | - | - | - | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | 4P | - | ROTARY SWITCH | 1 | 2.039 ~ 7.138gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | 4P3T | 17.00mm | 30 ° | - | 4 | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 14.30mm | - | ROHS3 Compliant | - | ||
![]() MRB12H-A NKK Switches | 8 |
| Datasheet | 12 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | 2010 | MRB | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | PC Pin | 28V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 4.079gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 12.56mm | 90 ° | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 13.00mm | - | ROHS3 Compliant | - | ||
![]() MRB12H-BE NKK Switches | 8 |
| Datasheet | 12 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | 2010 | MRB | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | PC Pin | 28V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 4.079gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 12.56mm | 90 ° | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 14.30mm | - | ROHS3 Compliant | - | ||
![]() 711-6-T2E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 711 | - | yes | Active | Not Applicable | Solder | EAR99 | 6 | - | - | - | - | - | - | - | 20V | 7A AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | 7A | - | - | - | - | - | - | ROTARY SWITCH | 2 | 5.041 ~ 8.641gfm | - | - | 7A | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 45.20mm | - | 2 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() 10250T20LB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3786/20-336 Grayhill | In Stock | - | - | - | Gold | Panel | - | - | - | - | - | Stainless Steel | - | - | Grayhill | Metal | 25 kcycles | 1 | Non-Illuminated | - | Grayhill | - | 50C60-01-1-03N | Compliant | 220 VAC | Bulk | - | - | - | - | - | - | Solder | - | 3 | - | - | - | - | - | Switches | - | - | - | Straight | - | - | 200 mA | - | Solder Lug | - | - | - | - | Non-Shorting | 10 mΩ | - | - | - | 220 V | - | - | SP, SP3T | 28 V | - | 1 | - | Rotary Switches | - | - | - | - | - | - | Fixed | - | - | 60 deg | - | 1 | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 9.53 mm | No | - | - | ||
![]() 71AD30-02-1-AJN Grayhill Inc. | 47 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | 12 | - | 16g | Stainless Steel | BRASS | - | - | Silver Alloy | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | Box | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 250mA AC/DC | Straight | 19.05mm | - | 250mA | - | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | 115V | 300mA | 500VAC V | SP | 30V | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | - | - | 0.3A | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 24.87mm | 30 ° | 1 | 1 | - | - | LATCHED | - | - | - | - | - | - | 17.5mm | 19.05mm | - | - | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() 093121-1-06N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | 2007 | 09 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 6 | - | - | - | - | - | - | - | 28V | 250mA AC/DC | Straight | - | - | 250mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 24.38mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.38mm | 9.53mm | - | RoHS Compliant | Lead Free | ||
![]() 71BD36-02-2-AJN Grayhill Inc. | 63 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | 5 | - | 16g | Stainless Steel | BRASS | - | - | Silver Alloy | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | - | - | - | - | - | - | - | 30V | 250mA AC/DC | Straight | 19.05mm | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1000000000Ohm | - | - | 115V | 300mA | - | DP, DP5T | 30V | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | - | - | 0.3A | - | Non-Shorting (BBM) | - | - | Adjustable | DP5T | 24.87mm | 36 ° | 1 | - | - | - | LATCHED | - | - | - | - | - | - | 17.5mm | 19.05mm | 17.45mm | - | 9.53mm | - | RoHS Compliant | - | ||
![]() 50A36-01-1-07N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 2016 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 7 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | 18.7706mm | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | - | 220V | - | - | SP, SP7T | 28V | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP7T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | 28.7mm | - | - | 9.53mm | No | RoHS Compliant | - | ||
![]() 51S30-01-4-03N Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | BRASS | - | - | Metal | 25000 Cycle(s) | - | - | - | - | - | - | - | - | - | 2014 | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | 600VAC V | - | 28V | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | 4P3T | 18.77mm | 30 ° | 1 | 4 | - | - | - | 0.25 inch | 0.25 inch | - | - | Shaft and Panel Sealed | - | - | - | - | - | 9.53mm | No | RoHS Compliant | - | ||
![]() 51A30-01-1-03N Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | - | Metal | 25000 Cycle(s) | - | - | - | - | - | - | - | - | - | 2007 | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | SP, SP3T | 28V | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP3T | 18.77mm | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | Lead Free | ||
![]() 711-3-T2E Ohmite | 2001 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 711 | - | yes | Active | Not Applicable | Lug | EAR99 | 3 | - | - | - | - | - | - | - | 20V | 7A AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | 7A | - | - | - | - | - | - | ROTARY SWITCH | 2 | 5.041 ~ 8.641gfm | - | - | 7A | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 45.20mm | 60 deg | 2 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
![]() A20542RSMCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | Copper Alloy | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 5 | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | - | 20V | - | - | DP5T | 20V | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Fixed | DP5T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Modular Base | - | - | 26.19mm | - | - | 42.00mm | - | ROHS3 Compliant | - | ||
![]() TS1N-AT432 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | 11 | - | - | - | COPPER | - | - | Phosphor Bronze | - | - | - | - | - | 70°C | - | - | - | - | 2011 | TS | - | yes | Obsolete | 1 (Unlimited) | Screw | - | 2 ~ 11 | - | - | - | - | - | - | - | - | 6A AC | - | - | - | 6A | - | Screw Terminal | 125V | 43.9928mm | Knob | Circular - 10.30mm Dia | Non-Shorting | - | 200000000Ohm | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 9.177gfm | - | - | 6A | 6A@250VAC | Non-Shorting (BBM) | - | 250V | Adjustable | SP11T | 22.00mm | 30 ° | - | - | - | - | - | - | - | NICKEL | - | - | - | - | - | - | 70.0024mm | 15.60mm | - | ROHS3 Compliant | - |