- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Actuator | ActuatorColor | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Operating Temperature (Max.) | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Solderability | Actuator Finish | Bushing Type | Lamp Type | Features | Diameter | Height | Length | Thickness | Body Height | Actuator Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS1N-AT432 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | 11 | - | - | - | COPPER | - | - | - | Phosphor Bronze | - | - | - | - | 70°C | - | - | - | - | - | 2011 | TS | - | yes | Obsolete | 1 (Unlimited) | Screw | - | 2 ~ 11 | - | - | - | - | - | - | - | 6A AC | - | - | 6A | - | Screw Terminal | 125V | 43.9928mm | Knob | Circular - 10.30mm Dia | Non-Shorting | - | 200000000Ohm | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 9.177gfm | - | - | 6A | 6A@250VAC | Non-Shorting (BBM) | - | 250V | Adjustable | SP11T | 22.00mm | 30 ° | - | - | - | - | - | - | - | NICKEL | - | - | - | - | - | - | - | 70.0024mm | 15.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 55D36-01-1-AJN Grayhill Inc. | 8 |
| Datasheet | 18 Weeks | Silver | Panel | Panel Mount | - | 10 | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 2011 | 55 | - | - | Active | 1 (Unlimited) | Solder | - | 2 ~ 10 | - | - | - | - | - | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | - | - | 1 | DP5T, SP10T | - | - | - | - | 1 | 2.520 ~ 5.401gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP10T | 16.13mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() A11505RNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | SP3T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | - | 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 56D36-01-1-AJS Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | 10 | - | - | Zinc | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8536.50.90.20 | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Shorting | 15mOhm | - | 0.2A | - | 115V | 200mA | - | SP | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Shorting (MBB) | .2A@30VDC | - | Adjustable | SP10T | 12.19mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() 50CDP36-01-1-AJN Grayhill Inc. | 9 | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 10 | - | - | Stainless Steel | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 10 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | SP | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | Illuminated | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Adjustable | SP10T | 13.64mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() MB04S1NZQD C&K | 24 |
| Datasheet | 20 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | - | 13.34mm | 250mA | Silver | Solder Lug | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | DP4T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 14.86mm | 36 ° | - | 2 | 36° | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | - | No | - | ROHS3 Compliant | - | ||
![]() 312-4 Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | 312 | - | no | Active | Not Applicable | Solder | EAR99 | 4 | - | - | - | Black | - | 8536.50.90.25 | 20V | 30A AC/DC | - | - | - | - | Solder Lug | 300V | - | Flatted (6.35mm Dia) | - | - | - | - | 30A | 20V | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 81gfm | - | - | 30A | - | Non-Shorting (BBM) | - | 300V | Fixed | SP4T | 57.20mm | 90 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | 7.92mm | - | - | 813μm | 57.2mm | 28.58mm | 4.34 mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HS16-1N NKK Switches | In Stock | - | Datasheet | 7 Weeks | Brass, Silver | Panel | Panel Mount | - | 11 | - | - | Brass | - | - | - | - | Phosphor Bronze | 7500 Cycle(s) | - | - | PHENOLIC | - | - | - | - | - | - | - | HS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 ~ 11 | - | 70°C | -10°C | - | - | - | 250V | 12A AC | - | 71mm | 12A | - | Solder Lug | 125V | - | Flatted (6mm Dia) | Circular - 10.30mm Dia | Non-Shorting | - | 200MOhm | - | - | 250V | 12A | - | SP, SP11T, SP12T | - | - | ROTARY SWITCH | - | 1 | 55 ~ 65gfm | Illuminated | - | 6A | 6A@250VAC | Non-Shorting (BBM) | - | - | Adjustable | SP11T | 31.50mm | 30 ° | - | - | - | - | - | - | HAND | NICKEL | - | - | - | - | - | 65mm | - | 74.4982mm | 15.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 56A30-01-2-06N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel | Panel Mount | - | - | ZINC DIE CAST | - | - | - | GOLD | - | - | Brass | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | 2017 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | 115V | 200mA | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 12.19mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() H10107RR05Q C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Nylon | - | - | - | - | Copper | 10000 cycles | - | - | - | - | - | - | - | - | - | - | H | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | - | - | - | - | 12A AC 1A DC | Straight | 23.62mm | - | Silver | Quick Connect - 0.110 (2.8mm) | - | - | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | 250V | 12A | - | - | 125V | - | - | - | 1 | - | - | - | - | - | Not Specified | - | - | Fixed | SPST | 15.25mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | 23.62mm | - | - | 7.29mm | - | No | - | ROHS3 Compliant | - | ||
![]() SR2611F-0107-18F5B-D8-N Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Flatted | - | - | - | 1000 | Non-Illuminated | - | - | Details | 0.417100 oz | - | - | 125 VAC | - | SR26 | - | - | - | - | - | - | 7 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | Adjustable | - | - | 30 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2513F-0304-19F0A-T-N Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | - | Details | - | - | 125 VDC | 125 VDC | - | SR2511F | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | Adjustable | - | - | 0 deg | - | 3 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0112-19F0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Knob | - | - | - | 1000 | Non-Illuminated | - | - | Details | 0.434381 oz | - | 125 VDC | 125 VDC | - | SR2511F | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA206 NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Brass | - | - | - | BLACK | Copper | - | - | - | - | - | - | - | 125V | - | - | 2015 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 6 | - | 70°C | -10°C | - | - | - | - | 250mA AC | - | 16mm | 250mA | Silver | PC Pin | 125V | - | Flatted (3.17mm Dia) | Circular - 6.35mm Dia | Non-Shorting | - | - | - | 48V | 125V | 250mA | 2 | - | - | - | ROTARY SWITCH | 250mA | 1 | 2.039 ~ 7.138gfm | Illuminated | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 17.00mm | 30 ° | - | - | - | 14 | ON-OFF | - | WAVE | - | M6P0.75 | - | Process Sealed | 16mm | 32mm | 16mm | - | - | 10.00mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() A206S1RNCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2006 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | DP6T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | Flush | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 71BD30-02-1-AJN Grayhill Inc. | 61 | - | Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | 12 | - | 16g | Stainless Steel | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | 2003 | 71 | - | - | Active | 1 (Unlimited) | Solder | - | 2 ~ 12 | - | - | - | - | - | - | 30V | 250mA AC/DC | Straight | 19.05mm | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1GOhm | - | - | 115V | 300mA | 1 | DP, SP, SP12T | 30V | - | - | - | 2 | 2.880 ~ 23gfm | Illuminated | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 24.87mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | 17.5mm | - | 19.05mm | - | - | 9.53mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 77SP36-01-1-04N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | 2013 | 77 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | 85°C | -40°C | - | - | - | 28V | 50mA AC 200mA DC | - | 4.572mm | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 28V | 5000 cycles | ROTARY CODED SWITCH | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 4.57mm | 36 ° | - | - | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 20.45mm | - | - | 7.98mm | - | No | - | RoHS Compliant | - | ||
![]() MRX204-BG NKK Switches | 8 |
| Datasheet | 5 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | 4 | - | - | Brass | - | - | - | - | Silver Alloy | 7500 Cycle(s) | - | - | PHENOLIC | - | - | - | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 4 | - | 70°C | -10°C | White | - | - | 30V | 2A AC 1A DC | - | 14mm | 1A | - | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | 100MOhm | 1A | - | 125V | 2A | - | - | 30V | - | ROTARY SWITCH | - | 1 | 3.059 ~ 15gfm | - | - | 2A | - | Non-Shorting (BBM) | - | - | Adjustable | DP4T | 27.30mm | 45 ° | - | 2 | - | 9 | - | - | HAND | NICKEL | M6P0.75 | - | Sealed - Flux Protection | - | - | 14mm | - | - | 14.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() R10305RN02Q C&K | 8 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | Nylon | - | - | - | - | Copper | 10000 cycles | - | - | - | - | - | - | - | - | - | 2010 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 95°C | -30°C | - | - | - | 125V | 5A AC 500mA DC | Straight | 23.37mm | 5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | 250V | 5A | - | SP, SP3T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 10.29mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | - | 9.53mm | - | No | - | ROHS3 Compliant | - | ||
![]() A11415RNZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | SPDT | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 20.83mm | 90 ° | - | 1 | 90° | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 38.10mm | - | - | - | ROHS3 Compliant | - |