- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | End Contact Plating | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Bushing Length | Bushing Diameter | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A11215RNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | - | Panel Mount, Through Hole | 13 | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | SP12T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 56A36-01-1-06N Grayhill Inc. | 37 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | ZINC DIE CAST | - | - | GOLD | - | Brass | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | 0.2A | 115V | 200mA | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | Fixed | SP6T | 12.19mm | 36 ° | 1 | - | - | - | 0.25 inch | 0.25 inch | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 50P36-01-2-04S Grayhill Inc. | 33 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Stainless Steel | - | - | Metal | - | - | - | - | - | - | - | - | - | 2014 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Shorting | 10mOhm | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Shorting (MBB) | - | Fixed | DP4T | 13.64mm | 36 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() NR01103ANG13-1A NKK Switches | 13 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | - | Knob | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() 50P45-01-1-03N Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | 220V | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 13.64mm | 45 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 50AT60-01-1-05N Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | - | 220V | - | - | SP5T | 28V | - | - | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP5T | 18.77mm | 60 ° | - | 1 | 60° | - | - | - | - | Process Sealed | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 50S45-01-1-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | 220V | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 18.77mm | 45 ° | 1 | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71A30-02-2-06N Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 15000 Cycle(s) | - | - | - | - | - | - | - | - | 2007 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | 17.45mm | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | - | - | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | Fixed | DP6T | 24.87mm | 30 ° | 1 | - | - | LATCHED | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 56BDP36-01-1-AJN Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 10 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | 8536.50.90.20 | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | Screwdriver Slot | - | Non-Shorting | - | - | 0.2A | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | 0.2A | - | Non-Shorting (BBM) | - | Adjustable | SP10T | 9.58mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | 9.58mm | 3.18mm | - | - | RoHS Compliant | - | ||
![]() MG00S1NZQD C&K | 24 |
| Datasheet | 20 Weeks | Silver | Panel | Panel Mount | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Silver | Solder Lug | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | SP12T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | Non-Shorting (BBM) | - | Continuous | SP12T | 15.88mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | No | - | ROHS3 Compliant | - | ||
![]() A10305RNCQ C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | 2013 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | SP, SP3T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A11205RNCQ C&K | 8 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | Box | 2012 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | SP, SP12T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 12.70mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() A30405RNCQ C&K | 8 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | 3P, 3P4T | 125V | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | - | - | - | - | - | - | - | 26.19mm | - | - | 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 56SDP36-01-2-AJN Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Plastic | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 2003 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | Gold (Au) | - | - | PANEL MOUNTABLE | - | 30V | 200mA AC/DC | - | 12.7mm | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 100mOhm | 10GOhm | - | 115V | 200mA | 2 | DP, DP5T | 30V | - | ROTARY SWITCH | 200mA | 1 | 2.520 ~ 6.481gfm | Illuminated | - | - | - | Non-Shorting (BBM) | - | Adjustable | DP5T | 9.58mm | 36 ° | 1 | - | - | - | - | - | - | Shaft and Panel Sealed | 28.07mm | 12.7mm | 12.7mm | - | 9.53mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 44A90-02-1-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | - | - | - | - | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | 28V | 5A AC 2A DC | - | - | - | 2A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 2A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | - | 2 | 5.761 ~ 83gfm | - | - | 5A | - | Non-Shorting (BBM) | - | Fixed | SP3T | 34.82mm | 90 ° | 2 | 1 | - | LATCHED | - | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() SR2512F-0112-19R0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | 0.494546 oz | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | Adjustable | - | - | 0 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0304-19F0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | 1000 | Non-Illuminated | - | Details | 0.566059 oz | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 3 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2512F-0205-19R0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | 0.670646 oz | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | Fixed | - | - | 0 deg | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0304-19R0B-E9-S-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | 1000 | Non-Illuminated | - | Details | 0.712942 oz | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | - | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 3 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1712F-0106-20F0A-N9-N-027 Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | 0.504594 oz | 16 VDC | 16 VDC | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | 300 mA | - | PCB | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | Adjustable | - | - | 30 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |