- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Features | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR01105ANG13-2A NKK Switches | 219 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 5 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | - | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP5T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | 10.80mm | - | - | ROHS3 Compliant | - | ||
![]() A10003MNZBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | - | - | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 20V | - | - | - | SP12T | 20V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Continuous | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A403S1RNMCBF C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 3 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | - | Screwdriver Slot | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 20V | - | - | - | 4P3T | 20V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 14.48mm | 30 ° | - | 4 | 30° | - | - | - | - | - | Modular Base | - | - | 26.19mm | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() 56B30-01-4-03N Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | ZINC DIE CAST | - | - | GOLD | Brass | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | 12.192mm | - | 200mA | Silver | Solder Lug | 115V | - | - | Screwdriver Slot | - | - | Non-Shorting | - | 0.2A | - | 115V | 200mA | 600VAC V | - | 4P, 4P3T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | Non-Shorting (BBM) | - | Fixed | 4P3T | 12.19mm | 30 ° | 1 | 4 | - | - | - | - | 0.25 inch | - | - | - | - | 24.89mm | - | - | 3.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() A11203RSCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Shorting | - | - | - | 20V | - | - | - | SP12T | 20V | - | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 56SP36-01-1-04N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | GOLD | Brass | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | Gold (Au) | - | - | INDUSTRIAL QUALITY | 8536.50.90.20 | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | - | 0.2A | - | 115V | 200mA | 600VAC V | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | Non-Shorting (BBM) | .2A@30VDC | Fixed | SP4T | 9.58mm | 36 ° | 1 | - | - | 10 | - | 0.25 inch | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | - | 9.58mm | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 56SP30-01-1-03N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | Gold (Au) | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | - | 0.2A | - | 115V | 200mA | 600VAC V | - | SP, SP3T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | Non-Shorting (BBM) | - | Fixed | SP3T | 9.58mm | 30 ° | 1 | - | - | 12 | - | 0.25 inch | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | - | 9.58mm | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() A11242MNCGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | - | Round (6mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | SP12T | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() 56S36-01-2-03S Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | - | Zinc | - | GOLD | Brass | - | THERMOSET 94V-0 | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Gold (Au) | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | - | Shorting | 15mOhm | - | - | 115V | 200mA | 600VAC V | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | Shorting (MBB) | - | Fixed | DP3T | 12.19mm | 36 ° | 1 | 2 | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() MRA206-BH NKK Switches | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 6 | - | - | - | - | Copper | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 6 | - | - | - | - | - | - | 250mA AC | - | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | DP | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | - | - | Non-Shorting (BBM) | - | Adjustable | DP6T | 17.00mm | 30 ° | - | 2 | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() R10007RN02B C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | Nylon | - | - | Copper | 10000 cycles | - | - | 2012 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 95°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 23.37mm | - | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | - | - | 20V | - | - | - | SP, SP10T | 20V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Continuous | SP10T | 10.29mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | - | 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() D6D0312N Electroswitch | In Stock | - | Datasheet | 8 Weeks | Silver | PCB, Panel | Panel Mount | - | - | - | Brass | - | - | Brass | - | - | 115V | 2006 | D6 | - | - | Active | - | Solder | - | 2 ~ 12 | - | - | - | - | - | 28V | 500mA AC 1.5A DC | Straight | - | - | 1.5A | Silver | Solder Lug | 115V | - | - | Round (6.35mm Dia) | - | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | - | - | 115V | - | - | - | 3P12T | 28V | 25000 cycles | - | - | 3 | - | - | - | Non-Shorting (BBM) | - | Adjustable | SP12T | 45.24mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | - | 47.63mm | - | - | RoHS Compliant | Lead Free | ||
![]() A10603RNCQ C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2013 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | - | 125V | - | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 50AT36-01-1-03N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | BRASS | - | Metal | - | THERMOSET 94V-0 | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | 0.02mOhm | 0.2A | - | 220V | - | 600VAC V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 18.77mm | 36 ° | 1 | - | - | - | - | 0.25 inch | 0.25 inch | - | Process Sealed | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 711-4 Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | Silver Alloy | - | - | - | - | 711 | - | no | Active | Not Applicable | Lug | EAR99 | 4 | - | - | - | - | 8536.50.90.25 | 20V | 7A AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 39.6mm | Flatted (6.35mm Dia) | - | Circular - 9.53mm Dia | - | - | 7A | 20V | - | - | - | - | - | - | - | ROTARY SWITCH | 7A | 1 | 5.041 ~ 8.641gfm | - | 7A | Non-Shorting (BBM) | - | Fixed | SP4T | 20.60mm | 90 deg | 1 | - | 30° | - | LATCHED | - | - | - | - | - | - | - | - | 20.6mm | 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 56BD30-01-2-AJS Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | - | Brass | - | - | - | 2013 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | Solder Lug | 115V | - | - | Screwdriver Slot | - | - | Shorting | - | - | - | 115V | 200mA | - | - | DP | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | Shorting (MBB) | - | Adjustable | DP6T | 12.19mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | - | - | RoHS Compliant | - | ||
![]() 111-11E Ohmite | 2141 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | 2007 | 111 | - | yes | Active | Not Applicable | Solder | EAR99 | 11 | - | - | - | - | 8536.50.90.25 | 20V | 15A AC/DC | - | 28.702mm | - | 15A | - | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | 11 | - | - | - | ROTARY SWITCH | 15A | 1 | 17 ~ 44gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP11T | 28.70mm | 300 ° | 1 | - | 30° | - | LATCHED | - | - | - | - | 44.45mm | 24.99mm | - | - | - | 12.70mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 19001-05UL Grayhill Inc. | 40 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | BRASS | - | Silver Alloy | 6000 Cycle(s) | PHENOLIC | - | 2003 | 19 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | Silver (Ag) | - | - | POWER TAP ROTARY SWITCHES | - | 120V | 15A AC 1A DC | - | 24.13mm | - | 1A | - | Solder Lug | 120V | UL | - | Flatted (6.35mm Dia) | SPST | - | Non-Shorting | - | 1A | - | 220V | - | - | - | SP, SP5T | 120V | - | ROTARY SWITCH | - | 1 | 8.641 ~ 26gfm | Illuminated | - | Non-Shorting (BBM) | - | Fixed | SP5T | - | 30 ° | 1 | - | - | - | LATCHED | - | - | 3/8-32 | - | - | - | 46.36mm | - | - | 12.70mm | - | No SVHC | RoHS Compliant | - | ||
![]() 71BF30-01-2-06S Grayhill Inc. | 33 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 250mA AC/DC | - | 19.3294mm | - | 250mA | - | PC Pin | 115V | - | - | Flatted (6.35mm Dia) | - | - | Shorting | - | - | - | 115V | - | - | - | DP, DP6T | 30V | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | 0.3A | Shorting (MBB) | - | Fixed | DP6T | 19.33mm | 30 ° | 1 | 2 | - | - | LATCHED | - | - | - | - | - | - | 42.32mm | 17.45mm | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 56P30-01-2-06N Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Zinc | - | GOLD | Brass | - | THERMOSET 94V-0 | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | 15mOhm | - | - | 115V | 200mA | - | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 9.58mm | 30 ° | 1 | 2 | - | 12 | - | - | - | - | - | - | - | - | - | 9.58mm | 9.53mm | - | - | RoHS Compliant | Lead Free |