- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Bushing Diameter | Actuator Finish | Bushing Type | Features | Diameter | Height | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A11515RSCGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | - | 125V | 2.5A | - | - | SP3T | 125V | - | - | - | 1 | - | - | - | - | Shorting (MBB) | - | - | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 50A36-01-1-05N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | 18.7706mm | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | - | SP, SP5T | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | Illuminated | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP5T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.7mm | - | - | 9.53mm | No | No SVHC | RoHS Compliant | - | ||
![]() 312-7E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | - | Bulk | 2007 | 312 | - | yes | Active | Not Applicable | Solder | EAR99 | 7 | - | - | - | - | - | 8536.50.90.25 | 20V | 30A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | 84mm | Flatted (6.35mm Dia) | - | - | - | - | 30A | 20V | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 81gfm | - | 30A | - | Non-Shorting (BBM) | - | 300V | Fixed | SP7T | 57.20mm | 180 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 28.58mm | - | - | ROHS3 Compliant | - | ||
![]() A11503RNZQ C&K | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | - | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 20.83mm | 45 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 111-9E Ohmite | 20 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | - | Bulk | 2007 | 111 | - | yes | Active | Not Applicable | Solder | - | 9 | - | - | - | - | - | - | 20V | 15A AC/DC | - | - | - | - | - | Solder Lug | 125V | - | 56mm | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | - | 20V | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 17 ~ 44gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP9T | 28.70mm | 240 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | - | - | - | - | 28.7mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A10415RNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | SP4T | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() MRA206-BG NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 6 | - | - | - | - | - | Copper | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 6 | - | 70°C | -10°C | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | DPST | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 17.00mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() MRX108-CB NKK Switches | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | 8 | Brass | - | - | - | - | Silver Alloy | 7500 Cycle(s) | - | 70°C | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 8 | - | - | - | Red | - | - | 30V | 2A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | - | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | 100MOhm | 1A | - | - | - | - | - | SP | - | - | ROTARY SWITCH | - | 1 | 3.059 ~ 15gfm | - | 2A | - | Non-Shorting (BBM) | - | - | Adjustable | SP8T | 27.30mm | 45 ° | - | - | - | 9 | - | - | HAND | 0.22 inch | - | NICKEL | M6P0.75 | Sealed - Flux Protection | - | - | - | - | - | 15.80mm | - | - | ROHS3 Compliant | - | ||
![]() 412-8E Ohmite | 2810 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 2007 | 412 | - | yes | Active | Not Applicable | Solder | EAR99 | 8 | - | - | - | - | - | - | 20V | 50A AC/DC | - | 61.8998mm | - | 50A | - | Solder Lug | 300V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | 8 | - | - | - | ROTARY SWITCH | 50A | 1 | 35 ~ 92gfm | Illuminated | - | 50A@300VAC | Non-Shorting (BBM) | - | - | Fixed | SP8T | 61.90mm | 210 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | - | 106.36mm | 19.84mm | - | - | - | 28.58mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 44D30-03-1-AJN Grayhill Inc. | 2703 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | - | 62g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | 2007 | 44 | - | - | Active | 1 (Unlimited) | Solder | - | 2 ~ 12 | - | - | - | - | - | - | 28V | 1A AC/DC | Straight | 31.07mm | - | 1A | - | Solder Lug | 115V | UL | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | 115V | 1A | - | 1 | SP, SP12T | 115V | 100000 cycles | - | - | 3 | 5.761 ~ 83gfm | Illuminated | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 43.61mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | 29.5mm | - | 29.51mm | - | - | 11.10mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MRB14B-BH NKK Switches | 21 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | MRB | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 3 | Tin (Sn) | - | - | - | - | - | - | 0.4VA AC/DC | - | - | compliant | - | Gold | PC Pin | 28V | - | - | Knob | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 4.079gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 11.00mm | - | - | - | 45° | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 14.30mm | - | - | - | - | ||
Tiny WHSL | 387 | - | Datasheet | 20 Weeks | - | - | Through Hole | - | 14 | Thermoplastic | - | Polysulfon, Thermoplastic | - | - | Brass | 10000 cycles | - | - | Bulk | 2012 | RTA | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 70°C | -20°C | - | - | - | 60V | 150mA AC/DC | Straight | 22mm | - | 150mA | Silver | PC Pin | 60V | - | - | Round (6mm Dia), Slotted | - | Non-Shorting | - | - | - | - | 60V | 150mA | - | - | - | - | - | - | - | 1 | 5.099gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 12.60mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 25.8mm | - | - | 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() MRA206-CC NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 6 | - | - | - | - | - | Copper | - | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 6 | - | - | - | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | DP | - | - | ROTARY SWITCH | 250mA | 1 | 2.039 ~ 7.138gfm | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 17.00mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 15.80mm | - | - | ROHS3 Compliant | - | ||
![]() 50S36-01-1-08N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Thermoset | - | Stainless Steel | - | - | Metal | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | 12.7mm | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | - | 0.2A | - | 220V | 200mA | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 12.7mm | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() 05001-02S Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | BRASS | - | - | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | - | - | 2007 | 5000 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | Silver | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Shorting | - | - | 1A | - | 220V | - | 500VAC V | - | - | 115V | - | ROTARY SWITCH | - | 1 | 8.641gfm | - | 1A | - | Shorting (MBB) | - | - | Fixed | SPDT | 12.45mm | 36 ° | 1 | - | - | - | ON-ON | - | - | - | 0.375 inch | - | - | - | - | - | - | - | 0.096 inch | 7.92mm | - | - | RoHS Compliant | - | ||
![]() 44A30-03-2-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | - | - | - | 1A | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | - | 115V | - | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | - | 5.761 ~ 83gfm | - | 1A | 1A@115VAC | Non-Shorting (BBM) | - | - | Fixed | DP3T | 43.61mm | 30 ° | 3 | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() A10615RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | SP6T | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 50C36-01-2-04S Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | Bulk | 2014 | 50 | e4 | yes | Active | - | Solder | EAR99 | 4 | - | - | - | - | - | - | - | 150mA AC 200mA DC | Straight | - | - | - | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | 10mOhm | - | - | - | 220V | - | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Shorting (MBB) | - | - | Fixed | DP4T | 18.77mm | 36 deg | 1 | 2 | 36° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 56SP30-01-2-06S Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | PANEL MOUNTABLE | - | 30V | 200mA AC/DC | - | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | - | - | - | - | 115V | 200mA | - | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | Shorting (MBB) | - | - | Fixed | DP6T | 9.58mm | 30 ° | 1 | 2 | - | 12 | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | 9.58mm | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 09A45-01-2-04S Grayhill Inc. | 17 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 2015 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | - | - | 28V | 250mA AC/DC | - | - | - | 250mA | Gold | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | - | - | - | - | 115V | - | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 46gfm | - | - | - | Shorting (MBB) | - | - | Fixed | DP4T | 24.38mm | 45 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - |