- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Number of Decks | Operating Force | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Features | Length | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A11515RNCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP3T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A107S1RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 7 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP7T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP7T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | Flush | - | ROHS3 Compliant | ||
![]() A11215RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP12T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A104S1RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP4T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP4T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | Flush | No | ROHS3 Compliant | ||
![]() A11003RNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP10T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP10T | 14.48mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 9.53mm | - | ROHS3 Compliant | ||
![]() A11505RNMCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 300000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 3 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP3T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | Modular Base | 26.19mm | 12.70mm | - | ROHS3 Compliant | ||
![]() A10705RSZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 7 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | 125V | 2.5A | SP7T | 125V | - | 1 | - | Shorting (MBB) | Fixed | SP7T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | 12.70mm | - | ROHS3 Compliant | ||
![]() A11005RSZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2016 | A | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | - | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | 125V | - | SP10T | - | - | 1 | - | Shorting (MBB) | Fixed | SP10T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | - | 12.70mm | - | ROHS3 Compliant | ||
![]() A11215RSCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | 125V | 2.5A | SP12T | 125V | - | 1 | - | Shorting (MBB) | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 38.10mm | No | ROHS3 Compliant | ||
![]() A10005RNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP12T | 125V | - | 1 | - | Non-Shorting (BBM) | Continuous | SP12T | 14.48mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 12.70mm | No | ROHS3 Compliant | ||
![]() A10515RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP5T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP5T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A11003MNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | 125V | 2.5A | SP10T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP10T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals | 26.19mm | 9.53mm | - | ROHS3 Compliant | ||
![]() A20305RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | DP3T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | DP3T | 20.83mm | 30 ° | - | 2 | 30° | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | 12.70mm | - | ROHS3 Compliant | ||
![]() A204S1MNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Screwdriver Slot | Circular - 10.21mm Dia | Non-Shorting | - | 125V | 2.5A | DP4T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | 30° | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | Flush | - | ROHS3 Compliant | ||
![]() A11215RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP12T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A10415RNZB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | Nylon | Glass, Nylon | Copper Alloy | 300000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 20V | - | SP4T | 20V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP4T | 20.83mm | 30 ° | - | 1 | 30° | - | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A10903RNMCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 15000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 9 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SP9T | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SP9T | 14.48mm | 30 ° | - | 1 | 30° | Modular Base | 26.19mm | 9.53mm | - | ROHS3 Compliant | ||
![]() A10215RNMCG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | Glass, Nylon | Silver (Ag) | 300000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 2 | - | 85°C | -30°C | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 125V | 2.5A | SPDT | 125V | - | 1 | - | Non-Shorting (BBM) | Fixed | SPDT | 14.48mm | 30 ° | - | 1 | 30° | Modular Base | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A11415RNZBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | Nylon | Glass, Nylon | Copper Alloy | 300000 cycles | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 20V | - | SPDT | 20V | - | 1 | - | Non-Shorting (BBM) | Fixed | SPDT | 20.83mm | 90 ° | - | 1 | 90° | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() 56D30-01-2-AJS Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | 6 | - | Zinc | Brass | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Shorting | 15mOhm | 115V | 200mA | DP | 30V | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | Shorting (MBB) | Adjustable | DP6T | 12.19mm | 30 ° | 1 | 2 | - | - | - | 9.53mm | - | RoHS Compliant |