- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Lamp Type | Features | Length | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR2511F-0205-19F0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | 1000 | Non-Illuminated | - | Details | 0.524940 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0206-19R0B-E9-S-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | 1000 | Non-Illuminated | - | Details | 0.602465 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | - | - | - | 0 deg | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2512F-0108-19R0B-E9-N-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | Details | 0.812183 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | - | 300 mA | - | Solder Pin | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Adjustable | - | - | 0 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A11505RNZQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP3T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 20.83mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | 12.70mm | No | ROHS3 Compliant | ||
![]() A10615MNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP6T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A10615MNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP6T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A11503MNCQF C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP3T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | Splashproof Bushing Seal | 26.19mm | 9.53mm | - | ROHS3 Compliant | ||
![]() A11215MNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP12T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | 38.10mm | - | ROHS3 Compliant | ||
![]() A11215MNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP12T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | 38.10mm | No | ROHS3 Compliant | ||
![]() SR2611F-0112-21R0B-D8-S Alpha(Taiwan) | In Stock | - | - | - | - | Through Hole | Solder | - | - | - | - | - | Flatted | - | - | 1000 | Non-Illuminated | - | Details | 0.274843 oz | 125 V | - | 125 VAC | - | - | SR26 | - | - | - | - | Lug | - | 12 Position | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Adjustable | - | - | 30 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2511F-0107-19R0B-E9-S-W-159 Alpha(Taiwan) | In Stock | - | - | - | - | - | Solder | - | - | - | - | - | Knob | - | - | 1000 | Non-Illuminated | - | Details | 0.575379 oz | - | 125 VDC | 125 VDC | - | - | SR2511F | - | - | - | - | - | - | 7 Position | - | - | - | - | - | - | - | - | 300 mA | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | - | - | Continuous | - | - | 0 deg | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A30-01-1-04N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | - | - | - | - | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Gold (Au) | - | - | 8536.50.90.20 | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | 115V | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | SP4T | 26.04mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | 11.10mm | No | RoHS Compliant | ||
![]() 09A30-01-1-03N Grayhill Inc. | 5 | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | 0.25A | 115V | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | 0.25A | - | Non-Shorting (BBM) | .25A@28VDC | Fixed | SP3T | 24.38mm | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | RoHS Compliant | ||
![]() 50ST36-01-1-10N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | - | 0.2A | 220V | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Continuous | SP10T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 44S45-01-1-04N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | - | - | - | - | - | - | 2014 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Tin (Sn) | - | - | 8536.50.90.20 | 28V | 5A AC 1A DC | Straight | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | 115V | - | - | 28V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 5A | - | Non-Shorting (BBM) | - | Fixed | SP4T | 26.04mm | 45 ° | 1 | - | - | - | - | LATCHED | - | - | - | Shaft and Panel Sealed | - | 11.10mm | - | RoHS Compliant | ||
![]() 71B36-02-2-04N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 15000 Cycle(s) | - | - | - | - | - | - | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | 30V | - | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | - | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | Fixed | DP4T | 24.87mm | 36 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | 9.53mm | - | RoHS Compliant | ||
![]() C4D0604S-A Electroswitch | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | 4 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 2006 | C4 | - | - | Active | - | Solder | - | 2 ~ 4 | - | - | - | - | 28V | 300mA AC 500mA DC | - | - | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Shorting (MBB) | - | Adjustable | 3P4T | 27.33mm | 30 ° | - | 3 | 30° | - | - | - | - | - | - | - | - | 12.70mm | - | RoHS Compliant | ||
![]() 44A30-01-2-06N Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | 48g | Stainless Steel | BRASS | - | Silver Alloy | 25000 cycles | - | - | DIALLYL | - | - | - | - | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Silver (Ag) | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | 115V | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | DP6T | 26.04mm | 30 ° | 1 | 2 | - | - | ON-ON | LATCHED | - | - | - | - | - | 11.10mm | No | RoHS Compliant | ||
![]() 50C36-01-1-03N Grayhill Inc. | 2 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | - | - | Metal | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 50 | e4 | yes | Active | - | Solder | EAR99 | 3 | - | - | - | - | - | 150mA AC 200mA DC | Straight | - | - | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 10mOhm | 0.2A | 220V | - | SP, SP3T | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP3T | 18.77mm | 90 ° | 1 | - | 36° | - | - | - | - | - | - | - | 28.7mm | 9.53mm | No | RoHS Compliant | ||
![]() 51P30-01-1-06N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Stainless Steel | BRASS | - | Metal | 25000 Cycle(s) | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | 2014 | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | 0.2A | 220V | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP6T | 13.64mm | 30 ° | 1 | - | - | 12 | - | - | 0.25 inch | 0.25 inch | - | - | - | 9.53mm | No | RoHS Compliant |