- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Lamp Type | Features | Product Category | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50PT60-01-1-04N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | BRASS | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | 0.02mOhm | - | 0.2A | - | - | 220V | - | - | 600VAC V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP4T | 14.63mm | 60 ° | 1 | - | - | 6 | - | - | 0.25 inch | 0.25 inch | - | Process Sealed | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | - | ||
![]() 51BS30-01-1-10N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | BRASS | - | Metal | 25000 Cycle(s) | - | - | - | - | THERMOSET 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | - | Screwdriver Slot | - | Circular - 6.45mm Dia | Non-Shorting | 0.02mOhm | - | 0.2A | - | - | 220V | - | - | 600VAC V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | SP10T | 18.77mm | 30 ° | 1 | - | - | - | - | - | 0.25 inch | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | - | - | - | 3.18mm | No | - | RoHS Compliant | - | - | ||
![]() C4D0806N-A Electroswitch | 16 | - | - | 6 Weeks | - | Panel | Panel Mount | - | - | - | DIALLYL PHTHALATE | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | C4 | e4 | yes | Active | Not Applicable | Lug | EAR99 | 2 ~ 6 | - | - | - | NON-CORROSIVE MATERIALS | - | - | 28V | 300mA AC 500mA DC | Vertical | 41.7576mm | - | 500mA | Silver | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.78mm Dia | Non-Shorting | 0.003mOhm | 10GOhm | 0.5A | EPOXY | - | - | - | - | 1000VAC V | 8 | - | - | 25000 cycles | ROTARY SWITCH | - | 4 | - | Illuminated | - | - | 0.3A | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 41.76mm | 30 ° | - | 2 | - | 14 | ON-ON | - | 0.375 inch | - | - | - | - | - | - | - | - | - | 12.70mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() A12405MNZGF C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 2.5A | - | - | SP4T | 125V | - | - | - | 1 | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 20.83mm | 90 ° | - | 1 | 90° | - | - | - | - | - | - | Splashproof Bushing Seal | - | - | - | 26.19mm | - | - | 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() A10405RNCQE C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 2.5A | - | - | SP, SP4T | 125V | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 26.19mm | - | - | 12.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() 42A36-04-1-03N Grayhill Inc. | 8 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 56.5g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | 50mOhm | - | 1A | - | - | 115V | - | - | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | 4 | 5.761 ~ 83gfm | - | - | - | 1A | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 52.40mm | 36 ° | 4 | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | - | ||
![]() MD06L3NZGF C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | - | Round (3.17mm Dia) | - | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 250mA | - | - | DP6T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.86mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 13.34mm | - | - | 10.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() MA04S2NCGF C&K | 33 |
| Datasheet | 20 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Gold | PC Pin | 125V | - | - | Screwdriver Slot | - | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 250mA | - | - | SP4T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 10.42mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 13.34mm | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() ME00L2NCQF C&K Components | In Stock | - | Datasheet | - | Silver | Panel, Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | Zinc | - | Stainless Steel | - | C&K | - | 10 kcycles | 80 | C & K COMPONENTS INC | Non-Illuminated | 36 deg | - | C&K Switches | ME00L2NCQF | M | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.2 | Details | Yes | - | M | e4 | Yes | - | - | PC Pins | EAR99 | 10 | Silver (Ag) | 85 °C | -30 °C | PANEL MOUNTABLE | 8536.50.90.20 | Switches | - | - | Straight | 13.34 mm | compliant | 250 mA | - | - | - | - | 13.34 mm | SCREW DRIVER SLOT, FLUSH | SP10T | - | Non-Shorting | - | - | 0.25 A | IP67 | 28 V | 125 V | SOLDER | 250 mA | - | - | SP10T | 28 V | - | ROTARY SWITCH | - | - | - | - | Rotary Switches | - | 0.25 A | - | - | - | 125 V | - | - | - | - | 1 | - | - | - | - | LATCHED | - | - | - | - | Rotary Switches | - | - | 13.34 mm | - | 9.4 mm | - | No | - | RoHS Compliant | - | - | ||
![]() A40315RNCQ C&K | 8 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | CSA, UL | - | Flatted (6.35mm Dia) | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 2.5A | - | - | - | 125V | - | - | - | 1 | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 4P3T | 14.48mm | 30 ° | - | 4 | - | - | - | - | - | - | - | - | - | 26.2mm | - | 26.19mm | - | - | 38.10mm | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 24 |
| Datasheet | 20 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Polysulfon, Thermoplastic | - | - | Brass | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | RTA | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 70°C | -20°C | - | - | - | 60V | 150mA AC/DC | Straight | 22mm | - | 150mA | Silver | PC Pin | 60V | - | - | Round (6mm Dia), Slotted | - | - | Non-Shorting | - | - | - | - | - | 60V | - | 150mA | - | - | SP12T | - | - | - | - | 1 | 5.099gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 12.60mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | 25.8mm | - | - | 50.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MA10L3NZGD C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | M | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | - | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | - | Round (3.17mm Dia) | - | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 250mA | - | - | SP10T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP10T | 14.86mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() MA03L2NZGD C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | - | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | - | Screwdriver Slot | - | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 250mA | - | - | SP3T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 14.86mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | Flush | No | - | ROHS3 Compliant | - | - | ||
![]() MG00S1NZGD C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | - | Flatted (3.17mm Dia) | - | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 250mA | - | - | SP12T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP12T | 15.88mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() MRA112-CA NKK Switches | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 12 | - | - | - | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SP | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 17.00mm | 30 ° | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | 15.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 71AD36-02-1-AJN Grayhill Inc. | 84 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | 10 | - | 16g | Stainless Steel | BRASS | - | Silver Alloy | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | - | - | - | - | 8536.50.70.00 | - | 30V | 250mA AC/DC | Straight | 19.05mm | - | 250mA | - | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | 50mOhm | - | - | - | - | 115V | - | 300mA | 500VAC V | - | SP | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | - | - | - | 0.3A | - | Non-Shorting (BBM) | - | - | Adjustable | SP10T | 24.87mm | 36 ° | 1 | 1 | - | - | - | LATCHED | - | - | - | - | - | 17.5mm | - | 19.05mm | - | - | 9.53mm | - | - | RoHS Compliant | - | - | ||
![]() 56SD36-01-2-AJN Grayhill Inc. | 17 | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | - | Plastic | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | Gold (Au) | - | - | - | - | - | 30V | 200mA AC/DC | Straight | 12.7mm | - | 200mA | Silver | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | - | Non-Shorting | 15mOhm | 10GOhm | - | - | - | 115V | - | 200mA | - | 2 | DP, SP | 30V | - | ROTARY SWITCH | 200mA | 1 | 2.520 ~ 6.481gfm | Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP5T | 12.19mm | 36 ° | 1 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | 28.07mm | 12.7mm | 12.7mm | - | 9.53mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() A20603MNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | - | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | - | 125V | - | 2.5A | - | - | DP6T | 125V | - | - | - | 1 | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | - | ||
![]() MRA206-CA NKK Switches | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 6 | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 6 | - | - | - | - | - | - | - | 250mA AC | Vertical | - | - | 250mA | Silver | PC Pin | 125V | - | - | Knob | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 17.00mm | 30 ° | - | 2 | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | 15.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 50BSP45-01A08N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Active | 1 (Unlimited) | PC Pin | - | 8 | - | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | PC Pin | 115V | - | - | Screwdriver Slot | - | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP8T | 13.64mm | 45 ° | - | 1 | 45° | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | - | 3.18mm | - | - | RoHS Compliant | - | - |