- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Features | Diameter | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59M18-10-2-10N Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | Bulk | - | 59 | - | - | Active | - | Solder | - | 10 | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | Gold | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | DP10T | 30V | - | - | - | 10 | 14 ~ 58gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP10T | 105.74mm | - | - | 2 | 18° | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A20615RNCQ C&K | 92 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 14 | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | CSA, UL | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | DP, DP6T | 125V | - | - | - | 1 | - | Illuminated | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | - | - | - | - | - | - | - | 6.35mm | 26.19mm | - | - | 38.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A112S1RNMCB C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 12 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | - | 20V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 14.48mm | 30 ° | - | - | - | - | - | - | - | - | Modular Base | - | 26.19mm | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() 56SP30-01-2-06N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | - | - | 2008 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | - | - | 115V | 200mA | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 9.58mm | 30 ° | 1 | 2 | - | 12 | - | - | - | - | Shaft and Panel Sealed | - | - | 9.58mm | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 312-5E Ohmite | 2109 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | - | - | Bulk | 2007 | 312 | - | yes | Active | Not Applicable | Solder | EAR99 | 5 | - | - | - | - | - | 20V | 30A AC/DC | - | - | - | - | Solder Lug | 300V | - | 84mm | Flatted (6.35mm Dia) | - | - | - | 30A | - | 20V | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 35 ~ 81gfm | - | 30A | - | Non-Shorting (BBM) | - | 300V | Fixed | SP5T | 57.20mm | 120 ° | 1 | - | 30° | - | - | LATCHED | - | - | - | - | - | - | - | 28.58mm | - | - | ROHS3 Compliant | - | ||
![]() A402S1RNZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | - | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 4PDT | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 20.83mm | 30 ° | - | 4 | 30° | - | - | - | - | - | - | - | 26.19mm | - | - | Flush | No | - | ROHS3 Compliant | - | ||
![]() 44D30-01-1-AJS Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | 12 | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | Bulk | 2012 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Gold (Au) | - | - | - | 8536.50.90.20 | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Shorting | 50mOhm | 1A | - | - | 115V | - | - | SP | 115V | 100000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | 1A | - | Shorting (MBB) | - | - | Adjustable | SP12T | 26.04mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | 26.04mm | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() A12442MNZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | - | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | SP4T | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 20.83mm | 90 ° | - | 1 | 90° | - | - | - | - | - | - | - | 26.19mm | - | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() 56D30-01-1-AJS Grayhill Inc. | 178 |
| - | 18 Weeks | Copper, Silver | Panel | Panel Mount | - | 12 | - | - | Zinc | - | - | Brass | - | - | - | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 30V | 200mA AC/DC | Straight | - | 200mA | Silver | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | 15mOhm | 0.2A | - | - | 115V | 200mA | - | SP | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | - | Shorting (MBB) | .2A@30VDC | - | Adjustable | SP12T | 12.19mm | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 51K30-01-4-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Metal | 25000 Cycle(s) | - | - | - | - | - | 51 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | Circular - 9.65mm Dia | Non-Shorting | - | 0.2A | - | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | 4P3T | 18.77mm | 30 ° | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 05001-08N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | BRASS | - | Stainless Steel | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | - | - | - | 2007 | 5000 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | Silver | Solder Lug | 115V | - | 20.9mm | Flatted (6.35mm Dia) | - | Non-Shorting | 10mOhm | 1A | - | - | 220V | - | 500VAC V | - | 115V | 100000 cycles | ROTARY SWITCH | - | 1 | 8.641gfm | - | 1A | - | Non-Shorting (BBM) | - | - | Fixed | SP8T | 12.45mm | 36 ° | 1 | - | - | - | ON-ON | - | 0.25 inch | 0.375 inch | - | - | - | - | 0.096 inch | 7.92mm | - | - | RoHS Compliant | - | ||
![]() 44A45-04-2-04N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 69g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Silver (Ag) | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | 1A | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | - | - | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | - | - | 5.761 ~ 83gfm | - | 5A | 5A@115VAC | Non-Shorting (BBM) | - | - | Fixed | DP4T | 52.40mm | 45 ° | 4 | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() A10903RNCBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | - | 2016 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 9 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | SP9T | 20V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP9T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 71BF30-02-2-06S Grayhill Inc. | 52 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | Silver Alloy | 15000 Cycle(s) | - | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 250mA AC/DC | - | - | 250mA | - | PC Pin | 115V | - | - | Flatted (6.35mm Dia) | - | Shorting | - | - | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | - | 0.3A | .3A@115VAC | Shorting (MBB) | - | - | Fixed | DP6T | 24.87mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | 17.45mm | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 71A30-01-1-06S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 14g | Stainless Steel | - | - | Silver Alloy | - | - | - | - | - | 2012 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | - | - | Flatted (3.17mm Dia) | - | Shorting | 50mOhm | - | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | 0.3A | - | Shorting (MBB) | - | - | Fixed | SP6T | 19.33mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 24103-1-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 56DP36-01-1-AJN Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 10 | Plastic | - | - | - | - | Brass | 30000 Cycle(s) | - | 85°C | -65°C | - | 2003 | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | PANEL MOUNTABLE | 8536.50.90.20 | 30V | 200mA AC/DC | Straight | 12.7mm | 200mA | Silver | PC Pin | 115V | - | - | Flatted (3.17mm Dia) | - | Non-Shorting | 15mOhm | 0.2A | MOLDED | - | 115V | 200mA | 600VAC V | SP, SP10T | 30V | - | ROTARY SWITCH | 200mA | 1 | 2.520 ~ 6.481gfm | Illuminated | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | - | Adjustable | SP10T | 9.58mm | 36 ° | 1 | - | - | 10 | ON-ON | - | - | - | - | 12.7mm | 12.7mm | 9.58mm | - | 9.53mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 71B30-02-2-04N Grayhill Inc. | 6 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 15000 Cycle(s) | - | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | - | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | - | Fixed | DP4T | 24.87mm | 30 ° | 1 | - | - | - | - | LATCHED | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() A12403MNZB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | - | - | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | SP4T | 20V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 20.83mm | 90 ° | - | 1 | 90° | - | - | - | - | - | - | - | 26.19mm | - | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() 44A30-01-2-05N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | Gold (Au) | - | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | - | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 26.04mm | 30 ° | 1 | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - |