- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Actuator Finish | Bushing Type | Features | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR01103ANG13-1C NKK Switches | 8 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | Knob | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() 44UA30-03-6-02N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 62g | Stainless Steel | - | Silver Alloy | 25000 cycles | - | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Silver (Ag) | - | - | - | - | 1A AC | Straight | - | - | 1A | - | Solder Lug | 125V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 1A | 1A@115VAC | Non-Shorting (BBM) | - | Fixed | 6PDT | 43.61mm | 30 ° | 3 | 6 | - | - | - | LATCHED | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A30403RNCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | 3P4T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | 30° | - | - | - | - | - | - | - | - | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 50A36-01-1-06N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | Metal | - | - | - | - | 2014 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP6T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() A20405RSZBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | Solder Lug | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | - | 20V | - | - | DP4T | 20V | - | - | 1 | - | - | - | - | Shorting (MBB) | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 08A36-01-1-02S Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 2010 | 08 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 28V | 250mA AC/DC | - | - | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Shorting | - | - | - | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | - | - | Shorting (MBB) | - | Fixed | SPDT | 24.38mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() A20403RNCGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A20403RNCBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 15000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | DP4T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A30415RNMCBK C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 4 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | - | Gold | PC Pin | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | 3P4T | 20V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 14.48mm | 30 ° | - | 3 | 30° | - | - | - | - | - | - | - | Modular Base | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 51DP30-01-3-AJN Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 4 | - | - | Stainless Steel | - | Metal | 25000 Cycle(s) | - | - | Bulk | 2010 | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 4 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | 3P | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Adjustable | 3P4T | 13.64mm | 30 ° | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() MD06L2NZQD C&K | 24 |
| Datasheet | 20 Weeks | - | PCB, Panel | Panel Mount | - | - | Zinc | - | Stainless Steel | - | Copper Alloy | 10000 cycles | - | - | - | 2012 | M | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Silver | Solder Lug | 125V | Screwdriver Slot | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | DP, DP6T | 28V | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.86mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | 13.34mm | - | Flush | No | - | ROHS3 Compliant | - | ||
![]() A20403RNZQ C&K | 10 |
| Datasheet | 16 Weeks | - | - | Panel Mount | - | 10 | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | - | Bulk | 2010 | A | - | - | Active | 1 (Unlimited) | Lug | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | 10GOhm | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | 26.19mm | - | 9.53mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 711-10-T3E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | Silver Alloy | - | - | - | Bulk | 2007 | 711 | - | yes | Active | Not Applicable | Lug | EAR99 | 10 | - | - | - | - | 20V | 7A AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Flatted (6.35mm Dia) | Circular - 9.53mm Dia | - | - | - | 7A | 20V | - | - | - | - | - | - | ROTARY SWITCH | 3 | 5.041 ~ 8.641gfm | - | 7A | - | Non-Shorting (BBM) | - | Fixed | SP10T | 62.70mm | 270 deg | 3 | 1 | 30° | - | - | LATCHED | - | - | - | - | - | - | 62.7mm | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() MRX108-BG NKK Switches | 8 |
| Datasheet | 5 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | 8 | Brass | - | - | - | Silver Alloy | 7500 Cycle(s) | - | - | - | 2006 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 ~ 8 | - | 70°C | -10°C | White | 30V | 2A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | Knob | Circular - 6.35mm Dia | Non-Shorting | - | 100MOhm | 1A | - | - | - | - | SPST | - | - | ROTARY SWITCH | 1 | 3.059 ~ 15gfm | Non-Illuminated | 2A | - | Non-Shorting (BBM) | - | Adjustable | SP8T | 27.30mm | 45 ° | - | - | - | 9 | - | - | HAND | 0.22 inch | NICKEL | M6P0.75 | Sealed - Flux Protection | - | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() MRT23-BB NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Right Angle | - | - | BRASS | - | - | WHITE | Silver Alloy | 7500 Cycle(s) | PHENOLIC | 70°C | - | 2011 | MR | - | yes | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | 30V | 5A AC 3A DC | - | - | - | 3A | - | Solder Lug | 125V | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | 4A | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 2.039 ~ 5.099gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DPDT | 12.00mm | 60 ° | - | 2 | - | - | ON-OFF-ON | - | HAND | - | NICKEL | M6P0.75 | Sealed - Flux Protection | - | - | 14.30mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 50D36-01-2-AJS Grayhill Inc. | 8 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 5 | - | - | Stainless Steel | - | Metal | - | - | - | - | 2014 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Shorting | 10mOhm | - | - | - | 220V | - | - | DP | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Shorting (MBB) | - | Adjustable | DP5T | 18.77mm | 36 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() PS2N NKK Switches | In Stock | - | Datasheet | 10 Weeks | Brass, Silver | Panel | Panel Mount | - | - | - | - | Brass | - | Silver Alloy | - | - | - | - | 2012 | PS | - | - | Obsolete | 1 (Unlimited) | Screw | - | 2 ~ 11 | - | 70°C | -10°C | - | 250V | 30A AC | - | 76mm | - | 30A | - | Screw Terminal | 125V | Flatted (6mm Dia) | Circular - 10.50mm Dia | Non-Shorting | - | 200MOhm | - | - | 250V | 30A | 2 | DP, DP12T, SP11T | - | - | - | 2 | 29gfm | Illuminated | - | - | Non-Shorting (BBM) | - | Adjustable | SP11T | 64.00mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | 76mm | - | 15.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09A45-02-2-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 18.5g | Stainless Steel | - | Silver Alloy | 10000 cycles | - | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | 28V | 250mA AC/DC | Straight | - | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | 115V | - | - | DP6T | 28V | 50000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 46gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DP3T | 31.19mm | 45 ° | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() A103S1RNZQ C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | - | - | 2016 | A | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | - | - | 26.19mm | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() NR01104ANG13 NKK Switches | 16 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | 2017 | NR01 | - | yes | Active | 1 (Unlimited) | - | - | 4 | - | - | - | - | - | 0.4VA AC/DC | - | - | unknown | - | Gold | PC Pin | 28V | Knob | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 10.50mm | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |