- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Features | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A20615RNZB C&K | 73 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | - | - | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 20.83mm | 30 ° | - | 2 | - | - | - | - | 26.19mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() A20642MNCB C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 20V | - | - | - | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | - | - | - | - | 26.19mm | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A20503RNZQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | DP5T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | 30° | - | Epoxy Sealed Terminals | - | 26.19mm | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A10403RNZQE C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 20.83mm | 30 ° | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() A114S1RNZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SPDT | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 20.83mm | 90 ° | - | 1 | 90° | - | - | - | 26.19mm | Flush | No | - | ROHS3 Compliant | - | ||
![]() A40203RSZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | - | 4PDT | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | 4PDT | 20.83mm | 30 ° | - | 4 | 30° | - | - | - | 26.19mm | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A20405RSZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | - | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | 26.19mm | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A20415RSZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | 26.19mm | 38.10mm | No | - | ROHS3 Compliant | - | ||
![]() A403S1RNCQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | 4P3T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | 4P3T | 14.48mm | 30 ° | - | 4 | 30° | - | - | - | 26.19mm | Flush | - | - | ROHS3 Compliant | - | ||
![]() 71A30-04-1-06S Grayhill Inc. | 7 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Silver Alloy | - | - | - | 71 | - | yes | Active | 1 (Unlimited) | Solder | - | 6 | - | - | - | - | 30V | 250mA AC/DC | - | - | 250mA | - | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Shorting | - | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | 4 | 2.880 ~ 23gfm | - | - | Shorting (MBB) | - | Fixed | SP6T | 35.94mm | 30 ° | - | 1 | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() R10307RS02Q C&K | 24 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Nylon | - | Nylon | - | Copper | 10000 cycles | - | 2013 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 95°C | -30°C | - | 125V | 5A AC 500mA DC | Straight | 23.37mm | 5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 250V | 5A | - | SP3T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 10.29mm | 36 ° | - | 1 | 36° | - | - | - | 23.37mm | 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() A10815RSZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 8 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | - | SP8T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | SP8T | 20.83mm | 30 ° | - | 1 | 30° | - | - | - | 26.19mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() A20403RSZQ C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | Fixed | DP4T | 20.83mm | 30 ° | - | 2 | 30° | - | - | - | 26.19mm | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A10305RNCG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Nylon | - | Glass, Nylon | - | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SP3T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | 26.19mm | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 44A30-03-1-06N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Silver Alloy | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | - | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | - | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 1A | Non-Shorting (BBM) | - | Fixed | SP6T | 43.61mm | 30 ° | 3 | 1 | - | LATCHED | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 09A30-03-2-06N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 21g | Stainless Steel | - | Silver Alloy | 10000 cycles | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 46gfm | - | - | Non-Shorting (BBM) | - | Fixed | DP6T | 38.00mm | 30 ° | 3 | 2 | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 50DP60-01-1-AJN Grayhill Inc. | 266 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 6 | - | - | Stainless Steel | - | Metal | - | - | 2008 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 6 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | 0.2A | 220V | - | - | DP, SP, SP6T | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | Illuminated | - | Non-Shorting (BBM) | .2A@28VDC | Adjustable | SP6T | 13.64mm | 60 ° | 1 | - | - | - | - | 12.7mm | 29.7mm | 9.53mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 71AD36-01-1-AJN Grayhill Inc. | 73 |
| - | 16 Weeks | Gold | Panel | Panel Mount | - | - | 14g | Stainless Steel | BRASS | Silver Alloy | - | DIALLYL PHTHALATE | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | - | - | - | 8536.50.90.20 | 30V | 250mA AC/DC | Straight | 19.05mm | 250mA | - | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Non-Shorting | 50mOhm | 0.25A | 115V | 300mA | 500VAC V | SP | 30V | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | Illuminated | 0.25A | Non-Shorting (BBM) | .25A@28VDC | Adjustable | SP10T | 19.33mm | 36 ° | 1 | - | - | LATCHED | - | 17.5mm | 19.05mm | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 50A60-01-2-02N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | - | Metal | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | - | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | DPDT | 18.77mm | 60 ° | 1 | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71BF36-01-1-05N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | 12g | Stainless Steel | - | Silver Alloy | - | - | 2007 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Right Angle | - | 250mA | - | PC Pin | 115V | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | SP, SP5T | 30V | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | - | 0.3A | Non-Shorting (BBM) | - | Fixed | SP5T | 19.33mm | 36 ° | 1 | - | - | LATCHED | - | - | - | 9.53mm | - | - | RoHS Compliant | Lead Free |