- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Switch Action | Solderability | Bushing Length | Bushing Diameter | Actuator Finish | Features | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A30-02-1-03N Grayhill Inc. | 7 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | 55g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | 2014 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | 115V | - | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | 2 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | SP3T | 34.82mm | 30 ° | 2 | 1 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 44A60-06-2-03N Grayhill Inc. | 2997 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | 28V | 5A AC 1A DC | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | 115V | - | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | - | 6 | 5.761 ~ 83gfm | - | 5A | 5A@115VAC | Non-Shorting (BBM) | - | Fixed | DP3T | 76.33mm | 60 ° | 6 | 2 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | Lead Free | ||
![]() MA10S2NZGF C&K | 33 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Gold | Solder Lug | 125V | - | Screwdriver Slot | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | - | SP10T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SP10T | 14.86mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 13.34mm | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() MG00S6NCGF C&K | 33 |
| Datasheet | 20 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Gold | PC Pin | 125V | - | Round (3.17mm Dia), Slotted | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | - | SP12T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Continuous | SP12T | 11.44mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 13.34mm | - | - | 13.59mm | - | - | ROHS3 Compliant | - | ||
![]() 71BD36-03-2-AJN Grayhill Inc. | 17 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | 5 | - | 18g | Stainless Steel | - | - | Silver Alloy | - | - | - | 2014 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 5 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | - | DP | 30V | - | ROTARY SWITCH | - | 3 | 2.880 ~ 23gfm | - | - | - | Non-Shorting (BBM) | - | Adjustable | DP5T | 30.40mm | 36 ° | 1 | 2 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() MG00S3NZQD C&K | 24 |
| Datasheet | 20 Weeks | Silver | Panel | Panel Mount | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Silver | Solder Lug | 125V | - | Round (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | - | SP12T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Continuous | SP12T | 15.88mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | No | - | ROHS3 Compliant | - | ||
![]() 77P36-01-1-06N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 2013 | 77 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | - | 85°C | -40°C | - | 28V | 50mA AC 200mA DC | - | 4.572mm | 200mA | Gold | PC Pin | 115V | - | Flatted (3.17mm Dia) | Circular - 9.53mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 28V | 5000 cycles | ROTARY CODED SWITCH | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 4.57mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | - | 20.45mm | - | - | 7.98mm | No | - | RoHS Compliant | - | ||
![]() MH00L1NZGD C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Gold | Solder Lug | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | - | DP6T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Continuous | DP6T | 15.88mm | 30 ° | - | 2 | 30° | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() 50BS90-01-1-02N Grayhill Inc. | 10 | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Metal | - | - | - | - | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | Solder Lug | 115V | - | Screwdriver Slot | Circular - 6.35mm Dia | Non-Shorting | - | - | - | 220V | - | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SPDT | 18.77mm | 90 ° | 1 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | 3.18mm | No | - | RoHS Compliant | - | ||
![]() MC03L1NCGF C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | Copper Alloy | - | - | - | - | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 28V | 250mA AC/DC | - | 13.34mm | 250mA | Gold | PC Pin | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | - | - | SP3T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 10.42mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 13.34mm | - | - | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() 50K45-01-1-07N Grayhill Inc. | 9 | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Metal | - | - | - | - | 50 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 7 | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | Circular - 9.65mm Dia | Non-Shorting | - | - | 0.2A | 220V | - | - | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP7T | 18.77mm | 45 ° | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71ADF36-01-1-AJN Grayhill Inc. | 62 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 10 | - | - | Stainless Steel | BRASS | GOLD | Silver Alloy | - | DIALLYL PHTHALATE | Box | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 10 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.20 | 30V | 250mA AC/DC | - | 19.05mm | 250mA | - | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 0.05mOhm | - | 0.25A | 115V | 300mA | 500VAC V | - | DP, SP, SP10T | 30V | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | 0.25A | - | Non-Shorting (BBM) | .25A@28VDC | Adjustable | SP10T | 19.33mm | 36 ° | 1 | - | - | 10 | LATCHED | - | - | 0.25 inch | - | - | - | - | 19.05mm | 17.45mm | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 71BS30-01-1-11N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 11 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | 115V | - | - | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | 0.3A | - | Non-Shorting (BBM) | - | Fixed | SP11T | 19.33mm | 30 ° | 1 | - | - | - | LATCHED | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 53M15-01-1-11N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2012 | 53 | e4 | yes | Active | - | Solder | EAR99 | 11 | - | - | - | - | - | 250mA AC/DC | - | - | - | Gold | Solder Lug | 115V | 32.54mm | Flatted (6.35mm Dia) | - | - | - | - | 0.25A | - | - | - | - | - | 30V | - | ROTARY SWITCH | - | 1 | 14 ~ 58gfm | - | 0.05A | - | Non-Shorting (BBM) | .25A@28VDC | Fixed | SP11T | 23.27mm | - | 1 | - | 15° | - | - | - | - | - | - | - | - | - | - | - | 22.46mm | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A10503RNZGE C&K | 62 | - | Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | 2015 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | - | - | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP5T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 71BD36-02-1-AJN Grayhill Inc. | 2 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | - | Stainless Steel | BRASS | - | Silver Alloy | - | DIALLYL PHTHALATE | - | 2003 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 10 | - | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | Vertical | 19.05mm | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1GOhm | - | 115V | 300mA | 500VAC V | - | SP, SP10T | 30V | - | ROTARY SWITCH | - | 2 | 2.880 ~ 23gfm | Illuminated | 0.3A | - | Non-Shorting (BBM) | - | Adjustable | SP10T | 24.87mm | 36 ° | 1 | 1 | - | - | LATCHED | - | - | - | - | - | 17.5mm | - | 19.05mm | - | - | 9.53mm | - | No SVHC | RoHS Compliant | - | ||
![]() 44A30-01-1-06N Grayhill Inc. | 59 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | 2014 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | - | 26.035mm | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | 1A | 115V | - | - | - | SP, SP6T | 115V | 100000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | SP6T | 26.04mm | 30 ° | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | 48.24mm | - | 24.47mm | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 71ADF30-01-1-AJS Grayhill Inc. | 151 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 12 | - | - | - | - | - | Silver Alloy | - | - | - | - | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 12 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | - | - | 250mA | - | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Shorting | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 2.880 ~ 23gfm | - | - | - | Shorting (MBB) | - | Adjustable | SP12T | 19.33mm | 30 ° | 1 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() HS13X NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | Brass | - | SILVER | Phosphor Bronze | 7500 Cycle(s) | PHENOLIC | - | 2011 | HS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 | - | 70°C | -10°C | - | 30V | 6A AC 5A DC | Vertical | 19.9898mm | 5A | - | Solder Lug | 125V | - | Round (6mm Dia) | Circular - 10.30mm Dia | Non-Shorting | - | 200MOhm | 5A | 250V | 6A | - | 1 | - | 30V | - | ROTARY SWITCH | 3A | - | 15 ~ 24gfm | Illuminated | 6A | - | Non-Shorting (BBM) | 5A@30VDC | Fixed | SPDT | 20.00mm | 45 ° | - | - | - | - | - | HAND | 0.394 inch | - | NICKEL | - | - | 40mm | - | - | - | 10.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R20515RS02QE C&K | 2 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | - | Copper | 10000 cycles | - | Box | 2012 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 5 | - | 95°C | -30°C | - | 125V | 5A AC 500mA DC | Straight | 23.37mm | 5A | Silver | PC Pin | 125V | - | Screwdriver Slot | - | Non-Shorting | - | - | - | 250V | 5A | - | - | DP, DP5T | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 10.29mm | 36 ° | - | 2 | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 23.37mm | - | - | Flush | No | - | ROHS3 Compliant | Lead Free |