- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Features | Length | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71B30-02-6-02N Grayhill Inc. | 15 | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 16g | Stainless Steel | Silver Alloy | 15000 Cycle(s) | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | 17.45mm | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | 30V | - | ROTARY SWITCH | - | 2.880 ~ 23gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | 6PDT | 24.87mm | 30 ° | 1 | 6 | - | LATCHED | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() R20407RR02Q C&K | 167 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Nylon | Copper | 10000 cycles | - | 2013 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 95°C | -30°C | - | 125V | 5A AC 500mA DC | Straight | 23.37mm | 5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | 250V | 5A | - | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 10.29mm | 36 ° | - | 2 | - | - | - | 23.37mm | - | 12.70mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() A11203RNZG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP12T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | - | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A10303RNMCBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 15000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 3 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | SP3T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 14.48mm | 30 ° | - | 1 | 30° | - | Modular Base | 26.19mm | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() A20342RSCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 15000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | DP3T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | - | Fixed | DP3T | 14.48mm | 30 ° | - | 2 | 30° | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A10003RNCBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | SP12T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | Epoxy Sealed Terminals | 26.19mm | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() A20515RNZB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | DP5T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | 30° | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() A20642MNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | DP6T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | 2 | 30° | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A11203RNMCB C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 12 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | SP12T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | Modular Base | 26.19mm | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() A11242MNZBF C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 12 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | 20V | - | SP12T | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 20.83mm | 30 ° | - | 1 | 30° | - | Splashproof Bushing Seal | 26.19mm | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() 44HS30-04-2-05N Grayhill Inc. | 2158 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | 125 | - | - | 69g | Stainless Steel | Silver Alloy | 25000 cycles | Bulk | 2014 | 44 | e3 | yes | Active | - | Solder | EAR99 | 5 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | Solder Lug | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 115V | - | - | 115V | 100000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 83gfm | - | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 52.40mm | 30 deg | 4 | 2 | 30° | LATCHED | Shaft and Panel Sealed | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 53M15-02-2-10N Grayhill Inc. | 2909 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 60g | Stainless Steel | Silver Alloy | 10000 cycles | Bulk | 2014 | 53 | e4 | yes | Active | - | Solder | EAR99 | 10 | - | - | - | - | - | 250mA AC/DC | Straight | - | - | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | - | - | 30V | - | ROTARY SWITCH | 2 | 14 ~ 58gfm | 0.05A | - | Non-Shorting (BBM) | - | 115V | Fixed | DP10T | 31.72mm | 15 deg | 2 | - | 15° | - | - | - | 30.91mm | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 51KM30-01-3-04N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Metal | 25000 Cycle(s) | Bulk | 2010 | 51 | e4 | yes | Active | - | Solder | EAR99 | 4 | - | - | - | - | - | 150mA AC 200mA DC | - | - | - | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | - | - | 0.2A | 220V | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Fixed | 3P4T | 18.77mm | - | 1 | 3 | 30° | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71BF30-02-1-11S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | Silver Alloy | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 11 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.70.00 | 30V | 250mA AC/DC | - | - | 250mA | - | PC Pin | 115V | - | Flatted (6.35mm Dia) | - | Shorting | - | - | 115V | - | - | 30V | - | ROTARY SWITCH | 2 | 2.880 ~ 23gfm | 0.3A | - | Shorting (MBB) | - | - | Fixed | SP11T | 24.87mm | 30 ° | 1 | 1 | - | LATCHED | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44A30-02-4-02N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 55g | Stainless Steel | Silver Alloy | 25000 cycles | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | 1A | 115V | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | 5.761 ~ 83gfm | 1A | 1A@115VAC | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 34.82mm | 30 ° | 2 | 4 | - | LATCHED | - | - | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() 44UD30-03-1-AJN Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 12 | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Tin (Sn) | - | - | - | - | 1A AC | - | - | 1A | - | Solder Lug | 125V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | 1A | 115V | - | SP | 115V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | 1A | - | Non-Shorting (BBM) | - | - | Adjustable | SP12T | 43.61mm | 30 ° | 3 | 1 | - | LATCHED | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() A11405RNZBE C&K | 24 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | Copper Alloy | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | Solder Lug | 20V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 20V | - | SPDT | 20V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SPDT | 20.83mm | 90 ° | - | 1 | 90° | - | Epoxy Sealed Terminals | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A11015RNCG C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | SP10T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP10T | 14.48mm | 30 ° | - | 1 | 30° | - | - | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() A20505RNZGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | DP5T | 125V | - | - | 1 | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | 30° | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | 26.19mm | - | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() A11515RSMCGE C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | Silver (Ag) | 300000 cycles | - | 2010 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 125V | 2.5A | SP3T | 125V | - | - | 1 | - | - | - | Shorting (MBB) | - | - | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | Modular Base | 26.19mm | - | 38.10mm | - | - | ROHS3 Compliant | - |