- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Features | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD06L1NCQD C&K | 8 |
| Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | 2012 | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Silver | PC Pin | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | - | DP6T, DPST | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 10.42mm | 30 ° | - | 2 | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | No | - | ROHS3 Compliant | - | ||
![]() MA00L3NCQD C&K | 24 |
| Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | 2014 | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Silver | PC Pin | 125V | - | Round (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | - | - | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP10T | 10.42mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | No | - | ROHS3 Compliant | - | ||
![]() ME04L1NCQD C&K | 24 |
| Datasheet | 20 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Stainless Steel | - | - | Copper Alloy | 10000 cycles | - | - | - | 2017 | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | 250mA | Silver | PC Pin | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | - | SP4T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP4T | 11.44mm | 36 ° | - | 1 | 36° | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | 10.16mm | No | - | ROHS3 Compliant | - | ||
![]() 75AP36-01-2-04N Grayhill Inc. | 17 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | BRASS | - | Silver Cadmium Oxide (AgCdO) | - | DIALLYL PHTHALATE | - | Bulk | 2008 | 75 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | - | 30V | 200mA AC/DC | Vertical | - | 200mA | Gold | PC Pin | 115V | - | Screwdriver Slot | - | Non-Shorting | 0.05mOhm | - | - | - | 220V | 200mA | 500VRMS V | - | DP, DP4T | 30V | - | ROTARY SWITCH | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | - | 36 ° | 1 | 2 | - | 10 | - | - | - | - | - | - | - | - | 12.42mm | - | - | Flush | No | - | RoHS Compliant | Lead Free | ||
![]() 56SP30-01-1-08N Grayhill Inc. | 8 |
| - | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | - | 2009 | 56 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | Gold (Au) | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | PC Pin | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | - | - | 0.2A | - | 115V | 200mA | 600VAC V | - | - | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | 0.2A | - | Non-Shorting (BBM) | .2A@30VDC | - | Fixed | SP8T | 9.58mm | 30 ° | 1 | - | - | 12 | - | - | 0.25 inch | 0.25 inch | - | Shaft and Panel Sealed | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() 56BS30-01-2-06N Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | - | 2009 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 6 | Gold (Au) - with Nickel (Ni) barrier | - | - | INDUSTRIAL QUALITY | - | 30V | 200mA AC/DC | - | - | 200mA | Silver | Solder Lug | 115V | - | Screwdriver Slot | - | Non-Shorting | - | - | - | - | 115V | 200mA | - | - | DP, DP6T | 30V | - | ROTARY SWITCH | - | 1 | 2.520 ~ 6.481gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 12.19mm | 30 ° | 1 | 2 | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | - | - | - | - | 3.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() 44D30-02-2-AJN Grayhill Inc. | 130 |
| - | 16 Weeks | Silver | Panel | Panel Mount | - | - | - | 55g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | 2008 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 6 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | Straight | 31.07mm | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | - | 115V | 1A | - | - | DP, DP6T | 115V | 100000 cycles | ROTARY SWITCH | - | 2 | 5.761 ~ 83gfm | Illuminated | 1A | 1A@115VAC | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 34.82mm | 30 ° | 2 | - | - | - | - | LATCHED | - | - | - | - | 29.5mm | - | 29.51mm | - | - | 11.10mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A106S1RNZQK C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 15000 cycles | - | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | - | - | 125V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | - | Flush | No | - | ROHS3 Compliant | - | ||
![]() A11242MNCB C&K | 21 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | Copper Alloy | 300000 cycles | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 26.19mm | - | Gold | PC Pin | 20V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | - | 20V | - | - | - | SP12T | 20V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP12T | 14.48mm | 30 ° | - | 1 | 30° | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 42.00mm | No | - | ROHS3 Compliant | - | ||
![]() 44D30-03-2-AJS Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | 62g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | - | 2007 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 6 | Tin (Sn) | - | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Shorting | 50mOhm | - | 1A | - | 115V | - | - | - | DP | 115V | 100000 cycles | ROTARY SWITCH | - | 3 | 5.761 ~ 83gfm | - | 1A | 1A@115VAC | Shorting (MBB) | - | - | Adjustable | DP6T | 43.61mm | 30 ° | 3 | 2 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 09M30-07-2-06S Grayhill Inc. | 2006 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | 10000 Cycle(s) | - | - | Bulk | 2010 | 09 | e4 | yes | Active | - | Solder | EAR99 | 6 | - | - | - | - | - | 28V | 250mA AC/DC | - | - | - | Gold | Solder Lug | - | - | Flatted (3.17mm Dia) | - | - | - | - | - | - | 115V | - | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | - | 7 | - | - | - | - | Shorting (MBB) | - | - | Fixed | DP6T | 71.58mm | 30 deg | 7 | 2 | 30° | - | - | - | - | - | - | - | - | - | - | - | 31.19mm | 9.53mm | No | - | RoHS Compliant | - | ||
![]() R10305RN02B C&K | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Nylon | - | - | Copper | 10000 cycles | - | - | - | 2010 | R | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 95°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 23.37mm | - | Gold | PC Pin | 20V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | 20V | - | - | - | - | 20V | - | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 10.29mm | 36 ° | - | - | - | - | - | - | - | - | - | - | - | - | 23.37mm | - | - | 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() 443491-1-03N Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 2007 | 44 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 26.04mm | - | - | - | 30° | - | - | - | - | - | - | - | - | - | - | - | 26.04mm | 11.10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 56SD30-01-1-AJS Grayhill Inc. | 47 |
| - | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | 2000 | 56 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 ~ 12 | Gold (Au) | - | - | - | 8536.50.90.20 | 30V | 200mA AC/DC | - | 12.7mm | 200mA | Silver | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Shorting | 100mOhm | 10GOhm | 0.2A | - | 115V | 200mA | - | 1 | SP | 30V | - | ROTARY SWITCH | 200mA | - | 2.520 ~ 6.481gfm | Illuminated | 0.2A | - | Shorting (MBB) | .2A@30VDC | - | Adjustable | SP12T | 12.19mm | 30 ° | 1 | - | - | - | - | - | - | - | - | Shaft and Panel Sealed | - | 28.07mm | - | 12.7mm | - | 9.53mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MRF112/328 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | NO | 12 | ZINC ALLOY | - | - | - | - | Phosphor Bronze | - | GLASS FILLED POLYAMIDE | 70°C | Bulk | 2015 | MR | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 ~ 12 | - | - | - | LOW PROFILE | 8536.50.90.20 | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 28V | - | Screwdriver Slot | - | - | 0.05mOhm | - | - | 28V | - | - | 500VAC V | - | - | - | - | ROTARY SWITCH | - | 1 | 0.510 ~ 2.039gfm | - | - | - | Non-Shorting (BBM) | - | 28V | Adjustable | SP12T | - | - | 1 | - | 30° | 13 | - | - | - | - | - | Process Sealed | - | - | - | - | 8.2mm | Flush | - | - | ROHS3 Compliant | Lead Free | ||
![]() 443452-1-03N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 2007 | 44 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 2 | 5.761 ~ 83gfm | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP3T | 34.82mm | - | - | 1 | 30° | - | - | - | - | - | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() MRA403-A NKK Switches | 11 |
| Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | 3 | Zinc | - | Brass | - | - | Copper | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 3 | - | 70°C | -10°C | - | - | - | 250mA AC | Vertical | 16mm | 250mA | Silver | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | 125V | 250mA | - | - | - | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | Illuminated | - | - | Non-Shorting (BBM) | - | - | Adjustable | 4P3T | 17.00mm | 30 ° | - | 4 | - | - | - | - | - | - | - | Process Sealed | - | - | 16mm | - | - | 13.00mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MRA206-BA NKK Switches | 12 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 6 | - | - | - | - | - | Copper | - | - | - | - | 2010 | MR | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 ~ 6 | - | - | - | - | - | - | 250mA AC | Vertical | - | 250mA | Silver | PC Pin | 125V | - | Knob | Circular - 6.35mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 1 | 2.039 ~ 7.138gfm | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP6T | 17.00mm | 30 ° | - | 2 | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() 24B36-01-1-07S Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | BRASS | - | Plastic | BRASS | - | Phosphor Bronze | - | MELAMINE PHENOLIC | - | - | 2007 | 24 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 7 | Tin (Sn) | - | - | BUSHING KEYWAY | 8536.50.90.20 | 28V | 1A AC/DC | Straight | - | 1A | Silver | Solder Lug | 115V | 23.8mm | Flatted (6.35mm Dia) | - | Shorting | 10mOhm | 50000000000Ohm | 1A | - | 220V | - | 500VAC V | - | - | 115V | 100000 cycles | ROTARY SWITCH | - | 1 | 8.641gfm | - | 1A | - | Shorting (MBB) | - | - | Fixed | SP7T | 14.68mm | 36 ° | 1 | - | - | - | ON-ON | - | 0.25 inch | - | 3/8-32 | - | - | - | - | - | - | 7.92mm | - | - | RoHS Compliant | - | ||
![]() 50C36-01-1-10N Grayhill Inc. | 1 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | - | 2010 | 50 | e4 | yes | Active | - | Solder | EAR99 | 10 | - | - | - | - | - | - | 150mA AC 200mA DC | Straight | - | - | Gold | Solder Lug | 115V | - | Flatted (3.17mm Dia) | - | Non-Shorting | 10mOhm | - | 0.2A | - | 220V | - | - | - | DP, SP10T | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | - | Continuous | SP10T | 18.77mm | 60 ° | 1 | - | 36° | - | - | - | - | - | - | - | - | - | 28.7mm | - | - | 9.53mm | No | - | RoHS Compliant | Lead Free |