- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Brand | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Schedule B | Switch Configuration | Total # of Positions | Voltage Rating AC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Current Rating (Max) | Number of Poles per Deck | Angle of Throw | Switch Action | Lamp Type | Features | Product Category | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A10615RNZQ C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | - | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | SP6T | 20.83mm | 30 ° | - | - | - | - | - | - | - | - | - | 26.19mm | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() A20405RNZQ C&K Components | 46 |
| Datasheet | - | Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | 125 | Flatted Shaft | C&K | Silver | 125@(CSA/UL) | 300 kcycles | 36 | Non-Illuminated | C&K Switches | C&K | Panel | -30C to 85C | 85C | -30C | Bulk | DP4T | 26.19(mm) | Active | Compliant | 8536509020 | N.O./N.C. | 4 | 125 V | Bulk | - | A | - | - | - | - | Solder | - | 4 | - | 85 °C | -30 °C | - | Switches | - | 2.5A (AC), 350mA (DC) | Straight | - | - | - | - | Solder Lug | - | - | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | 125 V | - | DP4T | - | - | - | - | 1 | - | Not Required | Solder Lug | Rotary | - | - | - | Non-Shorting (BBM) | - | - | - | DP4T | - | - | - | 2.5(A) | 2 | 30° | - | - | - | Rotary Switches | 26.19(mm) | - | - | 12.7 mm | 41.54(mm) | - | - | RoHS Compliant | - | ||
![]() A40303RSMCGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | A | - | - | Active | 1 (Unlimited) | Modular Base | - | 3 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 125V | 2.5A | - | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Shorting (MBB) | - | - | Fixed | 4P3T | 14.48mm | 30 ° | - | - | 4 | - | - | - | Modular Base | - | - | 26.19mm | - | 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() MA00S3NZQD C&K | 24 |
| Datasheet | 20 Weeks | Silver | Panel | Panel Mount | - | - | Zinc | - | Stainless Steel | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Silver | Solder Lug | 125V | - | Round (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | SP10T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Continuous | SP10T | 14.86mm | 36 ° | - | - | 1 | 36° | - | - | - | - | - | 13.34mm | - | 10.16mm | - | No | - | ROHS3 Compliant | - | ||
![]() MB00S2NZGF C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Polyester | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | Lug | - | 5 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | - | 13.34mm | - | 250mA | Gold | Solder Lug | 125V | - | Screwdriver Slot | Circular - 6.60mm Dia | Non-Shorting | - | 10GOhm | - | 125V | 250mA | DP5T, SPDT | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Continuous | DP5T | 14.86mm | 36 ° | - | - | 2 | 36° | - | - | IP67 - Dust Tight, Waterproof | - | - | 13.34mm | - | Flush | - | - | - | ROHS3 Compliant | - | ||
![]() A30403MNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | 3P4T | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | 3P4T | 14.48mm | 30 ° | - | - | 3 | 30° | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() A20615RNZGF C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel | Panel Mount | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | DP6T | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 20.83mm | 30 ° | - | - | 2 | 30° | - | - | Splashproof Bushing Seal | - | - | 26.19mm | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() A20615RNCGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | DP6T | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | - | 2 | 30° | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() MD00L1NCGF C&K | 24 |
| Datasheet | 20 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | - | Stainless Steel | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 28V | 250mA AC/DC | Straight | 13.34mm | - | 250mA | Gold | PC Pin | 125V | - | Flatted (3.17mm Dia) | Circular - 6.60mm Dia | Non-Shorting | - | - | - | 125V | 250mA | DP6T | 28V | - | - | - | 1 | 2.880 ~ 5.041gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Continuous | DP6T | 10.42mm | 30 ° | - | - | 2 | 30° | - | - | IP67 - Dust Tight, Waterproof | - | - | 13.34mm | - | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 312-9E Ohmite | 2277 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 312 | - | yes | Active | Not Applicable | - | - | 9 | - | - | - | - | - | 20V | 30A AC/DC | - | - | - | - | - | Solder Lug | 300V | 84mm | Flatted (6.35mm Dia) | - | Non-Shorting | - | - | - | - | - | - | - | - | ROTARY SWITCH | 30A | 1 | 35 ~ 81gfm | - | - | - | - | - | 30A@300VAC | Non-Shorting (BBM) | - | - | Fixed | SP9T | 57.20mm | 240 ° | 1 | - | - | 30° | LATCHED | - | - | - | - | - | 57.2mm | 28.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() 44A45-01-2-03N Grayhill Inc. | 2 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 48g | Stainless Steel | - | - | - | Silver Alloy | - | 25000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 1A | 115V | - | - | 28V | 100000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | - | - | - | 5A | - | Non-Shorting (BBM) | - | - | Fixed | DP3T | 26.04mm | 45 ° | 1 | - | 2 | - | LATCHED | - | - | - | - | - | - | 11.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 44M60-01-1-03N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 48g | Stainless Steel | - | - | - | Silver Alloy | - | 25000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 44 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 0.25A | 115V | - | - | 28V | 100000 cycles | ROTARY SWITCH | - | 1 | 5.761 ~ 83gfm | - | - | - | - | 0.075A | - | Non-Shorting (BBM) | .25A@28VDC | - | Fixed | SP3T | 26.04mm | 60 ° | 1 | - | - | - | LATCHED | - | - | - | - | - | 26.04mm | 11.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 57HS22-03-1-14N Grayhill Inc. | 2351 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 70g | Stainless Steel | - | - | - | Silver Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | 57 | e4 | yes | Active | - | Solder | EAR99 | 14 | - | - | - | - | - | - | 250mA AC/DC | Straight | - | - | - | Gold | Solder Lug | 115V | 28.58mm | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | 0.25A | - | - | - | 30V | - | ROTARY SWITCH | - | 3 | 14 ~ 58gfm | - | - | - | - | 0.05A | - | Non-Shorting (BBM) | .25A@28VDC | - | Fixed | SP14T | 40.18mm | 22.5 deg | 3 | - | 1 | 22.5° | - | - | Shaft and Panel Sealed | - | - | - | - | 11.10mm | - | No | - | RoHS Compliant | - | ||
![]() 412-6T2 Ohmite | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 412 | - | yes | Active | Not Applicable | Solder | EAR99 | 6 | - | - | - | - | - | 20V | 50A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | Flatted (6.35mm Dia) | - | - | - | - | 50A | - | - | - | - | - | ROTARY SWITCH | - | 2 | 35 ~ 92gfm | - | - | - | - | 50A | - | Non-Shorting (BBM) | - | 300V | Fixed | SP6T | 127.80mm | 150 ° | 2 | - | 1 | 30° | LATCHED | - | - | - | - | - | - | 28.58mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 412-11T2E Ohmite | 2236 |
| Datasheet | 12 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 412 | - | yes | Active | Not Applicable | Solder | EAR99 | 11 | - | - | - | - | - | 20V | 50A AC/DC | - | - | - | - | - | Solder Lug | 300V | - | Flatted (6.35mm Dia) | - | - | - | - | 50A | - | - | - | - | - | ROTARY SWITCH | - | 2 | 35 ~ 92gfm | - | - | - | - | 50A | - | Non-Shorting (BBM) | - | 300V | Fixed | SP11T | 127.80mm | 300 ° | 2 | - | 1 | 30° | LATCHED | - | - | - | - | - | - | 28.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() PS5N NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | 11 | - | - | Brass | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PS | - | yes | Obsolete | 1 (Unlimited) | Screw | - | 2 ~ 11 | - | 70°C | -10°C | - | - | 250V | 30A AC | - | 76mm | unknown | 30A | - | Screw Terminal | 125V | - | Flatted (6mm Dia) | Circular - 10.50mm Dia | Non-Shorting | - | 200MOhm | - | 250V | 30A | 5P12T | - | - | ROTARY SWITCH | - | 5 | 71gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP11T | 116.50mm | 30 ° | - | - | 1 | - | - | - | - | - | - | 76mm | - | 15.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() PS4N NKK Switches | In Stock | - | Datasheet | 8 Weeks | Brass, Silver | Panel | Panel Mount | - | 11 | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PS | - | - | Obsolete | 1 (Unlimited) | Screw | - | 2 ~ 11 | - | - | - | - | - | 250V | 30A AC | - | - | - | 30A | - | Screw Terminal | 125V | - | Flatted (6mm Dia) | Circular - 10.50mm Dia | Non-Shorting | - | 200MOhm | - | - | - | - | - | - | - | - | 4 | 57gfm | Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP11T | 99.00mm | 30 ° | - | - | 1 | - | - | - | - | - | - | - | - | 15.00mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 71B30-02-4-02N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 16g | Stainless Steel | - | - | - | Silver Alloy | - | 15000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.70.00 | - | 30V | 250mA AC/DC | Straight | - | - | 250mA | - | Solder Lug | 115V | - | Flatted (6.35mm Dia) | - | Non-Shorting | 50mOhm | - | - | 115V | - | - | 30V | - | ROTARY SWITCH | - | - | 2.880 ~ 23gfm | - | - | - | - | 0.3A | .3A@115VAC | Non-Shorting (BBM) | - | - | Fixed | 4PDT | 24.87mm | 30 ° | 1 | - | 4 | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | - | - | RoHS Compliant | - | ||
![]() 50K45-01-2-04N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | - | 200mA | Gold | Solder Lug | 115V | - | Flatted (6.35mm Dia) | Circular - 9.65mm Dia | Non-Shorting | - | - | - | 220V | - | - | 28V | - | ROTARY SWITCH | - | 1 | 5.761 ~ 17gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP4T | 18.77mm | 45 ° | 1 | - | 2 | - | - | - | - | - | - | - | - | 9.53mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() A20642MNCGK C&K | 24 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Nylon | - | Glass, Nylon | - | - | - | Silver (Ag) | - | 15000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -30°C | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Gold | PC Pin | 125V | - | Round (6mm Dia) | Circular - 10.21mm Dia | Non-Shorting | - | - | - | 125V | 2.5A | DP6T | 125V | - | - | - | 1 | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP6T | 14.48mm | 30 ° | - | - | 2 | 30° | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | - | 26.19mm | - | 42.00mm | - | No | - | ROHS3 Compliant | - |