- Manufacturer
- Illuminated
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
- Series
Attribute column
Categories
Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Switch Action | Bushing Length | Bushing Diameter | Bushing Type | Features | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A204S1RNCQK C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Screwdriver Slot | - | Circular - 9.80mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | DP4T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 14.48mm | 30 ° | - | 2 | 30° | - | - | - | - | - | Epoxy Sealed Terminals, Splashproof Bushing Seal | - | 26.19mm | Flush | - | - | ROHS3 Compliant | - | ||
![]() A11514MNCQE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2010 | A | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | SP3T | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.48mm | 45 ° | - | 1 | 45° | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | 38.10mm | No | - | ROHS3 Compliant | - | ||
![]() 50DP90-01-1-AJN Grayhill Inc. | 160 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 4 | Thermoset | - | Stainless Steel | - | - | Metal | - | - | Bulk | 2008 | 50 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 ~ 4 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | 12.7mm | 200mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | 0.2A | 220V | 200mA | - | DP, SP, SP4T | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Adjustable | SP4T | 13.64mm | 90 ° | 1 | - | - | - | - | - | - | - | - | 12.7mm | 12.7mm | 9.53mm | No | - | RoHS Compliant | Lead Free | ||
![]() 19101-06UL Grayhill Inc. | 46 | - | Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | Stainless Steel | BRASS | - | Silver Alloy | - | PHENOLIC | - | 2003 | 19 | e4 | yes | Active | 1 (Unlimited) | Faston | EAR99 | 6 | - | - | - | POWER TAP ROTARY SWITCHES | 120V | 15A AC 1A DC | Straight | - | 1A | - | Quick Connect - 0.250 (6.3mm) | 120V | Flatted (6.35mm Dia) | SPST | - | Non-Shorting | 10mOhm | 1A | 220V | - | 2500VAC V | SP, SP6T | 120V | - | ROTARY SWITCH | 1 | 8.641 ~ 26gfm | Illuminated | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 24.13mm | 30 ° | 1 | - | - | - | LATCHED | - | - | 3/8-32 | - | 50.8mm | 46.36mm | 12.70mm | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() 56P30-01-2-05S Grayhill Inc. | 8 |
| Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | ZINC DIE CAST | - | - | - | GOLD | Brass | - | THERMOSET 94V-0 | - | - | 56 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | Gold (Au) | - | - | INDUSTRIAL QUALITY | 30V | 200mA AC/DC | - | - | 200mA | Silver | PC Pin | 115V | Flatted (3.17mm Dia) | - | - | Shorting | - | - | 115V | 200mA | 600VAC V | - | 30V | - | ROTARY SWITCH | 1 | 2.520 ~ 6.481gfm | - | - | - | Shorting (MBB) | - | Fixed | DP5T | 9.58mm | 30 ° | 1 | 2 | - | 12 | - | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44M30-06-1-10S Grayhill Inc. | 15 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Silver Alloy | 25000 Cycle(s) | - | Bulk | 2010 | 44 | e3 | yes | Active | - | Solder | EAR99 | 10 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | - | - | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | Shorting | - | 0.25A | 115V | - | - | SP, SP10T | 115V | 100000 cycles | ROTARY SWITCH | 6 | 5.761 ~ 83gfm | - | 0.075A | - | Shorting (MBB) | - | Fixed | SP10T | 76.33mm | 30 deg | 6 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() 71BF36-01-2-05N Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount, Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | Silver Alloy | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 5 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | - | - | - | - | PC Pin | 115V | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 19.33mm | 36 deg | 1 | 2 | 36° | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - | ||
![]() 44M30-04-1-02N Grayhill Inc. | 9 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Silver Alloy | - | - | Bulk | 2010 | 44 | e3 | yes | Active | - | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | 28V | 1A AC/DC | - | - | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | - | 115V | - | - | SP, SPDT | 115V | 100000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 83gfm | - | 0.075A | - | Non-Shorting (BBM) | - | Fixed | SPDT | 52.40mm | 30 deg | 4 | 1 | 30° | - | LATCHED | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | Lead Free | ||
![]() 09P30-02-1-04N Grayhill Inc. | 17 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | 18.5g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | 28V | 250mA AC/DC | Right Angle | - | 250mA | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | - | Non-Shorting | 50mOhm | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 2 | 5.761 ~ 46gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SP4T | 31.19mm | 30 ° | 2 | 1 | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() A20505MNZQE C&K | 24 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Nylon | - | Glass, Nylon | - | - | Silver (Ag) | 300000 cycles | - | - | 2012 | A | - | - | Active | 1 (Unlimited) | Solder | - | 5 | - | 85°C | -30°C | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | 2.5A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | - | Circular - 10.21mm Dia | Non-Shorting | - | - | 125V | 2.5A | - | - | 125V | - | - | 1 | - | - | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 20.83mm | 30 ° | - | 2 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 26.19mm | 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 50A36-01-1-04N Grayhill Inc. | 5 | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Metal | - | - | - | 2010 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | 28V | 150mA AC 200mA DC | - | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | - | 0.2A | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | SP4T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 50A36-01-1-08N Grayhill Inc. | 37 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Stainless Steel | - | - | Metal | - | - | - | 2014 | 50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | 0.2A | 220V | - | - | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | SP8T | 18.77mm | 36 ° | 1 | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 51BP30-01-3-04N Grayhill Inc. | 8 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | Stainless Steel | BRASS | - | Metal | 25000 Cycle(s) | - | - | 2014 | 51 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | 28V | 150mA AC 200mA DC | Straight | - | 200mA | Gold | PC Pin | 115V | Screwdriver Slot | - | Circular - 6.45mm Dia | Non-Shorting | 10mOhm | 0.2A | 220V | - | 600VAC V | - | 28V | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | - | Non-Shorting (BBM) | .2A@28VDC | Fixed | 3P4T | 13.64mm | 30 ° | 1 | 3 | - | 12 | - | 0.25 inch | 0.25 inch | - | - | - | - | 3.18mm | No | - | RoHS Compliant | - | ||
![]() 44UA45-03-4-02N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 62g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Silver (Ag) | - | - | - | - | 1A AC | Straight | - | 1A | - | Solder Lug | 125V | Flatted (6.35mm Dia) | - | - | Non-Shorting | 50mOhm | 1A | 115V | - | - | - | 28V | 100000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 83gfm | - | 5A | 5A@115VAC | Non-Shorting (BBM) | - | Fixed | 4PDT | 43.61mm | 45 ° | 3 | 4 | - | - | LATCHED | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() 44UA30-01-3-04N Grayhill Inc. | 16 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Silver Alloy | 6000 Cycle(s) | - | - | - | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | Silver (Ag) | - | - | - | - | 1A AC | - | - | 1A | - | Solder Lug | 125V | Flatted (6.35mm Dia) | - | - | Non-Shorting | - | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 26.04mm | 30 ° | 1 | 3 | - | - | LATCHED | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 44A30-01-2-05S Grayhill Inc. | 16 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 48g | Stainless Steel | - | - | Silver Alloy | 25000 cycles | - | - | 2014 | 44 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | Gold (Au) | - | - | - | 28V | 1A AC/DC | Straight | - | 1A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | Shorting | 50mOhm | 1A | 115V | - | - | - | 115V | 100000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 83gfm | - | 1A | - | Shorting (MBB) | - | Fixed | DP5T | 26.04mm | 30 ° | 1 | 2 | - | - | LATCHED | - | - | - | - | - | - | 11.10mm | No | - | RoHS Compliant | - | ||
![]() 443463-1-03S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | 2007 | 44 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | Shorting | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | 5.761 ~ 83gfm | - | - | - | Shorting (MBB) | - | Fixed | SP3T | 43.61mm | - | - | 1 | 30° | - | - | - | - | - | - | - | - | 11.10mm | - | - | RoHS Compliant | - | ||
![]() 09A45-01-2-04N Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 16g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 4 | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | - | Non-Shorting | 50mOhm | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 1 | 5.761 ~ 46gfm | - | - | - | Non-Shorting (BBM) | - | Fixed | DP4T | 24.38mm | 45 ° | 1 | 2 | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 09A30-03-1-05S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 21g | Stainless Steel | - | - | Silver Alloy | 10000 cycles | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 5 | - | - | - | - | 28V | 250mA AC/DC | Straight | - | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | - | Shorting | 50mOhm | - | 115V | - | - | - | 28V | 50000 cycles | ROTARY SWITCH | 3 | 5.761 ~ 46gfm | - | - | - | Shorting (MBB) | - | Fixed | SP5T | 38.00mm | 30 ° | 3 | 1 | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | RoHS Compliant | - | ||
![]() 71B36-01-1-08S Grayhill Inc. | 37 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 14g | Stainless Steel | - | - | Silver Alloy | - | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 30V | 250mA AC/DC | Straight | - | 250mA | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | Shorting | 50mOhm | - | 115V | - | - | - | 30V | - | ROTARY SWITCH | 1 | 2.880 ~ 23gfm | - | 0.3A | - | Shorting (MBB) | - | Fixed | SP8T | 19.33mm | 36 ° | 1 | - | - | - | LATCHED | - | - | - | - | - | - | 9.53mm | - | - | RoHS Compliant | - |