- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Body Material | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-3BM-TRA-G102-RC Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Red | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NS-3MM-NBA-G202-NN Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~70°C | - | 2015 | A22NS | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | Off-On-On, On-On-Off | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | - | - | 2500VAC V | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | 45 deg | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NS-3MM-NBA-G101-NN Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~70°C | - | 2015 | A22NS | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | - | - | 2500VAC V | - | - | Non-Illuminated | 300,000 Cycles | 10A | - | - | - | - | - | 45 deg | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2RL-TYA-G202-YD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Yellow | - | - | - | DPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TYA-G102-YD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Yellow | - | - | - | DPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G101-YC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Yellow | - | - | - | DPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TYA-G102-YC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Yellow | - | - | - | DPST | Illuminated | 300,000 Cycles | - | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A165S-A2M-2 Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | Plastic | 100,000 Cycles | - | -10°C~55°C | - | 2006 | A165S | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On | Circular - 16.00mm Dia | - | 100MOhm | 3A | - | - | 5A | - | - | - | Non-Illuminated | 250,000 Cycles | 3A | - | - | 5A | - | 3A@30VDC | 90 ° | 1 | 28.50mm | Bezel - Square | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 0033.3801 Schurter Inc. | 6 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 10.849986g | - | - | 250V | -40°C~85°C | Bulk | - | SWZ | e3/e2 | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | - | Marking: 150-220-130-260-110-240 | 29.5mm | 18.1mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2BM-TGA-G100-GC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Green | - | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TRA-G100-RC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Red | - | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BM-TRA-G102-RE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Red | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TRA-G102-RD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Red | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BM-TYA-G102-YE Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Yellow | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-A3AG-24D-2 Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | - | A165W | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 3 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Green | - | - | - | - | Illuminated | 250,000 Cycles | - | - | Illuminated, LED | 5A | 5A@125VAC | - | - | 1 | 28.50mm | Bezel - Square | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A165S-J2M-2 Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2000 | A165S | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | Black | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On | Circular - 16.00mm Dia | - | 100MOhm | 3A | - | - | 5A | - | 2 | - | Non-Illuminated | 250,000 Cycles | 3A | 100 mN | Illuminated, Non-Illuminated | 5A | - | 3A@30VDC | 90 ° | 1 | 28.50mm | Bezel - Rectangular | 24mm | - | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-3MB-TYA-G102-YC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Yellow | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TAA-G101-AC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Blue | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TAA-G102-AC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Blue | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TAA-G101-AC Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Blue | - | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - |