- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Body Material | Shape | Actuator Material | Center Contact Plating | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Approvals | Base Product Number | Brand | Colour front ring | Contact Rating | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Total # of Positions | Type of control element | Type of electric connection | Voltage Rated | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Control Type | Current Rating (Max) | Angle of Throw | Contact Function | Switch Action | Bushing Length | Depth Behind Flange | Bushing Diameter | Lamp Type | Features | Compliance | Terminal Length | Product Category | Contacts | IP Rating | Product Length (mm) | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700-6A-BL Carling Technologies | 34 |
| - | - | Silver | - | Panel Mount | NO | PANEL MOUNT-THREADED | STEEL/N/A | - | - | - | Brass | SILVER | SILVER | 250 | - | Knob Shaft | BLACK | - | 700 | Carling Technologies | - | - | - | - | - | 1000VDC V | - | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | 45 deg | Carling Technologies | 700-6A-BL | 700 | - | - | - | Carling Technologies | - | - | Panel | - | - | - | 85 °C | Bulk | Active | - | 28.57(mm) | Active | 2.34 | Details | Yes | ON OFF ON | 6 | - | - | - | 125 V | 125 V | - | - | - | - | 700 | Yes | - | - | - | EAR99 | Standard | 3 | - | 8536.50.70.00 | Switches | - | 4A (AC), 1A (DC) | - | - | - | compliant | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | 28.57 mm | - | KNOB TYPE | SPDT | On-Off-On | Circular - 11.88mm Dia | 100000000 Ω | 1 A | - | - | 125 V | QUICK CONNECT | Non-Illuminated | - | ROTARY SWITCH | - | Not Required | Quick Connect | Rotary Switches | - | 4 A | - | - | 125 V | - | 1 | - | 4(A) | - | ON-OFF-ON | LATCHED | 0.281 inch | 23.94mm | 0.467 inch | - | Bezel - Round, Long Lever | UL; CSA | 0.475 inch | Rotary Switches | - | - | 29.21(mm) | - | 11.88 mm | 0.45 inch | - | - | - | - | - | ||
![]() A22NW-3MM-TGA-G102-GE Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | - | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | - | Illuminated | 300,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Green Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TGA-G101-GE Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Green Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BB-TYA-G101-YB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Yellow Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TRA-G101-RC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Red | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Red Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TGA-G102-GD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Green Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CW1S-33E22 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | Round | - | - | - | - | Knob | - | - | CE, cULus | - | - | - | 10A | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | CW1S-33E22 | - | - | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 45 ° | - | Selector | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | IP67 | - | - | - | - | - | - | - | - | IP20 | ||
![]() A165S-J3A-2 Omron Automation and Safety | 44 |
| Datasheet | 3 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2006 | A165S | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | - | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | - | 3A | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | 3A | - | - | - | - | 5A | 5A@125VAC | - | - | - | 1 | - | - | - | - | - | - | 28.50mm | - | - | Bezel - Rectangular | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 3SU11502BF601FA0 Siemens | 36 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1150 | - | Other | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | Yes | - | - | - | - | Other | 10A | - | Siemens | - | - | - | 0 | 1 | 1 | - | Box | - | - | - | Active | - | - | - | - | - | Toggle | Screw connection | - | 500 V | 500 V | Yes | No | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | Standard | 2 | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | CCC, CE, CSA, EAC, UL | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | 71.70mm | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | - | - | - | - | - | - | ||
![]() RV22D2CC0CB-K4C Carling Technologies | 41 |
| - | - | - | - | Panel Mount, Snap-In | - | - | Polyester/N/A | - | - | - | - | - | - | 20 | - | Knob Shaft | - | - | - | - | - | - | 20 | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Panel | - | - | - | - | Bulk | - | DPDT | 24.38(mm) | Active | - | - | - | (ON) NONE OFF | 2 | - | - | - | - | 12 V | - | - | - | - | V | - | - | - | - | - | Standard | 2 | - | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | - | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Red/Red | - | - | Illuminated | 100,000 Cycles | - | - | Led | Quick Connect | - | - | - | - | - | - | - | - | - | 20@12VAC 12VDC(A) | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | 43.18(mm) | - | - | - | 59.35(mm) | - | - | - | - | ||
![]() 0033.4518 Schurter Inc. | 413 |
| - | 14 Weeks | - | Panel | Panel Mount | - | - | - | 3.799998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | 6.3A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 23.50mm | - | - | Marking: 0-1 | - | - | - | - | - | - | 15.2mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2BL-TYA-G102-YE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Yellow Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G002-AA Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Blue Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G102-AB Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Blue Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NS-2BM-NBA-G202-NN Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NS | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Black Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TRA-G102-RA Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Red Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TAA-G202-AA Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Blue Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G100-AD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Blue Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TYA-G101-YC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Yellow | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Yellow Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TRA-G100-RD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Red | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | - | Bezel - Round, Red Knob | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |