- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24B2CD0JC-K4S Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16D3DHONB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | - | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() A6X30143411 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30143438 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SA7AGBA0B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 120 VAC | - | Illuminated | - | - | - | ||
![]() A6X30143162 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141655 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141632 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30141614 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141998 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142525 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SC6AFX723 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141648 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX750 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141646 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30143161 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX715 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141997 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142498 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141622 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - |