- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Base Product Number | ElectricalLife | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Lens Color | Number of Switch Sections | Control Type | Angle of Throw | Depth Behind Flange | Lamp Type | Features | IP Rating | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2RM-TAA-G102-AB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G002-AD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Blue | SPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G202-YC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TGA-G101-GE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | 55°C | -25°C | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Green | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TGA-G102-GE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Green | DPST | Illuminated | 300,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TGA-G101-GE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Green | DPST | Illuminated | 300,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G102-AD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RM-TGA-G102-GD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | DPST | Illuminated | 300,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A165W-A2MY-24D-2 Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | - | Illuminated | 250,000 Cycles | - | 10mA | - | Illuminated, LED | - | - | 5A | Yellow | 1 | - | - | 28.50mm | - | Bezel - Square | - | 10.3mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-T2MY-24D-1 Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | Vertical | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-On | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | - | Illuminated | 250,000 Cycles | - | 5A | - | Illuminated, LED | - | - | 5A | - | 1 | - | - | 28.50mm | - | Bezel - Round | - | 10.3mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-J2AG-24D-1 Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2001 | A165W | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Green | - | Illuminated | 250,000 Cycles | - | 5A | - | Illuminated, LED | - | - | 5A | - | 1 | - | - | 28.50mm | - | Bezel - Rectangular | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165W-J2AR-24D-2 Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Red | - | Illuminated | 250,000 Cycles | - | 10mA | - | Illuminated, LED | - | - | 5A | Red | 1 | - | - | 28.50mm | - | Bezel - Rectangular | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 9001SKS73BH13 Schneider Electric | 2939 |
| - | - | - | Panel Mount | - | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | Schneider Electric | 9001SKS73BH13 | - | Schneider Electric | Box | Active | Active | 5.82 | - | - | - | -25°C ~ 70°C | - | Harmony 9001SK | - | - | - | - | Standard | 2 | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | - | CE, CSA, UL | - | - | SPDT | On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB2210-4PA01 Siemens | 2032 |
| - | - | - | Panel Mount | 3SB2210 | - | - | - | - | - | - | Siemens | - | - | Active | - | - | 110 V | 24 V | -25°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | - | 10A (AC/DC) | - | IP65 - Dust Tight, Water Resistant | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | ||
![]() 51.155R-15200 Altech Corporation | In Stock | - | - | - | Cable | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT | - | - | - | - | - | - | Foot Switch | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM601LA0 Siemens | 12 |
| - | - | - | Panel Mount | 3SU1100 | 10,000,000 Cycles | - | Yes | - | - | 10A | Siemens | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | Standard | 3 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | CCC, CE, CSA, EAC, UL | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | Screw | - | - | - | - | - | 45° | 71.70mm | - | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() A22NW-2RM-TAA-G202-AE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-3RB-NBA-G102-NN Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | DPST | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Black Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TGA-G101-GB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Green | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TGA-G102-GB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Green | DPST | Illuminated | 500,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant |