- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Illumination | Mechanical Life | Index Angle | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2MM-TGA-G100-GA Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2BL-TYA-G100-YB Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TGA-G002-GB Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2ML-TYA-G100-YB Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TGA-G100-GB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2BL-TAA-G002-AB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G002-AB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BM-TAA-G100-AC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NS-3MB-NBA-G202-NN Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 300,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | EAR99 | Standard | 3 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | Mom-On-Mom, Mom-On-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | - | - | 2500VAC V | Non-Illuminated | 300,000 Cycles | 45 deg | 45.30mm | Bezel - Round, Black Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G100-AC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TGA-G002-GC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2MM-TAA-G002-AB Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BM-TRA-G002-RB Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BM-TAA-G101-AA Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TRA-G100-RC Omron Automation and Safety | 43 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BM-TGA-G202-GA Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2MM-TAA-G002-AC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BM-TGA-G102-GA Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2BM-TAA-G202-AB Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BL-TRA-G100-RB Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant |