- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Illumination Type | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2BL-TRA-G102-RC Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2MM-TYA-G100-YE Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | 200V~240VAC | LED, Yellow | Illuminated | 500,000 Cycles | Illuminated | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2MM-TRA-G100-RD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | 100V~120VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BL-TAA-G202-AD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2BL-TRA-G202-RD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2BL-TAA-G101-AD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | Illuminated | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2MM-TYA-G102-YC Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2BL-TRA-G102-RD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G202-AD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TRA-G202-RD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2ML-TAA-G102-AD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2ML-TYA-G202-YD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2ML-TYA-G102-YD Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2MM-TAA-G202-AD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2MM-TRA-G100-RE Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 220V | CCC, CE, cULus, TUV | SPST-NO | Off-On | Circular - 22.30mm Dia | 200V~240VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2MM-TRA-G102-RD Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 100V~120VAC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | RoHS Compliant | ||
![]() A22NW-2ML-TYA-G102-YE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | RoHS Compliant | ||
![]() A22NW-2ML-TGA-G101-GE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant | ||
![]() A22NW-2BL-TAA-G102-AE Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 220V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | RoHS Compliant | ||
![]() A22NW-2MM-TGA-G101-GE Omron Automation and Safety | 6 |
| Datasheet | 3 Weeks | Panel Mount | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Standard | 2 | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | 200V~240VAC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | RoHS Compliant |