- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Number of Pins | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Rated Current | Contact (AC) Max Rating R Load | Lens Color | Number of Switch Sections | Rated Voltage | Depth Behind Flange | Rated Breaking Capacity | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD3312602DN-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.4022 Schurter Inc. | 265 |
| - | 14 Weeks | Panel | Panel Mount | - | 3 | 7.599997g | - | 250V | -40°C~85°C | - | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | - | - | 10A AC | - | IP40 | 23mm | - | 10A | - | Solder Lug | 250V | CSA, SEMKO, UR | - | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 21.00mm | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() A165W-A3MG-24D-2 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | -10°C~55°C | - | 2005 | A165W | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | 3 | - | - | - | - | 30V | 5A AC 3A DC | Vertical | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On-On | Circular - 16.00mm Dia | 3A | 24VDC | LED, Green | - | Illuminated | 250,000 Cycles | 10mA | Illuminated, LED | 5A | - | 5A@125VAC | Green | 1 | - | 28.50mm | - | Bezel - Square | - | - | 21.1mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22S-C3M-11 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 500,000 Cycles | - | -20°C~70°C | - | 2001 | A22S | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | - | - | 10A AC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | - | Screw Terminal | 110V | CE, cUR, UR | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | - | 54.70mm | - | Bezel - Round, Long Lever | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1.10.021.201/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | - | 200,000 Cycles | - | -25°C~70°C | - | - | RAMO 22 S | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 32V | 100mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Connector | - | CE | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 24VDC | LED, White | - | Illuminated | 200,000 Cycles | - | - | - | - | - | - | - | - | 30.00mm | - | - | - | - | - | - | - | - | - | ||
![]() 1.10.021.204/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | - | 200,000 Cycles | - | -25°C~70°C | - | - | RAMO 22 S | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | 32V | 100mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Connector | - | CE | - | - | SPST | Off-On | Circular - 22.30mm Dia | - | 24VDC | LED, White | - | Illuminated | 200,000 Cycles | - | - | - | - | - | - | - | - | 30.00mm | - | - | - | - | - | - | - | - | - | ||
![]() 95612 Littelfuse Inc. | 309 |
| - | 15 Weeks | - | Panel Mount | TAB/BLADE | - | - | - | - | - | - | - | 95 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | - | - | 12V | 20A DC | - | - | - | - | - | UL | Screw Terminal | - | - | 29mm | 18.8 mm | - | Off-On-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | - | 125A | - | - | - | 58V | - | 1000 A | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 75712-04 Littelfuse Inc. | 74 |
| Datasheet | 15 Weeks | - | Panel Mount | - | - | - | 20,000 Cycles | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | - | 12V | 50A DC | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | Mom-Off-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 40.98mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 75600-02 Littelfuse Inc. | 2501 |
| Datasheet | 30 Weeks | - | Panel Mount | - | - | - | 20,000 Cycles | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Standard | 5 | - | - | - | - | 16V | 15A DC | - | - | - | - | - | - | Wire Leads with Connector | - | - | - | - | - | Off-On-On-On-On | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 08080200 Littelfuse Inc. | 45 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95591 Littelfuse Inc. | 95 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 95 | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | - | 12V | 5A DC | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | Off-On-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD3312620DN-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD39902DN-W-6V IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD312604DN-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD312604DN-A IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3.13007.0310152 RAFI USA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2484 Littelfuse Inc. | 20 |
| Datasheet | 17 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2484 | - | Active | 1 (Unlimited) | - | - | Battery Disconnect | 2 | - | - | - | - | 12V | 20A DC | - | - | - | - | - | - | Stud | - | - | - | - | SPST | Off-On | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0033.6015 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | - | 250V | -40°C~70°C | Bulk | - | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | 10A AC | - | - | 37mm | - | 10A | - | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 1 | - | 31.00mm | - | Marking: 120-240-100-220 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 7493 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |