- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Center Contact Plating | End Contact Plating | Base Product Number | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Material front ring | Maximum Current | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Index Angle | Angle of Throw | Depth Behind Flange | Lamp Type | Features | IP Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2RL-TRA-G202-RD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Red | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Red Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TGA-G202-GD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Green | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G202-AD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Blue | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TGA-G102-GE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Green | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G101-RD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | 100V~120VAC | LED, Red | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Red Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TYA-G102-YE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Yellow | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TYA-G101-YE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | 200V~240VAC | LED, Yellow | - | DPST | Illuminated | - | 500,000 Cycles | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Yellow Knob | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3BM-TAA-G101-AC Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 3 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | 24VAC/DC | LED, Blue | - | - | Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TGA-G102-GB Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | 12VAC/DC | LED, Green | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | RoHS Compliant | - | ||
![]() 9001SK43J1RH2 Schneider Electric | 2666 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | Active | - | - | - | - | - | - | - | -25°C ~ 70°C | - | Harmony 9001SK | - | - | - | - | - | Standard | 3 | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | CE, CSA, UL | SPDT | On-Off-On | Circular - 30.00mm Dia | - | - | 110 VAC | Neon, Red | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2CBBA1 Siemens | 2548 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL601LA0 Siemens | 48 |
| - | - | - | Panel Mount | - | - | 3SU1100 | Black | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | Yes | - | Plastic | 10A | Siemens | 0 | 2 | 2 | Box | Active | - | Toggle | Screw connection | 500 V | 500 V | Yes | No | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | Standard | 3 | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | CCC, CE, CSA, EAC, UL | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | Screw | - | - | - | 45° | 71.70mm | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() HW1S-2TF20 IDEC | 97 | - | Datasheet | 4 Weeks | Panel | Panel Mount | GOLD | GOLD | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | 2005 | HW | Active | Not Applicable | 4 | Screw | EAR99 | Standard | 2 | 24V | 10A AC 8A DC | Straight | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | 110V | CCC, CE, CSA, TUV, UL | DPST-NO | Off-On | Circular - 22.30mm Dia | 0.05mOhm | 8A | - | - | 440V | DPST | Non-Illuminated | 220V | 500,000 Cycles | Illuminated | - | - | 10A | 90 ° | - | 48.50mm | - | - | - | Unknown | ROHS3 Compliant | IP65 | ||
![]() MJTP1109AL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1000 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2ACBK1 Siemens | 2062 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2AA4A2 Siemens | 2022 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2CBBA1 Siemens | 2670 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2CABK7 Siemens | 2473 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | 4PST-NO | Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX7AD2A0 Siemens | 2981 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA7AG3A3B Siemens | 2582 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 120 VAC | LED, White | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |