- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SB2ACBA1 Siemens | 2778 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA2J0 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 5PST-3NC/2NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA7 Siemens | 2267 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 8PST-4NO/4NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2ACBJ1 Siemens | 2973 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | SPST-NC | On-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2CCBA1 Siemens | 2957 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2CABJ0K1 Siemens | 2230 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABJ3 Siemens | 34 |
| - | - | - | Panel Mount | - | - | Siemens | - | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NC | On-Off | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA2 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2ACBA1 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | Siemens | - | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 0033.1110 Schurter Inc. | 147 |
| - | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 250V | - | - | -40°C~85°C | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 10A AC | BULK | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | 1 | 22.00mm | Marking: 100V-115V-200V-220V-230V-240V | 47mm | 35mm | 22mm | No | ROHS3 Compliant | Lead Free | ||
![]() 52SA2AABK1M48 Siemens | 34 |
| - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2CCBA1M48 Siemens | 2741 |
| - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BM601LA0 Siemens | 2917 |
| - | - | - | Panel Mount | 3SU1130 | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | - | - | - | - | - | Standard | 3 | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | CCC, CE, CSA, EAC, UL | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | 71.70mm | - | - | - | - | - | - | - | ||
![]() 52SA2BDBJ0K0 Siemens | 2138 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2AABA1 Siemens | 2882 |
| - | - | - | Panel Mount | - | - | Siemens | - | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABJ2K1M48 Siemens | 2713 |
| - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2CABA0 Siemens | 2129 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2ACBM48 Siemens | 23 |
| - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2GABA0M48 Siemens | 2924 |
| - | - | - | Panel Mount | - | - | Siemens | - | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2GABJ2K1 Siemens | 2925 |
| - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - |