- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SB2CDBJ0K5 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | Standard | 3 | - | - | - | - | 4PST-3NO/1NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2BABJ2K0 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2AABK6 Siemens | 2550 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-NO | Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2AABA0 Siemens | 2950 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2HABJ2K2 Siemens | 2772 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 4 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52C224X Siemens | 2969 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | 120 VAC | - | Illuminated | - | - | - | ||
![]() 52C224A Siemens | 2941 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | 120 VAC | - | Illuminated | - | - | - | ||
![]() 52SX2ACBJ1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NC | On-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2GABM48 Siemens | 28 |
| - | - | - | Siemens | Box | Active | - | - | - | Standard | 3 | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2GDBJ2K1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52C156X Siemens | 2136 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2GABA2M48 Siemens | 2943 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2CDBA1 Siemens | 2652 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2BABA2 Siemens | 2857 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABJ2K2 Siemens | 2593 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CCBA2 Siemens | 2568 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2GABJ2K1 Siemens | 2281 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2GCBJ2K1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52C156A Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CDBJ0K1 Siemens | 2815 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - |