- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 49SAS03 Siemens | 2817 |
| - | Panel Mount | - | Siemens | - | Active | - | -35°C ~ 70°C | - | Standard | 3 | - | - | Screw Terminal | cULus | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | ||
![]() 52SB2AABJ3K2 Siemens | 2865 |
| - | - | - | Siemens | Box | Active | - | - | - | Standard | 2 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2BDBK2 Siemens | 2595 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABJ0K1 Siemens | 32 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2GCBJ2K1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CABJ2K1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABJ3K4X200 Siemens | 2672 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABA3 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2ACBA1 Siemens | 2324 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2EBBJ1K0 Siemens | 2650 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2BABJ3K4 Siemens | 2534 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2GCBJ2K1 Siemens | 2611 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABK2 Siemens | 2675 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2CDBJ0K2 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NO/1NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2BABK2 Siemens | 2035 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CABJ0K1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CABA7 Siemens | 2636 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 8PST-4NO/4NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2CDBA2 Siemens | 2919 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2CDBA1 Siemens | 2996 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABJ2 Siemens | 34 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NC | On-Off | - | - | - | Non-Illuminated | - | - | - |