- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBW6S-2T3 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6S-33T3 IDEC | 14 |
| - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7S-2T3 IDEC | 27 |
| - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7S-3T3 IDEC | 14 |
| - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-Off-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7S-33T3 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | Mom-Off-Mom | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() A22W-2AR-24A-01 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | - | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | SPST-NC | On-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | Illuminated | 100,000 Cycles | 90 deg | 1 | 54.70mm | Bezel - Round, Red Knob | 48.8mm | RoHS Compliant | ||
![]() LBW6MS-2T1V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7MS-2T5 IDEC | 14 |
| - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-33T7 IDEC | 27 |
| - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-33T3 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7MS-2T1 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6S-2T3V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | - | 3PDT | On-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() A22W-2MY-24A-01 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | - | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | SPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | Illuminated | 100,000 Cycles | - | 1 | 54.70mm | Bezel - Round, Yellow Knob | 54.7mm | RoHS Compliant | ||
![]() LBW7MS-2T1V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 2 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() A22W-2AR-T1-10 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | - | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 110VAC | LED, Red | Illuminated | 100,000 Cycles | 90 deg | 1 | 54.70mm | Bezel - Round, Red Knob | 48.8mm | RoHS Compliant | ||
![]() A22W-2MY-T1-01 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | - | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | SPST-NC | On-Off | Circular - 22.30mm Dia | 110VAC | LED, Yellow | Illuminated | 100,000 Cycles | - | 1 | 54.70mm | Bezel - Round, Yellow Knob | 54.7mm | RoHS Compliant | ||
![]() A22W-2AG-24A-11 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | 2012 | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Green | Illuminated | 100,000 Cycles | 90 deg | 1 | 54.70mm | Bezel - Round, Green Knob | 48.8mm | RoHS Compliant | ||
![]() LBW6MS-3T3 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | 50,000 Cycles | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | Standard | 3 | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | ROHS3 Compliant | ||
![]() A22W-2MR-T1-02 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | 2012 | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | DPST-NC | On-Off | Circular - 22.30mm Dia | 110VAC | LED, Red | Illuminated | 100,000 Cycles | 90 deg | 1 | 54.70mm | Bezel - Round, Red Knob | 48.8mm | RoHS Compliant | ||
![]() A22W-2AR-24A-11 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | 100,000 Cycles | -20°C~55°C | 2012 | A22W | Active | 1 (Unlimited) | EAR99 | Standard | 2 | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | Illuminated | 100,000 Cycles | 90 deg | 1 | 54.70mm | Bezel - Round, Red Knob | 48.8mm | RoHS Compliant |