- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Contact Materials | ElectricalLife | Usage Level | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBW6S-2T6 IDEC | 13 |
| - | 4 Weeks | - | Panel Mount | - | - | Silver | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 30V | 5A AC/DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | - | DPDT | On-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A165W-T2AG-24D-1 Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | - | -10°C~55°C | 2001 | A165W | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | - | Vertical | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Green | - | - | - | Illuminated | 250,000 Cycles | 5A | Illuminated, LED | 5A | - | - | - | 1 | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-3RB-TGA-G102-GC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | DPST | Illuminated | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G100-AD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Blue | - | - | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 0033.3501 Schurter Inc. | 95 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | 11.830001g | - | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | 10A | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | Marking: 150-220-130-260-110-240 | 47mm | 35mm | 14.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2RM-TAA-G100-AE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Blue | - | - | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G101-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | - | - | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 0033.1124 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 6 | 16.499989g | - | - | - | 250V | -40°C~85°C | - | SWP | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | SP6T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | 22.00mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3523 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 6 | 11.600001g | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | 21.50mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() A22NW-2BM-TGA-G100-GD Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 500,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-A3AR-24D-2 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | - | -10°C~55°C | - | A165W | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Red | - | - | - | Illuminated | 250,000 Cycles | - | Illuminated, LED | 5A | 5A@125VAC | - | - | 1 | 28.50mm | Bezel - Square | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-3MB-TGA-G102-GC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BM-TRA-G101-RC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MB-TRA-G102-RC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-T3AY-24D-2 Omron Automation and Safety | 36 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | - | -10°C~55°C | - | A165W | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | - | - | - | Illuminated | 250,000 Cycles | - | Illuminated, LED | 5A | 5A@125VAC | - | - | 1 | 28.50mm | Bezel - Round | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-3BM-TYA-G101-YC Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3MM-TGA-G101-GC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14-506.0250 EAO | 28 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | -25°C~55°C | - | 14 | - | Active | Not Applicable | Solder | - | Standard | 2 | - | - | - | - | 5A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | CE, CSA, UL, VDE | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | 1 | SPDT | Non-Illuminated | 1,000,000 Cycles | - | Illuminated | - | - | - | 90 ° | - | 35.50mm | Bezel - Round, Black Knob | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0033.4601 Schurter Inc. | 53 |
| - | 14 Weeks | PCB, Panel, Through Hole | Panel Mount | - | 5.000005g | - | - | Industrial grade | - | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | - | IP40 | - | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | - | - | - | - | 6.3A | - | SP | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | - | 1 | 19.50mm | Marking: 110-220 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-3BM-TGA-G102-GD Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | 300,000 Cycles | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | - | RoHS Compliant | - | - |