- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Illumination Type | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NS-2BL-NBA-G101-NN Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~70°C | - | 2015 | A22NS | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TYA-G101-YB Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TAA-G102-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G002-AD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Off | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TAA-G202-AB Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NC | On-Off | Circular - 22.30mm Dia | 12VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TRA-G102-RC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | EAR99 | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TAA-G102-AE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.4003 Schurter Inc. | 27 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | 250V | -40°C~85°C | - | - | SWM | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | 1 | 21.00mm | Marking: 220-240 | - | 24.5mm | 21mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2BM-TRA-G202-RA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NC | On-Off | Circular - 22.30mm Dia | 6VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BL-TAA-G101-AC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TRA-G102-RC Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TAA-G100-AE Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 200V~240VAC | LED, Blue | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TGA-G101-GE Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | - | DPST-NO | Off-On | Circular - 22.30mm Dia | 200V~240VAC | LED, Green | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BB-TYA-G102-YD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 300,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Yellow | - | Illuminated | 300,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.1125 Schurter Inc. | 133 |
| - | 14 Weeks | Panel | Panel Mount | 6 | 16.499989g | - | 250V | -40°C~85°C | Bulk | - | SWP | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | SP6T | Non-Illuminated | 300 Cycles | Non-Illuminated | - | 22.00mm | Marking: 110V-115V-130V-200V-230V | 47mm | 35mm | - | No | ROHS3 Compliant | Lead Free | IP40 | ||
![]() A22NS-2BL-NBA-G002-NN Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~70°C | - | 2015 | A22NS | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TGA-G002-GA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Green | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2BM-TYA-G002-YB Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Off | Circular - 22.30mm Dia | 12VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2ML-TYA-G002-YC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TRA-G002-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | - | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | SPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | - | Illuminated | 500,000 Cycles | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | RoHS Compliant | - | - |