- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Lens Color | Number of Switch Sections | Depth Behind Flange | Features | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NW-2RL-TAA-G002-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G100-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TRA-G002-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G002-YC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G101-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G102-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RB-TYA-G102-YC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | DPST | Illuminated | 300,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-3RB-TGA-G102-GD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 300,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | DPST | Illuminated | 300,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A165W-A2AY-24D-2 Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 100,000 Cycles | - | -10°C~55°C | 2005 | A165W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | - | Illuminated | 250,000 Cycles | 10mA | Illuminated, LED | 5A | Yellow | 1 | 28.50mm | Bezel - Square | - | 10.3mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NW-2RM-TRA-G002-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | SPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TAA-G202-AA Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TRA-G101-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 55°C | -25°C | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TRA-G202-RC Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TYA-G101-YD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 55°C | -25°C | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | - | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Yellow | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TAA-G101-AE Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Blue | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RM-TYA-G202-YD Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Yellow | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NS-2RM-NBA-G100-NN Omron Automation and Safety | 36 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | - | -25°C~70°C | 2015 | A22NS | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | SPST | Non-Illuminated | 500,000 Cycles | 10A | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 3069705 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | -35°C~55°C | 2017 | - | yes | Obsolete | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | - | 20A AC | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | - | SPST | Off-On | Circular - 15.00mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 33.50mm | Marking: STOP-START | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.4505 Schurter Inc. | 143 |
| - | 14 Weeks | Panel | Panel Mount | 3.799998g | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | 1 | 23.50mm | Marking: 220-240 | 15.2mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 3069725 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | -35°C~55°C | 2017 | - | yes | Obsolete | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | - | 20A AC | - | - | - | - | - | Screw Terminal | 300V | cUL, cULus, EAC, UL | - | - | SPDT | On-On | Circular - 15.00mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 33.50mm | Marking: 1-2 | - | - | - | RoHS Compliant | - | - |