- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Alternate PN | Base Product Number | Brand | Contact Materials | Contact Rating | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Switch Action | Solderability | Body Color | Contact (DC) Max Power Rating R Load | Lamp Type | Features | Terminal Length | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | STAINLESS STEEL | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COIN SILVER | SILVER | RED | - | - | C&K | - | - | 1000VRMS V | - | 40000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | DIALLYL PHTHALATE | - | C&K Switches | 1103M1S3Z3QE3 | - | C&K | 65 °C | -30 °C | Bulk | ROHS COMPLIANT | - | Active | Active | 5.78 | Details | Yes | - | - | - | - | - | - | * | e4 | Yes | - | - | - | EAR99 | Slide | - | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.50 | Switches | - | - | - | - | compliant | - | - | - | - | 12.7 mm | 6.6 mm | HIGH TYPE | - | SPDT | - | 0.01 mΩ | 1000000000 Ω | 6 A | EPOXY TERMINAL SEALED | 28 V | - | QUICK CONNECT | - | - | - | - | SLIDE SWITCH | - | - | - | Slide Switches | - | 6 A | - | - | - | 120 V | - | - | LATCHED | MIL-STD | - | - | - | - | - | Slide Switches | - | - | - | 6.35 mm | - | 0.2 inch | - | - | - | - | - | ||
![]() SS12SDH2 NKK Switches | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | - | Resin | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Tray | 2006 | SS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | Gold (Au) | - | 8536.50.90.50 | - | 30V | 100mA DC | Right Angle, Horizontal | 6.5mm | - | 100mA | Silver | PC Pin | 28V | - | 4 mm | Standard | SPDT | On-On | Shorting | 20mOhm | 100MOhm | 0.1A | MOLDED | - | - | - | 100mA | 500VAC V | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | - | - | Shorting (MBB) | .1A@30VDC | - | 3 | 2.00mm | - | WAVE | GRAY | - | - | - | - | - | - | 10.2mm | - | - | - | 2.50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() GS-115-0012 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-475A-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600DP3S2M2QE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Non-Illuminated | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-461-0001 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-461-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS01APE C&K | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | TS01 | - | Copper Alloy | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | C&K | - | - | Bulk | - | - | - | Active | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | - | TS | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.10mm | - | - | - | - | - | ||
![]() AS13AV NKK Switches | 64 |
| Datasheet | 5 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | WHITE | - | - | - | Phosphor Bronze | - | - | - | 50,000 Cycles | - | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | MOUNTING BRACKET | - | - | 28V | 0.4VA AC/DC | Vertical | 17.8mm | - | - | Gold | PC Pin | 28V | - | 5.6896 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | 5 | - | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | 5.7mm | - | 17.7546mm | - | 2.50mm | - | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() 500SDP1S4M1REB E-Switch | 101 |
| - | - | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | T521029 | - | E-Switch | Copper Alloy | 0.4 VA at 20 Vac or DC | - | - | 30,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | - | - | E-Switch | 500SDP1S4M1REB | 500SDP1S4M1REB | E-Switch | - | - | Bulk | - | BULK | Active | Active | 5.78 | Details | - | Epoxy sealed at Base of Terminal | 20 V | 20 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | Solder Lug | EAR99 | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | compliant | - | Gold | Solder Lug | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | 3.56mm | - | - | - | - | - | ||
![]() MS13AFG01 NKK Switches | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 50,000 Cycles | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | MS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | - | 8536.50.90.50 | - | 28V | 0.4VA AC/DC | Vertical | - | - | - | Gold | Solder Lug | 28V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | - | 1500VAC V | - | 100,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.50mm | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | - | - | 16.002mm | 0.177 inch | 5.10mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | - | - | C&K | 1101M2S3V4BE1 | 1000 | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 15.75 mm | 7.92 mm | HIGH TYPE | - | SPDT | - | - | - | 0.02 A | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | 0.02 A | - | - | 0VDC | 20 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 13.34 mm | - | - | - | - | - | - | - | ||
![]() 1101M2S3CBI2 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C & K COMPONENTS INC | - | - | - | - | C&K | 1101M2S3CBI2 | 1000 | - | - | - | - | - | - | Active | - | 5.28 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L202051MS02B C&K | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | BLACK | - | - | - | - | - | 1000VRMS V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | NYLON | - | C&K | L202051MS02B | L | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 19.3 mm | 10.79 mm | HIGH TYPE | - | DPDT | - | 0.01 mΩ | 1000000000 Ω | 0.02 A | - | 20 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | LATCHED | - | BLACK | - | - | - | 0.226 inch | - | - | - | - | 7.32 mm | - | 0.312 inch | - | - | - | - | - | ||
![]() ES21MCBE C&K | 7924 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Nylon | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | ES | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 6.43mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | 50mOhm | 1GOhm | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | 100mA | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | 9.14mm | 10.03mm | 10.03mm | - | - | 3.07mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L201121MS02Q C&K | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | BLACK | - | - | - | - | - | 1000VRMS V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | NYLON | - | C&K | L201121MS02Q | L | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | 1 | Silver (Ag) | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 19.3 mm | 10.79 mm | SCREW DRIVER SLOT | - | DPST | - | 0.01 mΩ | 1000000000 Ω | 4 A | - | 28 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | 4 A | - | - | - | 125 V | - | - | LATCHED | - | BLACK | - | - | - | 0.226 inch | - | - | - | - | 7.32 mm | - | 0.065 inch | - | - | - | - | - | ||
![]() EG2207NONSHORTINGUL94V0 E-Switch | 41 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | P040103 | - | E-Switch | Copper Alloy | - | - | - | - | 1000 | - | - | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | - | BULK | - | Active | - | - | - | - | - | 30 V | -20°C ~ 70°C | - | - | EG | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | 4.00mm | - | - | - | - | - | ||
![]() 1201M2T3CGE2 C&K | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | - | - | C&K | 1201M2T3CGE2 | 1000 | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 12.7 mm | 11.43 mm | HIGH TYPE | - | DPDT | - | - | - | 0.4 A | EPOXY TERMINAL SEALED | 28 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | 6 A | - | - | - | 120 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | ||
![]() CS22BNW03 NKK Switches | 3289 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2009 | CS | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 3A AC | Vertical | 11.9mm | - | 3A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | 250V | - | 3A | - | - | 50,000 Cycles | SLIDE SWITCH | 3A | - | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 14mm | - | - | - | 5.10mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V80213MA08Q C&K | 15 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Right Angle | 26.58mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | - | 10A | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | 26.19mm | - | - | - | Flush | No | - | ROHS3 Compliant | - | Lead Free |