- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Number of Positions | Terminal Finish | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-168S-0036 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | G-168S-0036 | 104 °C | -10 °C | Active | 5.78 | - | - | 3 | - | compliant | 20.701 mm | 14.4018 mm | SLIDE | 3P3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER | SLIDE SWITCH | 0.5 A | - | - | 125 V | - | ON-ON-ON | - | 0.173 inch | 7.493 mm | 0.2 inch | ||
![]() GF-626-6014 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-626-6014 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | SLIDE SWITCH | 6 A | - | - | 125 V | - | ON-ON | - | 0.312 inch | 7.874 mm | 0.344 inch | ||
![]() GF-124-0219 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-123-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-133-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | G-133-0000 | 104 °C | -10 °C | Active | 5.78 | - | - | 2 | - | compliant | 15.9512 mm | 10.16 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | 0.5 A | - | - | 125 V | - | ON-(ON) | MOMENTARY | 0.25 inch | 7.239 mm | 0.2 inch | ||
![]() G-107-0020 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPI-154-0009 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | GPI-154-0009 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 29.718 mm | 7.493 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER | SLIDE SWITCH | 3 A | - | - | 125 V | - | ON-ON-ON | - | 0.219 inch | 10.2616 mm | 0.453 inch | ||
![]() GF-124-0221 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-1128S-0059 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | SILVER | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | G-1128S-0059 | 104 °C | -10 °C | Active | 5.77 | - | - | 3 | - | compliant | 42.0624 mm | 13.97 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER | - | 11 A | - | - | 125 V | - | ON-ON-ON | - | 0.303 inch | 8.128 mm | 0.344 inch | ||
![]() GF-326-0270 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-326-0270 | 104 °C | -10 °C | Active | 5.77 | - | - | 1 | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | 3 A | - | - | 125 V | - | ON-ON | - | 0.385 inch | 7.874 mm | 0.344 inch | ||
![]() GPI-153-0000 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GPI-153-0000 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 29.718 mm | 7.493 mm | SLIDE | SP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER | SLIDE SWITCH | 0.5 A | - | - | 125 V | - | ON-ON-ON | - | 0.219 inch | 10.2616 mm | 0.2 inch | ||
![]() GF-1126-0036 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-326-0080 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-326-0080 | 104 °C | -10 °C | Active | 5.78 | Yes | - | 1 | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | 3 A | - | - | 125 V | - | ON-ON | - | 0.3 inch | 7.874 mm | 0.031 inch | ||
![]() GF-342-0001 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-342-0001 | 104 °C | -10 °C | Active | 2.39 | Yes | e4 | 1 | Silver (Ag) | compliant | 34.544 mm | 25.4 mm | SLIDE | 4PDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | 3 A | - | - | 125 V | - | ON-ON | - | 0.3 inch | 8.382 mm | 0.344 inch | ||
![]() G-128L-0102 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | G-128L-0102 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 30.226 mm | 10.16 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER | - | 3 A | - | - | 125 V | 8 | ON-ON-ON | - | 0.219 inch | 7.493 mm | 0.328 inch | ||
![]() GG-353-0005 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-328S-0044 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | G-328S-0044 | 104 °C | -10 °C | Active | 5.72 | - | - | 3 | - | compliant | 27.94 mm | 13.97 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | SLIDE SWITCH | 3 A | - | - | 125 V | 8 | ON-ON-ON | - | 0.312 inch | 8.128 mm | 0.344 inch | ||
![]() GF-423-0017 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-124-0191 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-124-0191 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 15.9512 mm | 10.16 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | SLIDE SWITCH | 0.5 A | - | - | 125 V | - | ON-ON | - | 0.25 inch | 7.239 mm | 0.2 inch | ||
![]() GF-626-6013 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | - | BLACK | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-626-6013 | 104 °C | -10 °C | Active | 5.78 | - | - | 1 | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | 6 A | - | - | 125 V | - | ON-ON | - | 0.3 inch | 7.874 mm | 0.344 inch |