- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Center Contact Plating | Center Contact Material | Surface Mount Land Size | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Base Product Number | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Contact Resistance | Current - Supply (Disable) (Max) | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Mechanical Life | Switch Type | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Absolute Pull Range (APR) | Contact Function | Switch Travel | Switch Action | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Operating Force-Max | Washability | Thermal Resistance @ Natural | Distance | Power Dissipation @ Temperature Rise | MTU | Features | SFP/XFP Ports | Terminal Length | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825031-4 TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 1825031 | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 20V | 20V | - | -30°C ~ 85°C | Bulk | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | Active | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | 3V | - | - | 0.4VA (AC/DC) | 16.384 MHz | ±1.5ppm | Clipped Sine Wave | Gold | PC Pin | - | Crystal | 2mA | - | - | Standard | - | - | DPDT | - | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 100 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | 0.047 (1.20mm) | - | - | - | 3.50mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS73F2ART | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | ±25ppm/°C | - | - | 40.2 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.023 (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() SS-22H19-G 6 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-23H03-G 9 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHS122RA TE Connectivity | In Stock | - | - | Silver | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | SG-8101 | Copper Alloy | - | - | 15,000 Cycles | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 125V | - | - | -40°C ~ 85°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Obsolete | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 300mA (AC) | 1.8V ~ 3.3V | - | - | 300mA (AC) | 150.633 MHz | ±15ppm | CMOS | Silver | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | Standard | - | - | SPDT | - | On-On | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | 600gf | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.055 (1.40mm) | - | - | - | 4.50mm | - | Lead Free | - | ||
![]() CFS-0802B Nidec | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 131.059 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | ||
![]() SS-23H33-G 4 C&K | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | Nichicon | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | 35 V | - | - | - | -55°C ~ 125°C | - | GYE | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 mA @ 120 Hz | 2.8 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | 12 ~ 48VDC | -45°C ~ 85°C | Bulk | IE-MiniFiberLinX-II | - | - | - | - | Obsolete | - | - | - | RJ45, SC | Managed | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | - | - | - | 80km | - | 1916 | SNMP Manageable | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-102-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
![]() GF-1626-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 27.12°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.969 (50.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() G-868L-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 28.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.969 (50.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() GF-124-0069 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | Aluminum | COLD ROLLED STEEL | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NYLON | - | - | - | COPPER | - | - | - | - | BLACK | - | - | - | - | 10000 Cycle(s) | CW INDUSTRIES | - | - | CW Industries | GF-124-0069 | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | - | 5.33 | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | 1 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 15.9512 mm | 10.16 mm | SLIDE | - | - | - | - | SPDT | - | 0.01 mΩ | - | - | - | 0.5 A | - | 125 V | SOLDER | Push Pin | 0.500 (12.70mm) | 26.70°C/W @ 100 LFM | - | - | - | - | - | - | - | 3 A | - | - | - | 125 V | - | - | - | ON-ON | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | 0.219 inch | - | -- | - | 1.772 (45.00mm) | 1.575 (40.00mm) | 7.239 mm | 0.328 inch | - | - | - | ||
![]() GI-151-0001 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Aluminum | STEEL | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NYLON | SILVER | - | - | COPPER | - | - | - | - | BLACK | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | - | - | CW Industries | GI-151-0001 | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | - | 5.75 | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | 1 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 18.796 mm | 6.9342 mm | SLIDE | - | - | - | - | SPDT | - | 0.01 mΩ | - | - | - | 0.5 A | - | 125 V | SOLDER | Push Pin | 0.374 (9.50mm) | 28.03°C/W @ 100 LFM | - | - | - | - | SLIDE SWITCH | - | - | 0.5 A | - | - | - | 125 V | - | 3 | - | ON-ON | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | 0.25 inch | - | -- | - | 1.969 (50.00mm) | 1.575 (40.00mm) | 10.2616 mm | 0.2 inch | - | - | - | ||
![]() GF-642-0028 Electroswitch | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.70°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() GF-423-0010 Electroswitch | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | - | - | ||
![]() G-128S-0051 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | Aluminum | COLD ROLLED STEEL | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NYLON | SILVER | - | - | COPPER | - | - | - | - | BLACK | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | - | - | CW Industries | G-128S-0051 | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | - | 5.78 | Yes | - | - | - | - | - | - | pushPIN™ | - | - | e4 | - | Active | - | - | - | - | Top Mount | - | 1 | Silver (Ag) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 30.226 mm | 10.16 mm | SLIDE | - | - | - | - | DP3T | - | 0.01 mΩ | - | - | - | 0.5 A | - | 125 V | WIRE WRAP | Push Pin | 0.790 (20.00mm) | 11.60°C/W @ 100 LFM | - | - | - | - | SLIDE SWITCH | - | - | 0.5 A | - | - | - | 125 V | - | 8 | - | ON-ON-ON | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | 0.438 inch | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | 7.493 mm | 0.453 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | - | - | Active | 2 | - | ±25ppm/°C | - | - | 143 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 6.49 Ohms | - | - | Metal Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 63.4 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() MMS22 TE Connectivity | 1204 |
| - | Silver/Nickel | Surface Mount | 4-SMD, No Lead | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | Polyester | SILVER | COPPER ALLOY | - | COPPER ALLOY | COPPER ALLOY | SILVER | 30 | Top Slide | - | SG-8101 | Copper Alloy | 30 | 500VAC V | 10,000 Cycles | TE CONNECTIVITY LTD | POLYESTER | - | TE Connectivity | MMS22 | EPSON | Through Hole | -10C to 60C | 60C | -10C | 60 °C | -10 °C | Tape & Reel (TR) | ROHS COMPLIANT | Obsolete | DPDT | 7.31(mm) | Active | 7.91 | Yes | - | - | 30V | - | -40°C ~ 105°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e4 | Yes | Active | - | EAR99 | - | - | XO (Standard) | - | - | Silver (Ag) | - | - | - | 8536.50.90.50 | - | 100mA (DC) | 1.8V ~ 3.3V | - | compliant | 100mA (DC) | 30.21 MHz | ±20ppm | CMOS | Silver | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | 11 mm | 7.31 mm | Standard | Alcoswitch | - | DPDT | - | On-On | - | 0.03 mΩ | 1.1µA | - | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | 30 V | SOLDER | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 200gf | PC Pins | 0.1 A | - | Shorting (MBB) | - | 30 V | 0.1(A) | 6 | - | - | 2.00mm | LATCHED | - | - | - | - | 3.43 N | SOLVENT | - | - | - | - | Epoxy Sealed Terminals | - | 0.098 inch | 11(mm) | - | 0.055 (1.40mm) | - | - | 5.7 mm | 2.00mm | 7.7(mm) | - | - |