- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | Brand | Contact Materials | Dimensions | ElectricalLife | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Subcategory | Current Rating (Amps) | Depth | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Mechanical Life | Contact Current Rating | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Contact Timing | Switch Travel | Contact Configuration | Features | Product Category | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | C&K | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-44D01-G 9 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | C&K | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | C&K | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | C&K | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | C&K | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-666792 Mitsumi | In Stock | - | - | Surface Mount | - | SSA-131 | - | - | - | 50,000 Cycles | - | - | Mitsumi Electric Company Ltd | - | Tape & Reel (TR) | Active | 4 V | - | - | SSA | - | 300mA (DC) | - | - | SMD (SMT) Tab | Standard | SP3T | Mom-On-Mom | - | 50,000 Cycles | - | 153gf | - | - | - | Not Specified | 1.50mm | - | - | - | - | - | 1.00mm | ||
![]() CL-SB-12C-02 Copal Electronics | In Stock | - | - | Through Hole | Polyamide | - | - | Copper Alloy | 8.5 x 3.5 x 5.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 5.5mm | - | - | Slide | - | - | 70 (Gold)mΩ | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | SPDT | - | - | 8.5mm | 3.5mm | - | ||
![]() CAS-220A Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Copper Alloy | 5.4 x 3.9 x 2.4mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 2.4mm | - | - | Slide | - | - | 50mΩ | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | - | - | -40 → +85°C | - | - | DPDT | - | - | 5.4mm | 3.9mm | - | ||
![]() CAS-120B1 Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Copper Alloy | 5.4 x 2.5 x 2.4mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 2.4mm | - | - | Slide | - | - | 50mΩ | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | Gull Wing | - | -40 → +85°C | - | - | SPDT | - | - | 5.4mm | 2.5mm | - | ||
![]() CFS-0102MB Copal Electronics | In Stock | - | - | Surface Mount | - | - | - | Copper Alloy, Gold Plated | 10 x 3.95 x 4.7mm | - | - | +85°C | - | -40°C | - | - | - | 6V | - | - | - | - | 4.7mm | - | - | Slide | - | - | 50mΩ | 1000Operations | 100mA | - | Gull Wing | - | -40 → +85°C | - | - | SPST | - | - | 10mm | 3.95mm | - | ||
![]() CL-SB-12A-11 Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Silver | 8.5 x 5.5 x 4.3mm | - | - | +85°C | - | -40°C | - | - | - | 12V | - | - | - | - | 4.3mm | - | - | Slide | - | - | 50mΩ | 10000Operations | 200mA | - | J-Hook | - | -40 → +85°C | - | - | SPDT | - | - | 8.5mm | 5.5mm | - | ||
![]() CRFS-2302W Copal Electronics | 25 |
| - | Through Hole | Polyamide | - | - | Copper Alloy | 13.8 x 6.5 x 18.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 13.5mm | - | - | Slide | - | - | 70mΩ | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | DP3T | - | - | 13.8mm | 6.5mm | - | ||
![]() CRFS-2204W Copal Electronics | In Stock | - | - | Through Hole | Polyamide | - | - | Copper Alloy | 10 x 6 x 18.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 18.5mm | - | - | Slide | - | - | 70mΩ | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | DP3T | - | - | 10mm | 6mm | - | ||
![]() CL-SB-23A-11 Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Copper Alloy | 12 x 3.5 x 3.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 3.5mm | - | - | Slide | - | - | 52 (Silver)mΩ | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | - | -40 → +85°C | - | - | DP3T | - | - | 12mm | 3.5mm | - | ||
![]() CRFS-2304W Copal Electronics | In Stock | - | - | Through Hole | Polyamide | - | - | Copper Alloy | 13.8 x 6.5 x 18.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 18.5mm | - | - | Slide | - | - | 70mΩ | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | DP3T | - | - | 13.8mm | 6.5mm | - | ||
![]() CL-SB-12A-02 Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Copper Alloy | 8.5 x 3.5 x 5.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 5.5mm | - | - | Slide | - | - | 70 (Gold)mΩ | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | - | -40 → +85°C | - | - | SPDT | - | - | 8.5mm | 3.5mm | - | ||
![]() CL-SA-12C-02 Copal Electronics | In Stock | - | - | Through Hole | Polyamide | - | - | Copper Alloy | 10 x 2.54 x 6.4mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 6.4mm | - | - | Slide | - | - | 22mΩ | 10000 (No Load) cycles, 2000 (Load) cycles | 500 (Non-Switching) mA, 500 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | SPDT | - | - | 10mm | 2.54mm | - | ||
![]() CL-SB-13C-12 Copal Electronics | In Stock | - | - | Through Hole | Polyamide | - | - | Copper Alloy | 12 x 3.5 x 3.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 3.5mm | - | - | Slide | - | - | 70 (Gold)mΩ | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | PC Pin | - | -40 → +85°C | - | - | - | - | - | 12mm | 3.5mm | - | ||
![]() CL-SB-13B-02 Copal Electronics | In Stock | - | - | Surface Mount | Polyamide | - | - | Copper Alloy | 12 x 3.5 x 5.5mm | - | - | +85°C | - | -40°C | - | - | - | 50V dc | - | - | - | - | 5.5mm | - | - | Slide | - | - | 70 (Gold)mΩ | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | Gull Wing | - | -40 → +85°C | - | - | - | - | - | 12mm | 3.5mm | - | ||
![]() 1101M2S3CBD1 C&K | In Stock | - | - | - | - | - | C&K | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | Slide Switches | - | - | - |