- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Material | Actuator Material | Center Contact Plating | End Contact Plating | Actuator Style | Base Product Number | Base/Housing Material | Body Orientation | Colour | Contact Materials | Current Rating (DC) | Dielectric Withstand Volts | ElectricalLife | Gross weight | Heatsink shape | Ihs Manufacturer | Material finishing | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pin Style | Plate thickness | Product Status | RoHS | Switch Length | Switch Width | Type of heatsink | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Number of Positions | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Packing Method | Reach Compliance Code | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Quality Factor-Min (at L-nom) | Switch Type | Operating Force | Contact Timing | Terminal Screw Finish | Contact (DC) Max Rating R Load | Contact Function | Switch Travel | Switch Action | Solderability | Switch Height | Operating Force-Max | 2nd Connector Number of Positions Loaded | Washability | Profile | Features | Product Length | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAS-220TA Nidec Components Corporation | In Stock | - | Datasheet | Surface Mount | - | - | aluminium | Polyamide (PA), Nylon | - | - | - | CAS-220 | - | - | black | - | - | - | - | 700 g | grilled | - | anodized | - | for back plate | - | - | - | - | - | - | 15mm | - | - | - | - | extruded | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | CAS | Active | - | - | - | - | - | 100mA (DC) | - | - | - | Gold | J Lead | - | - | Flush | - | DPDT | On-On | - | - | - | - | - | - | - | 6 V | - | 51 ~ 510gf | Not Specified | 2,000 Cycles | - | - | 0.60mm | - | - | - | - | universal | - | Copper Alloy | Tape Seal | - | 84mm | 75mm | 300mm | - | Flush | ||
![]() SS-42H03-M10 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | C&K | Cable Mount | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | 22 to 16, 22 AWG | -55 to 105 °C | - | - | - | - | - | RCP | - | - | - | 3.9600 mm | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.44 mm | - | - | - | - | - | ||
![]() HDS408 Nidec Copal (USA) Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | GOLD | GOLD | - | - | - | - | - | - | - | 250VAC V | 1000 Cycle(s) | - | - | NIDEC COPAL ELECTRONICS CORP | - | - | - | - | 85 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8 | - | TAPE SEAL TYPE | 8536.50.90.50 | - | - | - | unknown | - | - | 11.9888 mm | - | SLIDE | - | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | - | 24 V | SOLDER | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.025A@24VDC | ON-OFF | - | VERTICAL | HAND | - | - | - | SOLVENT | - | - | - | - | - | - | 2.3114 mm | - | ||
![]() X2320GAAAA Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSN-121RHT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 2.95 mm | KNOB TYPE | - | - | SPDT | - | - | 0.3 A | - | 4 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | - | LATCHED | - | - | 3.5 N | - | - | - | - | - | - | - | - | 0.8 mm | - | ||
![]() S102031MS03Q C&K | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HASS0563 C&K | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMS-2202TB Nidec Components Corporation | 135 |
| - | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | -40°C ~ 85°C | Tape & Reel (TR) | CMS | Active | - | - | - | - | - | 100mA (DC) | - | - | - | Gold | Gull Wing | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | 153gf | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | ||
![]() SSP-122BHT Mitsumi Electric Co Ltd | 20000 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | KNOB TYPE | - | - | SPDT | - | - | 0.3 A | - | 4 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | - | LATCHED | - | - | 2.45 N | - | - | - | - | - | - | - | - | 1 mm | - | ||
![]() 1108IPP-SS Micro Plastics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK-22F14-6 ROCPU Switches | In Stock | - | - | - | - | - | - | - | - | - | Rectangular column | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Horizontal Plug | - | - | Bag-packed | - | PCPin | - | - | true | 13.4mm | 8.5mm | - | 24V | - | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 times | - | - | - | - | - | - | - | - | - | - | 8.8mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK-22F14-4 ROCPU Switches | In Stock | - | Datasheet | - | - | - | - | - | - | - | Rectangular column | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Horizontal Plug | - | - | Bag-packed | - | PCPin | - | - | true | 13.4mm | 8.5mm | - | 24V | - | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 times | - | - | - | - | - | - | - | - | - | - | 8.8mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS03CGE C&K | 12 |
| - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -30°C ~ 85°C | Bulk | TS | Active | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | Standard | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.10mm | ||
![]() SSP-132MHT Mitsumi Electric Co Ltd | 5000 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 9.5 mm | 3 mm | KNOB TYPE | - | - | SP3T | - | - | 0.3 A | - | 4 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | - | LATCHED | - | - | 2.5 N | - | - | - | - | - | - | - | - | 1 mm | - | ||
![]() SSSS210800 Alps Alpine Co Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 15000 Cycle(s) | - | - | ALPS ELECTRIC CO LTD | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.50 | - | - | - | unknown | - | - | 8.5 mm | 3.5 mm | - | - | - | SPDT | - | - | 0.3 A | CORROSION PROOF | 6 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | .3A@6VDC | - | - | LATCHED | - | - | 3.5 N | - | - | - | - | - | - | - | - | 3.5 mm | - | ||
![]() SSQ-121MHT Mitsumi Electric Co Ltd | 94110 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | KNOB TYPE | - | - | SPDT | - | - | 0.3 A | - | 4 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | - | LATCHED | - | - | 2.45 N | - | - | - | - | - | - | - | - | 1.4 mm | - | ||
![]() T22205BAAE Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1182501 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK-13D07-4 ROCPU Switches | In Stock | - | Datasheet | - | - | - | - | - | - | - | Rectangular column | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | Horizontal Plug | - | - | Bag-packed | - | PCPin | - | - | true | 12.8mm | 4.7mm | - | 50V | - | - | - | -16℃~+60℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 times | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | - | - | - | - | - | - | - | - | - | - |