- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Switch Travel | Features | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK12D01SG6NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK13D04G9 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D15G7NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | - | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 7.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 1103M1S2ZQE2 C&K | 49 |
| Datasheet | 16 Weeks | Silver | Panel, Solder | Panel Mount | - | Stainless Steel | - | Polyamide (PA), Nylon | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2012 | 1000 | Active | 1 (Unlimited) | Solder | - | 65°C | -30°C | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Silver | Solder Lug | 120V | - | Standard | SPDT | On-Off-On | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | Not Specified | 2.16mm | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | 3.56mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S3ASE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver, Tin | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | - | Polyamide (PA), Nylon | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2012 | 1000 | Active | 1 (Unlimited) | PC Pin | - | 65°C | -30°C | 28V | 6A AC/DC | Right Angle | 15.51mm | 6A | Silver | PC Pin | 120V | - | Standard | SPDT | On-On | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | Not Specified | 2.16mm | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | 4.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S3ZQE2 C&K | 10 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | 120 | Stainless Steel | Nylon, Stainless Steel | Polyamide (PA), Nylon | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2006 | 1000 | Active | 1 (Unlimited) | Solder | 3 | - | - | 28V | 6A AC/DC | Vertical | 11.43mm | 6A | Silver | Solder Lug | 120V | CSA, UL | Standard | DPDT | On-On | 10mOhm | 1GOhm | 250V | 6A | 2 | - | 28V | - | 6A | - | Non-Illuminated | Not Specified | 2.16mm | Black Actuator, Epoxy Sealed Terminals | 19.56mm | 12.7mm | 5.08mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SK12D10G2ENS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 2.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D07G5NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | 250gf | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK13D16VG3 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -30°C~80°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | 250gf | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 2.50mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK13D16G3 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F14G8 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | Not Specified | 3.00mm | - | - | - | 8.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F14G5 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | Not Specified | 3.00mm | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | 10,000 Cycles | - | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D12G3NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 3.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12H08G2 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | 2.00mm | - | - | - | 2.50mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D38G9NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | 10,000 Cycles | - | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 9.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() L102031MS02Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2008 | L | Active | 1 (Unlimited) | PC Pins | - | 65°C | -30°C | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | Standard | SPDT | On-On | - | - | 250V | 4A | - | SPDT | 125V | - | - | - | - | Not Specified | 3.81mm | - | 19.3mm | - | 9.53mm | No | - | ROHS3 Compliant | - | - |