- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S101031SS07Q C&K | 36 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | - | 34.93mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() 25149NAH APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 125 | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | - | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | 30V | 4A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | DPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | 20,000 Cycles | - | 1A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 6 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 14.7066mm | 0.15 inch | 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS12ASG13-RO NKK Switches | In Stock | - | Datasheet | - | Gold | Brackets, Through Hole | - | - | - | - | - | Glass fibre, Polyester | - | Copper, Gold | - | - | 28 V | - | Box | - | - | - | - | - | - | PC Pins | - | - | 85 °C | -30 °C | - | - | - | Straight | 7.1 mm | - | - | - | - | - | - | - | - | - | - | - | 20 mΩ | - | - | - | 28 V | 100 mA | - | SPDT | 28 V | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | 13.4 mm | 16.2 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 6A AC/DC | Horizontal | 23.06mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | 10mOhm | 1GOhm | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 11.43mm | - | - | - | 4.72mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MS13ASG40 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | 8536.50.90.50 | 28V | 0.4VA AC/DC | Vertical | 23.48mm | - | - | Gold | PC Pin | 28V | - | 6.6 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | 0.014A | EPOXY TERMINAL SEALED | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | SLIDE SWITCH | 100mA | - | - | 0.014A | .014A@28VAC | Non-Shorting (BBM) | .014A@28VDC | - | 5 | - | 3.50mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 7.1mm | - | 12.7mm | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP1S4M7REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-323-0000 CW Industries | 112 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-133-3011 CW Industries | 79 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | 2010 | G | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.50 | 125V | 3A AC 500mA DC | Vertical | - | - | 3A | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-Mom | - | - | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 3A | - | - | 3A | 3A@125VAC | Not Specified | .5A@125VDC | - | - | - | 3.61mm | - | - | - | - | 7.24mm | 25.4mm | 10.2mm | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | Right Angle | 28.57mm | - | - | Silver | PC Pin | - | - | - | Snap on Cap | DPDT | On-Mom | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | - | - | 3.30mm | - | - | - | Black Actuator | - | 10.79mm | - | - | - | 9.27mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP2S1M2REA E-Switch | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | (ON)-ON | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.189 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SDP3S1M6QEB E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | - | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 5A | 5A@120VAC | Not Specified | - | - | 8 | ON-ON | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 17.0942mm | 0.125 inch | 4.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() CSS-1210MC Nidec Copal Electronics | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 10,000 Cycles | - | - | -20°C~70°C | Tube | 2006 | CSS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 12V | 100mA DC | Right Angle | - | unknown | 100mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | 12V | - | SLIDE SWITCH | 100mA | 102 ~ 357gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP3S1M2REB E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | - | 2.16mm | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | - | 6.35mm | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 600SP1S2M1Q E-Switch | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 1A DC | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | - | 4.00mm | - | - | - | Epoxy Sealed Terminals, IP67 | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() SK13D16G6 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() TG36W010000 APEM Inc. | 89 |
| Datasheet | 5 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | Brass | 60,000 Cycles | - | - | -30°C~85°C | Tray | - | TG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 48V | 500mA AC/DC | Right Angle | 13.18mm | - | 500mA | Silver | PC Pin | 48V | - | 4.9784 mm | Standard | SPDT | On-On | - | 20mOhm | 1000000000Ohm | - | - | 48V | 500mA | 1000VRMS V | - | 48V | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.60mm | WAVE | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 10.1mm | - | 9.6012mm | - | 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S4AGE2 C&K | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 6A AC/DC | Right Angle | 17.67mm | - | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 6.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS22ANW03/UC NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Silver Alloy | 25,000 Cycles | - | - | -30°C~85°C | Bulk | 2012 | MS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6A AC | - | - | - | - | Silver | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | 6A | - | Non-Shorting (BBM) | - | 125V | - | - | 2.20mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.189 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-1328S-0000 CW Industries | 84 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | 3 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | - | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | 8.128mm | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M2S3AME2 C&K | In Stock | - | Datasheet | 12 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | Right Angle | 22.49mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 4.72mm | No | - | ROHS3 Compliant | - | - |