- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2003 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | SPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | Epoxy Sealed Terminals | - | 22.99mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S4ZBE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Panel, Solder | Panel Mount | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | Gold | Solder Lug | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 7.24mm | No | - | ROHS3 Compliant | - | - | ||
![]() GH46W010001 APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 30V | 3A DC | Right Angle | - | 3A | - | PC Pin | - | 13.589mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | 8 | 2.20mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 22.3012mm | - | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP3S1M2QBT Grayhill Inc. | 127 |
| Datasheet | 18 Weeks | - | Panel, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.50 | 28V | 5A AC/DC | Vertical | 6.6mm | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-Off-On | - | - | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | - | 28V | - | SLIDE SWITCH | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | - | 6.35mm | - | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() EG1247 E-Switch | 190000 |
| - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | 8.6mm | 4.3 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | 4.7mm | - | 4.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SK12D01G6NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() AS11BW NKK Switches | 86 |
| Datasheet | 5 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Phosphor Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2010 | AS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | Wire Wrap | 28V | - | - | Flush | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L102121SS03Q C&K | 36 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.6mm | 4A | Silver | Solder Lug | 125V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | 30.48mm | - | - | - | 1.65mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MSS22G APEM Inc. | In Stock | - | Datasheet | - | Gold | Brackets, Through Hole | Through Hole | - | Steel | Thermoplastic | - | - | - | - | - | 10,000 Cycles | - | -10°C~60°C | Bulk | - | MSS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 20V | 0.4VA AC/DC | Straight | - | - | - | PC Pin | 20V | 14mm | 5.8 mm | Standard | DPDT | On-On | - | 20mOhm | 100000000Ohm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | 500VRMS V | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 10 | 2.00mm | - | 0.4VA@20VDC | SOLVENT | Epoxy Sealed Terminals | - | - | - | 10mm | 0.118 inch | 2.30mm | - | - | RoHS Compliant | - | - | ||
![]() GS-113-0512 CW Industries | 3854 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | Copper Alloy | 10000 Cycle(s) | - | -10°C~104°C | Bulk | 2002 | GS | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 1 | - | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | Press-Fit | 125V | - | 7.9248 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 500mA | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 6 | 2.67mm | - | - | - | - | 5.79mm | 19.4mm | 7.92mm | - | - | 4.75mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP3S4M6QEB E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 120V | 13.208mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.125 inch | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4M1-SDP1-S1/2-M2QE Carling Technologies | 19 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | Silver (Ag) | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 4M | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 5A AC/DC | Vertical | - | - | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 9.3mm | 12.7mm | 10.7mm | - | - | 5.10mm | No | - | ROHS3 Compliant | - | Contains Lead | ||
![]() AS22BW NKK Switches | 36 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Phosphor Bronze | 50,000 Cycles | - | -30°C~85°C | Tube | 2010 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 0.4VA AC/DC | Vertical | - | - | Gold | Wire Wrap | 28V | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EG2201B E-Switch | 10618 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 4.00mm | - | - | - | - | - | - | - | 8mm | - | 9.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1201M2S4AQE2 C&K | 49 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Right Angle | 24.65mm | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 6.88mm | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Copper Alloy | 5,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2016 | JS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHS122 APEM Inc. | 84 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyacetal | - | - | - | - | Brass | 10,000 Cycles | - | -20°C~85°C | Bulk | - | MHS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | SPDT | On-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | - | 4.00mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | - | 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S4AQE2 C&K | 65 | - | Datasheet | 16 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Tray | 2008 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | - | - | 28V | 6A AC/DC | Right Angle | 17.67mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 6.88mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CJS-1200A1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 200 Cycles | - | -40°C~85°C | Bulk | 2012 | CJS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | - | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | - | Gold | J Lead | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | 600gf | - | - | - | Not Specified | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | Flush | No | - | RoHS Compliant | - | - | ||
![]() SLB1381R5 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | STEEL | Thermoplastic | BRASS | BRASS | BRASS | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | 300mA | Silver | PC Pin | 125V | 17.8mm | 6.2 mm | Standard | SP3T | On-On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | - | 500VRMS V | - | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | .3A@125VAC | Not Specified | - | - | 4 | 3.20mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | - | - | 5.5mm | 0.102 inch | 5.00mm | - | - | RoHS Compliant | - | - |